-
Supplier: AIRBRASIVE
Description: with a sound silencer as standard. Our standard Dust Collectors are bag-type, however for more stringent clean-room environments, we can provide a cartridge-type dust collector.
- Efficiency: 99.99 %
- Airflow: 307 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Cartridge-type Units
-
Supplier: AIRBRASIVE
Description: with a sound silencer as standard. Our standard Dust Collectors are bag-type, however for more stringent clean-room environments, we can provide a cartridge-type dust collector.
-
Supplier: Fisher-Klosterman
Description: usable, if required, for explosion relief venting. Horizontal pleated filter elements (PFE), means smaller height requirements. We can often fit inside rooms with low ceiling heights. We do not have to stick out over the top of buildings. For comparable volume (CFM) collectors, our
-
-
Supplier: Filter 1 Clean Air Consultants
Description: Maximizing the Work Environment The Filter 1 Benchtron Downdraft/Backdraft Workstation removes dust, fumes, and smoke from sanding, grinding, buffing, or welding of metals, composites, fiberglass, plastics, or wood. The Benchtron meets OSHA requirements for respirable dust down to
- Efficiency: 99.9 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 1,200 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
-
Supplier: Mystaire, Inc.
Description: through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are filtered, clean air is returned to the room. FEATURES Durable aluminum frame Corrosion resistant powder-coated exterior Stainless steel removable work
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Downdraft Table
- Process: Dry
- Features: Fume / Smoke Collector, HEPA / ULPA Filters
-
Supplier: AirClean Systems
Description: setting. Each dusting station is light enough to be carried to the crime scene for on-site processing. The DDS series operates at a very low noise level and since it recycles the room air it is extremely inexpensive to operate and maintain. Standard Features Multi-directional negative
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 Portable Welding Fume Extractor with dust plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 400 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.12 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 450 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: ProVent LLC
Description: The WDT-3500 Walk-Around, Downdraft Bench Portable Cartridge Dust Collector by ProVent is the ideal ventilated and filtered work station for hand tool applications that need room to maneuver. Large pieces can be laid accross the entire body of the machine. Downdraft ventilated
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Downdraft Table
- Process: Dry
- Features: Dust Collection System
-
Supplier: Sentry Air Systems, Inc.
Description: HEPA filtration can also be utilized to create positive pressure providing clean air to enclosures or compact clean rooms. This unit has the option of remaining ductless to recirculate filtered air back into the immediate area. The Mounted Sentry with Outlet Plenum is available
- Airflow: 100 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: FLSmidth
Description: both compressors and dust collectors, FLSmidth was able to develop and offer its new Compressor Intake Filter which delivers clean air to any type of compressor. This new filter traps particles smaller than 1/4 micron. Heavy-duty bags of spun polyester are the filter element.
- Filter Size Rating: 0.25 microns
- Maximum Air Volume: 4,000 SCFM
- Filter Type: General Purpose
Find Suppliers by Category Top
Featured Products Top
-
. Benefits of Camfil dust collector filter cartridges: Highest air-to-cloth ratio Quality tested Available in many types of media Low, stable pressure drop Patented technology High cleaning efficiency Last longer than competitive filters (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Seamlessly handle a vast spectrum of dust applications with the Amtech ADT Dust Collector Series (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
1. Automation offers solutions to the four Ds in manufacturing, dirt, danger, dullness, and difficulty. 2. The clean room provides additional benefits: • Quality, precision and cost efficiency • Dust-free environment • Advanced temperature/humidity control • Reduces the risk of contamination, lowering the potential for product defects. For more information, check out our video (read more)
Browse Plastic Molding Services Datasheets for Pexco -
Maximize performance without sacrificing space. The ATH/ATV Cartridge Dust Collectors are engineered for powerful filtration in a compact, quiet footprint. Learn how these systems deliver reliable dust and fume control while supporting compliance and cleaner air. Learn more (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Built for unwavering dependability, reliability, and protection, Gold Series collectors drive clean air and confidence—even under the toughest conditions. They combine high dust-processing capacity with low pressure (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's Gold Series III dust collector, the latest evolution of the flagship Gold Series line, builds on more than two decades of proven performance. The Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier maintenance (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Dust collector filter cartridges are designed to capture the maximum amount of dust and air pollutants and contain them in order to keep manufacturing facilities clean and employees safe. However, filter cartridges are not one-size-fits-all. This infograpic helps (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
When combustible dust is present, facilities typically evaluate two types of dust collection systems: dry dust collectors and wet scrubbers. Each system captures and controls dust differently, and the right choice depends on the material, process conditions, dust characteristics and safety (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
distributed from top to bottom for the best filter cleaning. When paired with the Gold Series III dust collector, OptiCone filters provide a powerful, cost-effective dust collection system, which maintains a low pressure drop while maximizing airflow and efficiency. Lower pressure drop requires less (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
cleaning in many applications. • More media is available for filtration, which helps filters last longer and improves the performance of the dust collector. (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
More Information Top
-
A TUNNEL KILN REFRACTORIES PLANT
All four pans are inclosed and a dust collector keeps the room clean at all times.
-
CR4 - Thread: AHU Load Calculation
G4, F7, F9, and terminal HEPA filter is required for clean room with room DP, dust collector , room exhaust, etc....... their are lots of requirements.
-
Frontiers of Green Building, Materials and Civil Engineering III
92% of residents cleaned their rooms using rags rather than dust collectors , 4% of residents used dust collectors once a week and 4% used every two days.
-
Comparison of Leachate Quality in Foundry Waste Landfills to Leach Test Abstracts
Refractory Total Sand system sands core sands Annealing room waste Cleaning room waste Slag and ash Scrubber and dust collector discharge Miscellaneous .
-
Vacuum cleaner
Schools and offices have systems of centrally located dust collectors and fans for creating vacuum; pipes lead to room outlets at which cleaning appliances are attached.
-
Kairomones and their use for management of entomophagous insects. XV.
The scales, which are allergenic, are collected routinely from mating cages by vacuum through a centrifugal dust collector (Harrell and Perkins, 1971) into commercial vacuum cleaner bags in a clean handling room de- signed to minimize personnel exposure to airborne scales.
-
An Occupational Risk Survey of a Refractory Brick Company in Ha Noi, Viet Nam
L Work Process Rock crushing Clay chopping and mixing Clay drying Clay crushing (3rd floor) Clay crushing (2nd floor) Powder collectors Weighing and mixing materials Dust -collecting room Wet-mixing operation Brick press Oven Cleaning Storage .
-
Oak Ridge Health Studies Phase 1 report, Volume 2: Part A, Dose Reconstruction Feasibility Study. Tasks 1 and 2, A summary of historical activities on the Oak ...
In the f m l design, the exhaust system consisted of room exhaust and dilution air at two points, a cyclone type dust collector , a self- cleaning , bag type dust collector, an absolutefilter bank, an induced draft fan, and an &foot exhaust …
-
Zero power control with load observer in controlled-PM levitation
AMAGNETICALLY levitated system without current col- lector is suitable for moving material in such a clean envi- ronment which must be kept free from even microscopic dust motes, for example, in a super clean room of semiconductor manufacturing plants or biochemical plants …
-
Met-Pro fills vacancies at two divisions
… fume scrubbers and odor-control equipment; fluid-handling equipment for corrosive, abrasive and high-temperature liquids; filter products for drinking water, industrial and custom applications; wet and dry particulate dust collectors ; specialty chemicals for controlling … … fans for laboratory and clean room applications.
Indicates content that may require registration and/or purchase.