-
Supplier: Terra Universal, Inc.
Description: Ideal for degassing small parts and mixed liquids, vacuum encapsulation, and general purpose vacuum experiments Provide a safe, convenient way to transport moisture- and particle-sensitive materials Clear acrylic construction provides full visibility of parts Sturdy
- Height / Length: 4.5 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber / Component Type: Box / Degassing Chamber, Custom / Specialty Chamber
- Features / Options: Cooling, Heaters, Openings / Feedthrough Ports
-
Supplier: EXACT Dispensing Systems
Description: perform vacuum potting of components and ship them the same day. A typical configuration will consist of a single component dispense unit or a two component meter, mix and dispense system, a 24″ x 24″ x 24″ vacuum chamber with a clear acrylic door and a 22″
- Height / Length: 24 inch
- Nominal Size: 18 inch, 24 inch
- Chamber / Component Type: Custom / Specialty Chamber
- Vacuum / Pressure Range: Rough / Low (< 760, > 1 torr)
-
Supplier: Cole-Parmer
Description: gasketing system and an optically clear, onepiece acrylic top. Single-user model has a white plastic bottom; dual-user model has clear acrylic top and bottom. Transparent transfer chamber features a vacuum gauge and a white leveling tray for transferring
- Isolator Type: Glovebox
-
-
Supplier: Cole-Parmer
Description: gasketing system and an optically clear, onepiece acrylic top. Single-user model has a white plastic bottom; dual-user model has clear acrylic top and bottom. Transparent transfer chamber features a vacuum gauge and a white leveling tray for transferring
- Main Chamber Width: 55 inch
- Isolator Type: Glovebox
-
Supplier: Cole-Parmer
Description: materials and organisms. Double-layered neoprene gaskets provide a tight seal (up to 1.5 mm Hg) to enable low-pressure vacuum/gas fill cycling to establish main chamber atmosphere. Vacuum-capable transfer chamber enables easy sample transfers without disturbing main
- Main Chamber Width: 55 inch
- Isolator Type: Glovebox
-
Supplier: Cole-Parmer
Description: materials and organisms. Double-layered neoprene gaskets provide a tight seal (up to 1.5 mm Hg) to enable low-pressure vacuum/gas fill cycling to establish main chamber atmosphere. Vacuum-capable transfer chamber enables easy sample transfers without disturbing main
- Main Chamber Width: 55 inch
- Isolator Type: Glovebox
-
Supplier: Terra Universal, Inc.
Description: ensure a completely noncontaminating environment Optional remote filter/blower module provides safe exhaust fume venting or purification Select cylindrical vacuum chamber for higher vacuum levels 10" (254 mm) round arm ports accommodate port covers and sleeve/glove combinations
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
-
Supplier: Gilson Company, Inc.
Description: sample chambers allow easy viewing during test procedure. Two manometer ports are vertically spaced at a distance equal to the chamber diameter. Stainless steel No.100 mesh screen at each port prevents migration of material into the manometer. Porous stones are included with the
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: sample chambers allow easy viewing during test procedure. Two manometer ports are vertically spaced at a distance equal to the chamber diameter. Stainless steel No.100 mesh screen at each port prevents migration of material into the manometer. Porous stones are included with the
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: sample chambers allow easy viewing during test procedure. Two manometer ports are vertically spaced at a distance equal to the chamber diameter. Stainless steel No.100 mesh screen at each port prevents migration of material into the manometer. Porous stones are included with the
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: sample chambers allow easy viewing during test procedure. Two manometer ports are vertically spaced at a distance equal to the chamber diameter. Stainless steel No.100 mesh screen at each port prevents migration of material into the manometer. Porous stones are included with the
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Terra Universal, Inc.
Description: Each model is precisely constructed out of two types of material The fiberglass-lined models feature a one-piece molded fiberglass liner with clear acrylic inner and outer transfer chamber doors. This model has been performance tested to maintain oxygen levels as low as 0.4 ppm
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 63.5 to 108.9 inch
- Main Chamber Depth: 34.4 inch
- Main Chamber Height: 45.7 inch
-
Supplier: Scheugenpflug, Inc.
Description: The patented vacuum follower plate was designed specifically for feeding high viscosity potting material from a hobbock or pail and is used in the A220 and A280. The vacuum follower plate is made of polypropylene (PP), which guarantees appealing sliding and manufacturing
- Chamber / Component Type: Baseplate
- Features: Other
- Chamber Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
wanted to develop a window system with a large ratio of optical clear aperture to total area. A weld-in window design eliminates the demountable bolt circle of the standard 2.75” UHV ConFlat [1] and replaces it with a small weld, allowing the construction of compact, monolithic vacuum chambers (read more)
Browse Vacuum Viewports and Access Doors Datasheets for MPF Products, INC. -
& Inspection: Used as protective lenses for high-precision cameras and CCD vision systems, or as positioning/calibration substrates in automated equipment. Electronics & Semiconductor Equipment: Used for display windows of precision instruments, vacuum chamber viewports, or positioning carriers for micro-components. (read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd.
More Information Top
-
Making Starships and Stargates
To detect any thrusts that might be generated, Tom mounted a laser pointer outside his vacuum chamber (made of clear acrylic ) and reflected the beam off of a mirror mounted on the torsion suspension.
-
Physiological Effects of A Mechanical Counter Pressure Glove
The clear acrylic chamber was connected to a vacuum pump and a pressure gauge (Figure 2).
-
AIAA Journal > Fluid-Structure Interaction Model for Low-Frequency Synthetic Jets
The vacuum test setup comprised a vacuum chamber approximately 300 mm in diameter with a clear acrylic top.
-
Acrylic Manifold For Vacuum Separations
Precision machined from crystal clear acrylic (top plate) and acetal polymer (plenum chamber ) this unique vacuum manifold allows the collection plate to be viewed throughout the entire elution process.
-
Acrylic Manifold For Vacuum Separations
Precision machined from crystal clear acrylic (top plate) and acetal polymer (plenum chamber ) this unique vacuum manifold allows the collection plate to be viewed throughout the entire elution process.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68839/772532934-MIT.pdf?sequence=2
Vacuum Chamber U.S. Patent #4336910 - Bolted & sealed on barrel v Clear acrylic cover permits monitoring and removal for cleaning + Integral vacuum gauge - Air release valve on chamber wall .
-
Chamber protects vacuum pumps.(Vacuum Equipment) - Laboratory Equipment | HighBeam Research
The Portable Degassing Chamber features stainless steel construction, has a 1.5"-thick clear acrylic top for viewing contents and a VisiTrap foreline trap for protecting vacuum pumps from harmful vapors. …
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Bulletin/1/al_material_matters_v5n4.pdf
Clear , one-piece acrylic top and molded base section• Double-layered gaskets for a reliable, airtight seal• 8 in. ports with Hypalon® glove provide easy access to glove box• Transparent transfer chamber with adjustable vacuum gauge• .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Acta/al_acta_33_2.pdf
N Clear , one piece, acrylic top with molded white base N Double layered, closed cellular neoprene gaskets … … wear N Ambidextrous Hypalon gloves with SS O-rings N Transparent transfer chamber (12L x 11in. i.d.) with adjustable vacuum gauge N Three-tier …
-
Improved Hairline Crack Detector and Poor Shell-Quality Eggs
… Treatment 1 (4 vacuum pulls) Treatment 2 (8 vacuum pulls) Treatment 3 (20 vacuum pulls) Total Checks … The eggs are positioned on rollers and held in a sealed clear acrylic chamber .
Indicates content that may require registration and/or purchase.