-
Supplier: Can-Do National Tape
Description: 3M™ Double Sided Automotive Tape DC2011PET is a 1.1 mm (0.45 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. This tape is designed for the attachment of nameplates, badges and emblems
- Features: Double-Sided Adhesive
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, double coated with a very aggressive silicone adhesive. Liner is clear PET
- Thickness: 0.0052499999999999995 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Backing Material: PET / Polyester, Plastic / Polymer
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. The rolls are 7mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone
- Features: Double-Sided Adhesive
-
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. The rolls are 29mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated
- Features: Double-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. The rolls are 24mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated
- Features: Double-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. The rolls are 11mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: PolySil S1003 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive is protected by two clear fluorosilicone coated
- Peel Strength / Adhesion: 4 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Adhesive: Silicone
- Type: Transfer
-
Supplier: Adhesive Applications
Description: PolySil S1001 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive is protected by two clear fluorosilicone coated
- Peel Strength / Adhesion: 3.375 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Adhesive: Silicone
- Type: Transfer
-
Supplier: Adhesive Applications
Description: PolySil™ S1001-1 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to 500°F). The 1 mil pressure-sensitive silicone adhesive is protected by two clear
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 909 clear transfer tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has
- Width: 6 inches
- Thickness: 0.0015 inches
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: DigiKey
Description: "Double Coated, Double Sided Tape Acrylic, 350; Silicone Adhesive Clear 9.00"" (228.60mm) X 324' (98.8m) 108 yds"
- Temperature Resistance: 121.11111111111111 C
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing Material: Plastic / Polymer
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 543 clear cloth tape comes in a 2 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive cloth tape.
- Width: 2 inches
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 96042 clear bonding tape comes in a 48 in width, 180 yd length, uses a silicone adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding
- Width: 48 inches
- Thickness: 0.005 inches
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 96042 clear bonding tape comes in a 25 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important
- Width: 25 inches
- Thickness: 0.002 inches
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: and papers, bonding a wide variety of materials such as silicone gaskets, profiles, etc. 2 liners: White paper liner on acrylic side / Clear polyester film on silicone side Applications: Designed for splicing of films and papers Bonding a wide variety of materials such as
- Thickness: 0.004448818897637795 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
-
Supplier: Mactac
Description: MacBond Acrylic High-Tack Double-Coated Film Clear with 2.4-mils of solvent-free pH-neutral permanent acrylic adhesive with non-yellowing properties. A 0.5-mil clear polyester carrier, and a two-side silicone-coated 72# poly-coated Kraft liner. High initial tack, they
- Backing Materials: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low
- Adhesive: Acrylic, Epoxy, Rubber, Silicone
- Features: Acrylic / Acrylate, Double-Sided Adhesive
- Backing Material: Plastic / Polymer
- Type: Transfer
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone
- Features: Acrylic / Acrylate, Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
- Backing Material: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Type: Transfer
-
Supplier: Caplugs
Description: US-SH Ultrabake™ Silicone Sheeting can be used to cover large areas. Can also be die cut into shapes and can be used in conjunction with a double sided tape, to mask off large areas. Alternatively it can simply provide a liner or protective layer on areas that will come
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low
- Type: Fabric / Sew On, Hook Fastener, Hook and Loop (e.g., VELCRO®), Loop Fastener
Find Suppliers by Category Top
Featured Products Top
-
Banner Hem Reinforcement Tapes eliminate the hassle of folding over double-sided banner tapes. Banner Hem Tapes are applied over PowerTabs® along (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
versatility while maintaining exceptional tactile feel for single or double-sided printed circuit boards, flex circuits, and membrane switch panels. Offered in Mini (.331” Dia), Compact (.394” Dia) and Maxi (.480” Dia) styles with trip forces (read more)
Browse IC Interconnect Components Datasheets for Keystone Electronics Corp.
More Information Top
-
Double-coated adhesive tape - silicone on one side, acrylic on the other
Tyco Adhesives 3281A Double -Coated Adhesive Tape features a silicone PSA on the air side of a 0.5 mil clear polyester film carrier and an acrylic PSA on the liner side; with a paper liner and differential release coating.
-
News
Constructed with a moisture-stable release liner on the acrylic adhesive side of the carder and a polyester film release liner on the silicone adhesive side , 3M 9731 tape is ideal for many splicing, mounting, bonding, and temporary homing applica- tions in .... 3M 9731 is a clear , 5.5 mm thick, double - coated tape.
-
Loctite Liquid Optically Clear Adhesives Advance Touch Panel And Display Assembly
…5192DM™ is a high viscosity silicone dam material designed for use with Loctite® 5192™ UV/moisture cure silicone . .... Loctite® LOCAs provide better adhesion and reliability than optically clear double - sided tapes , are more suitable to large panel assembly, and are much better for gap filling.
-
Characterization of aeroallergen of Texas panhandle using scanning and fluorescence microscopy
The Melinex tape (a clear plastic tape , Burkard Agronomics, UK) was attached to the drum through the application of double - sided tape at the orifice start position. .... Once attached, the Melinex tape was coated with a thin layer of Beckman’s Silicone vacuum grease (Fisher…
-
electrical insulation film - offers from electrical insulation film manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : clear roofing panels, Transparent roofing Polycarbonate Solid, sandwich panel roof sheet, polycarbonate transparent roofing sheet ]. .... Sell Non- Silicone Tape , thermally conductive. .... XK-TN08 Introduction XK-TN are thermal conducting, electrical insulating double sided adhesive films.
-
Towards microfabricated biohybrid artificial lung modules for chronic respiratory support
PDMS (Sylgard 184 Silicone Elastomer Kit, Dow Corning, Midland, MI) was mixed in a 10:1 ratio .... Meanwhile, two handling layers were fabricated using double - sided tape , which was supplied with a clear piece of plastic protecting each side (Revalpha 90°C, Nitto Denko Amer- ica, Fremont, CA).
-
The suitability of various adhesives as mounting media for scanning electron microscopy. II. General purpose glues
(c) Thermoplastics, waxes (d) Silicones Modelling adhesives Multi-purpose adhesives. .... Adhesive sprays Adhesive tapes . .... Super Glue Permabond Super Glue or 200 Elmers Super Fast Epoxy* Pratley Quickset Clear Epoxy Painted: Dag .... Double Sided Tape Solution Genkem 1761* Genkem 1761 4 : 1 graphite* Kodaflat Tempfix* AYAA (Union Carbide No. 470) .
-
Environmentally Benign and Permanent Modifications to Prevent Biofouling on Marine and Hydrokinetic Devices
To view silicone samples with an SEM, they are placed on aluminum sample stubs with double sided conductive carbon tape , and then gold sputter coated with a Denton Vacuum Desk V sputter coater to allow the surface to conduct electrons. .... cross-section (as indicated by red lines on the images), there is a clear interfacial region where…
-
double sided adhesive silicon manufacturers & suppliers - double sided adhesive silicon manufacturers, exporters, factories, suppliers, China double sided adhe...
Conductive Transfer Tape 3. .... Acrylic Double sided adhesive 4. .... Silicone ... .... [Related Keywords : Protective Film, Optically Clear Adhesive, ITO Lamination, PET Fluorosilicone Release Film] .
-
The unseen multitude: design and management of invertebrate displays at the New York Bronx Zoo
The double layer of glass is not apparent to the visitor but enables the tanks to be .... Each terrarium has a clear Plexiglas top with several 4 cm ventilation holes, each of which is .... The top is divided into two sections; the 6.5cm wide front strip is secured to the main tank by silicone or clear plastic tape ; the opening back section is hinged to the front with the plastic tape and secured along the … of the tank, formica backdrops, curved at the corners, cover the back and sides of the glass.
Indicates content that may require registration and/or purchase.