Products/Services for Clipper Grain Cleaner Screens

  •  
    Screens - (129 companies)
    How to Select Screens What are Screens? Screens consist of a surface with openings of specific sizes. Screens are commonly used to provide open but secure separation...
  •  
    Mud Cleaners - (28 companies)
    How to Select Mud Cleaners. Image Credit: GN Solids Control | Kemtron. Mud cleaners are two-stage solids control equipment that are composed of several hydrocyclones mounted over a vibrating screen, known as a shale shaker. Mud cleaners are used...
  • Separators, Classifiers, and Screeners-Image
    Separators, Classifiers, and Screeners - (582 companies)
    Screeners, classifiers and separators are used to separate materials by particle size. Screeners, classifiers, shakers, and separators are used for classification of powders or other bulk materials. Classification is done by particle size, density...
  •  
    Aerosol Cleaners and Contact Cleaners - (107 companies)
    Aerosol cleaners and contact cleaners are dispensed as a fine-droplet spray. Contact cleaners are used widely in the mission-critical cleaning of electronic, electrical, and fiber optic connectors. Aerosol cleaners and contact cleaners include...
  •  
    Bar Screens - (36 companies)
    How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
  •  
    Abrasive Grain and Finishing Media - (432 companies)
    Abrasive grain and finishing media includes crushed grit, metal shot, glass beads or shaped chips for blasting, mass finishing (vibratory or tumbling), bonded wheels, coated abrasives, ball milling, water jet cutting, and other applications. When...
  •  
    Web Cleaners - (33 companies)
    Web cleaners are designed to remove dirt, dust, chaff, loose fibers, additives, or powders from sheets, panels, rolls or webs. Web cleaners are designed to remove contaminants as small as 1 micron from rolls and webs. They are used in the coating...
  •  
    Ultrasonic Cleaners and Cleaning Systems - (211 companies)
    Ultrasonic cleaners use high frequency sound waves to create bubbles for loosening and removing dirt, scale, and other impurities from parts. Ultrasonic cleaners use high frequency sound waves to create bubbles within a bath, which expand...
  •  
    Diamond Powders and Superabrasive Grains - (67 companies)
    Diamond powders and superabrasive grains include extreme-hardness abrasives such as synthetic diamond, natural diamonds, and cubic boron nitride (CBN). They are used in the polishing, finishing, grinding, and cutting of ultra-hard materials. Diamond...
  •  
    Touch Screen Displays - (516 companies)
    Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer. Touch screen displays are the most user-friendly PC interface. They are input devices, a way to communicate...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Spring Canola Variety Performance in Iowa
    Chaff and fines were removed from the grain samples using a Clipper grain cleaner containing a number 7 (7/64 inch) scalping screen and forced air.
  • Agronomic diversity of naked barley (Hordeum vulgare L.): a potential resource for breeding new food barley for Europe
    Grain was air-dried and cleaned using a tabletop cleaner ( Clipper 400, Seedburo) with circular aper- tures of 6 mm on upper screen and 3 mm on lower screen.
  • Agricultural Grain Comminution: Sizing Critique and Nutritive Analysis
    The barley and shelled corn ground for these tests were cleaned with a Clipper seed cleaner to obtain grain uniform in size and free from chaff and foreign matter. .... The grains were ground through screens with Vs-in., y4-in., and 1//2-in. openings.
  • Seed Conditioning, Volume 2: Technology-Parts A & B
    Figure 23.20 Flow diagram of the Clipper Super 29-D air- screen cleaner , one of the several brands of earlier “main cleaners” used for seed. .... Grain Discharge .
  • Corn Losses and Kernel Damage in Field Shelling of Corn
    …covered plywood, in a single layer, to dry under ambient conditions until a grain moisture con-tent .... The initial separation was made with a small hand-operated (converted to electric drive) Clipper seed cleaner with the fan dis-connected. .... Two screens , having 12/64 and 16/64-in openings, were used to get the desired separation.
  • USA - Federal - Import Declaration Notice of Proposed Rulemaking
    angledozers, graders, levelers, scrapers, mechanical shovels, excavators, shovel loaders, tamping machines and road rollers:.8430Other moving, grading … and pocket-size data recording, reproducing and displaying machines with calculating functions; accounting machines , postage-franking machines … in solid (including powder or paste) form; machinery for agglomerating, shaping or molding solid mineral fuels.8475Machines for assembling electric or electronic lamps, tubes or flashbulbs, in glass envelopes ; machines for manufacturing or … or beverage machines), including money - changing machines; parts thereof…
  • Energy from biomass
    …phase, 652 thiobacillus, 1108 Thoracic floating dust, 94, 97 Thylakoid membrane, 108 depth limiters , 422 depth filters … dry preparation, of electroseparators Dry to 1641 dry basis 1111, 614 Dry gas cleaning , 1118 Dry fluid … drum reactor, 1245 drum reisser, 418, 431, 440 drum cutting machine, 1518 drum screen , 448, 480 drum … phase, 1483 superheaters, 984, 985, 1044, 1045 overheating, 1003 overheating protection, 905 over- grains 559 Überlänge, 449…
  • 6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
    …scoria scorns scoter scotch scours scouts scowls scrams scraps scrape scrawl scream screed screen screws screwy scribe .... cleaned cleaner cleanly cleanse cleanup cleared clearer clearly cleaved cleaver cleaves clement clerics clerked cliches clicked clicker clients climate climbed climber clinics clinked clinker clipped clipper cliquey cliques cloacae cloaked clobber cloches clocked clogged cloning clopped closing closest closely closets closure clothed … gourmet goutier governs gowning grabbed grabber gracing grackle grading graders gradate gradual grafted grained grammar grampus granary…
  • Construction of sicherheitsgerechter products
    …informations 42 BG testing ZERT characters 44 BGR rules 42 BGV rules 40 screen representation 403 approval … 40, 46, 59, 76, 78, 115, 130, 321 damage to health 115 cereal grains 90 gear motor … Hintertreten of the protection device 380 indicative safety engineering 173, 225 high pressure cleaning 335 hochdynamischer individual … 499 body outline stencil 492, 496 body violation 12, 241 corrosion 242 force limiters 242 force flow…
  • Practice book video tape drying
    …contact drying, 97 contraction number, 69 convection, 1, 5 convection drying, bases, 21 grain size spectrum, 2 .... Nachtrocknung, See 2, 35, 109, 282 Nachverdunstung, 377, 445 Near infrared NIR wet cleaning , 331, 332 sodium … 531 self-inertization, selectivity, 115 her wood-number, 63 safety, 511 safety-temperature limiters , 291 seven-video … 346 experimental-three-video tape dryers, 349 distributing grids, 154, 220, 469 vibrating screen channel, 372, 376…


Product Announcements
Dexmet® Corporation, a part of PPG’s engineered materials division
Lee Co. (The)
Lee Co. (The)
Dexmet® Corporation, a part of PPG’s engineered materials division