Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Polyethylene Closed Cell Foam - Adhesive Backed
-
Supplier: Accuris
Description: POLY-ETHER-URETHANE CLOSED CELL FOAM
-
Supplier: Accuris
Description: POLY - ETHER - URETHANE CLOSED CELL FOAM
-
-
Supplier: Budnick Converting, Inc.
Description: V2510.031 is a 31 mil PVC, closed cell foam designed for the most demanding sealing or cushioning against air, moisture, light and dust penetration.
- Thickness: 0.031 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Accuris
Description: Closed-Cell, Foam-In-Place, Thermoplastic Sealer
-
Description: Applications Electrodes: ECG, EKG, TENS Medical device assembly Medical device attachment Features Polyethylene Foam Carrier Non-Sensitizing Acrylic Adhesive 60lb Release Liner
- Thickness: 0.0685 inches
- Peel Strength / Adhesion: 10 lbs/in
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: CertainTeed Corporation
Description: CertaSpray foam is appropriate for whole house applications or in combination with fiber glass, and is supported by the CertainTeed Building Science Professionals. These professionals are experts at recommending the best performing thermal envelopes. Best of all, you get it all from an
- Applications: Architectural / Construction
- Type: Closed Cellular
- Form / Shape: Foam Spray
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Budnick Converting, Inc.
Description: IM1900 consists of a 1/32 inch white, closed cell polyethylene foam coated on both sides with an aggressive, general purpose rubber based adhesive.
- Thickness: 0.034 inches
- Peel Strength / Adhesion: 9 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: V2830 is a .03" thick, closed cell polyurethane that is double coated with an acrylic adhesive. This is primarily used for dissipation of vibrations and distribution of stresses.
- Thickness: 0.03 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: V782 is a 1/16" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal® V780 series.
- Thickness: 0.0625 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Zotefoams, Inc.
Description: Closed cell cross-linked polyethylene foam. A wide range of polymer combinations is available to give increased stiffness, improved temperature resistance and improved mouldability. Plastazote® foams are engineered to offer superior performance and lighter weight. The
- Bulk Density: 7.1783 lbs/ft³
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, EMI / RFI Shielding, Marine, Medical, Packaging / Casing
- Type: Closed Cellular, Rigid
- Features & Approvals: Electrically Conductive, Flame Retardant
-
Supplier: Zotefoams, Inc.
Description: Closed cell cross-linked ethylene copolymer foam. Evazote® foams are tougher and more resilient than Plastazote foams. Evazote® foams are available in: a range of densities from 30kg/m3 a variety of attractive colours various conductive grades Evazote®
- Bulk Density: 4.9936 lbs/ft³
- Applications: Architectural / Construction, Core Material, EMI / RFI Shielding, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Electrically Conductive
- Type: Closed Cellular, Rigid
-
Supplier: FSI
Description: ECOSPRAY® spray polyurethane foam provides the highest insulating performance in the industry. Spray polyurethane foam is an important ingredient to the building envelope. Not only is it a great insulator, it also assists with moisture and air flow control, and enhances structural
- Form / Shape: Foam Spray
- Features & Approvals: Thermal Insulation
-
Supplier: Zotefoams, Inc.
Description: Super soft, closed cell, cross-linked ethylene copolymer foam. The softest foam in the AZOTE® range, recommended for “soft-touch” applications where covering is not required Supazote® foams are available in black or white. Supazote® foams are used in a
- Type: Closed Cellular
- Applications: Core Material, EMI / RFI Shielding, Packaging / Casing
- Features & Approvals: Electrically Conductive
- Features: Ethylene Copolymer, Fabricated Shapes, Other
-
Foams and Foam Materials - Closed-cell Polyurethane Dielectric Foam Material -- LAST-A-FOAM® RF-2204Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® RF-2200 is an advanced dielectric material for use in radomes, antennas and other radio frequency (RF) communication systems. This series of Machin able, closed cell polyurethane foams provide an RF-transparent, low-loss protective layer for applications
- Bulk Density: 4 lbs/ft³
- Tensile Strength: 78 psi
- Thermal Conductivity: 0.23000000000000004 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Supplier: JBC Technologies, Inc.
Description: Chemical, flame, UV, and water resistant, closed cell foams have strong shock absorption properties and are ideal for applications that require a strong, leak-resistant moisture barrier. Compositions include Neoprene (CR), EPDM, SBR, Vinyl Nitrile, PVC, and XLPE. Not only will
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
- Applications: Industrial OEM, Sealing / Gasketing, Shock / Vibration Dampening
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers rigid, structural, closed cell foam (see 6.1 ).
-
Supplier: ASTM International
Description: Standard Specification for Flexible Cellular MaterialsÐVinyl Chloride Polymers and Copolymers (Closed-Cell Foam)
-
Supplier: ASTM International
Description: closed-cell foam insulation includes all cellular plastic insulations manufactured with the intent to retain a blowing agent other than air. 1.3 This test method is limited to unfaced or permeably faced, homogeneous materials. This method is applied to a wide range of rigid
-
Supplier: Zotefoams, Inc.
Description: ZOTEK® F Aviation Interiors Grades OSU Flexible OSU Semi-rigid OSU Rigid ZOTEK® F General Aviation Grades F30 BMS 8-371D; AIMS04-14-009 F38 HT BMS 8-371D; AIMS04-14-009 F74 HT ZOTEK® F Aerospace Grades F30 (NASA) F40 HT (NASA) F75 HT (NASA)
- Applications: Aerospace, Core Material, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Electrical Insulation / Dielectric, Flame Retardant, Thermal Insulation
- Type: Closed Cellular
- Features: Fabricated Shapes
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 18 in width x 36 in length. The Impacto X-Standing anti-fatigue mat is made of
- Width: 18 inch
- Length: 36 inch
- Mat Type: Anti-Fatigue
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in width x 28 in length. The Impacto X-Standing anti-fatigue mat is made of
- Width: 16 inch
- Length: 28 inch
- Mat Type: Anti-Fatigue
-
Supplier: SAE International
Description: This specification covers a closed-cell, modified vinyl plastic foam in the form of sheet and strip up to 1-1/2 in. (38 mm) in nominal thickness.
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 ft width x 12 ft length. The Notrax Cushion Trax anti-fatigue mat is made of
- Width: 36 inch
- Length: 144 inch
- Thickness: 0.5625 inch
- Mat Type: Anti-Fatigue
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x 5 ft length. The Notrax Cushion Trax anti-fatigue mat is made of
- Width: 36 inch
- Length: 60 inch
- Thickness: 0.5625 inch
- Mat Type: Anti-Fatigue
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond® Z500 and E500 automotive bonding tapes are engineered with a durable, closed cell polyurethane foam and a high-performance acrylic adhesive system to meet the most demanding exterior applications. These high-performance adhesive systems are designed especially for
- Type: Flexible
- Material / Composition: Plastic / Polymer
-
Supplier: EMKA Incorporated
Description: Cell sponge rubber, black, backing eliminates stretching, self-adhesive, coil length: For depths 3 – 7 = the coil length is 10 m For depths 8 – 10 = the coil length is 5 m For depths 11 = the coil length is 1 m
- Width: 0.393701 to 3.149608 inch
- Operating Temperature: -40 to 250 F
- Features: Adhesive Backed, EMI / RFI Shielding, Other
- Material: Foam, Neoprene
-
Supplier: Total Plastics, Inc.
Description: Black, Grey and White (depending on the series and configuration) Norseal® is a closed-cell, compressible PVC foam with a pressure-sensitive adhesive. Norseal® tapes protect against water, dirt and air infiltration even under the most demanding applications. Norseal® resists
- Width: 0.25 to 1 inch
- Thickness: 0.0625 to 0.75 inch
- Features: Adhesive Backed
- Material: Polyvinyl Chloride (PVC)
-
Supplier: Epoxies Etc...
Description: 20-2028 is a light weight, two component, closed cell, liquid urethane foaming resin system designed for potting and encapsulating.
- Bulk Density: 11 lbs/ft³
- Tensile Strength: 60 psi
- Thermal Conductivity: 0.30000000000000004 BTU-in/hr-ft²-F
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
Find Suppliers by Category Top
Featured Products Top
-
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
properties you’re looking for: open versus closed cell, density and strength, impact- and thermal-insulation, self-skinning, buoyancy, etc. Depending on the mix of parameters, certain processing methods may be more suitable than others. In general, rigid foams can be processed with both machining and (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
MARINE GRADE FOAM MARINE CLOSED CELL FOAM SHEETS DOWNLOAD MARINE BROCHURE LAST-A-FOAM® TR Marine foams are (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
75 years, we have focused on meeting the exacting requirements of engineers and design teams in diverse industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary versatility, with absolute consistency from (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
-blowing silicone foam which creates a closed-cell structure. It is formulated as a liquid system with a 1:1 mix ratio by volume and low viscosity, enabling easy dispensing either by cartridge or automated mixing machine. This silicone foam’s fast gel time will help increase (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
-TO-PRINT COMPOSITE PARTS For over 75 years, we have focused on meeting the exacting requirements of engineers and design teams in diverse industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
craftsmanship. All LAST-A-FOAM® polyurethane foam is formulated so it remains dimensionally stable and will not warp or bow. Due to its closed cell structure, our foams have high resistance to water absorption, and will not swell or crack when exposed to moisture. It has (read more)
Browse Datasheets for General Plastics Manufacturing Co. -
closed-cell structure. It is designed to reduce weight - as well as mitigate thermal runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery modules. SilSo Lite 21025 features a fast gel time for increased production (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
. With 60 years’ experience in the composites industry, General Plastics understands the exacting standards of OEMs and the importance of rigorous quality assurance. When you select our rigid closed-cell foam products to serve as composite core material, know that they will conform to (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
requirements of engineers and design teams in diverse industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary versatility, with absolute consistency from order to order, guaranteed. Whether you need (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Materials for Die-Cutting: An Intro to Open Cell & Closed Cell Foams
You've decided on foam for your next precision die-cut gaskets or seals, but is it the right foam? Is it an open-cell or a closed-cell foam? Does it matter? Let's learn more about these two types of one of the most commonly converted materials.
-
Velocity Factor in Cables
entirely caused by the dielectric material-in coaxial cables, the insulation between the shield and the center conductor. For a closed-cell foam dielectric, for example, the VOP may approach 90%, meaning that a signal will travel at 90% of the speed of light. For solid Teflon (R), the VOP is typically
-
Dielectric Materials for Use in Radomes
fluctuation, and many other potentially destructive forces. COMPANY AND PRODUCTS: General Plastics Manufacturing Company has been manufacturing flexible and rigid polyurethane materials, aircraft assemblies, molded parts and other specialty foam products for over 70 years. Our LAST-A-FOAM (R) closed
More Information Top
-
Porous Metals and Metallic Foams (MetFoam 2007)
Closed cell foams have a better mechanical performance than open cell foams, because their mesostructure, notably the presence of cell walls, is more efficient from a load-bearing standpoint, in turn producing foams of higher strength at given relative density.
-
Metal Foams: Fundamentals and Applications
The elastic deformation of the domains was simulated using scal- ing laws for closed cell foams using Equation (1) (Ashby et al., 2000).
-
Handbook of Cellular Metals
The distribution of mass between nodes and Plateau borders in open-cell struc- tures, and additionally in cell walls of closed cell foams can be estimated from me- tallographic sections or determined by computed X-ray microtomography [5,14].
-
Characterization of close-celled cellular aluminum alloys
The closed cell foam is found to be isotropic, whereas the semi-open cell foam shows strong anisotropy.
-
Federal Register > Monday, April 12, 2010 > [75 FR 18652] Mandatory Reporting of Greenhouse Gases: Additional Sources of Fluorinated GHGs
EPA is also proposing to require such reporting from manufacture or refurbishment of electrical equipment and import and export of pre-charged equipment and closed cell foams .
-
Metal Matrix Syntactic Foams: Processing Microstructure, Properties & Applications HC
Significant progress has been made in the science and technology of open and closed cell foams .
-
On the polymeric foams: modeling and properties
Vander Burg Model [56] Zhu's V. Tessellati on Model [57] Closed Cell Foam .
-
Sandwich Structures 7: Advancing with Sandwich Structures and Materials
Fatigue of closed cell foams .
-
Effects of cell structure and density on the properties of high performance polyimide foams
Foams with more open cell content resulted in greater tensile and compressive strengths than the closed cell foams .
-
Measure Guideline: Hybrid Foundation Insulation Retrofits
Additional material properties are shown in Table 1 below for a specific manufacturer’s foam (CertainTeed CertaSpray® Closed Cell Foam ); however, most 2 PCF foams have similar material properties, so the values below can be considered a representative example.
Indicates content that may require registration and/or purchase.