-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal F-20 is a medium density closed-cell silicone foam rubber product designed to deliver environmentally stable, flame-retardant performance for gasketing, insulation and dampening applications. Norseal F-20 offers excellent compression set resistance and is often
- Thickness: 0.03149608 to 0.50000027 inch
- Operating Temperature: -59.8 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal R10450 reinforced silicone sponge rubber is a general-purpose closed-cell sponge and can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, electrical
- Thickness: 0.062598459 to 0.187401676 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: JBC Technologies, Inc.
Description: Chemical, flame, UV, and water resistant, closed cell foams have strong shock absorption properties and are ideal for applications that require a strong, leak-resistant moisture barrier. Compositions include Neoprene (CR), EPDM, SBR, Vinyl Nitrile, PVC, and XLPE. Not only will
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
- Applications: Industrial OEM, Sealing / Gasketing, Shock / Vibration Dampening
-
-
Supplier: EMKA Incorporated
Description: Cell sponge rubber, black, backing eliminates stretching, self-adhesive, coil length: For depths 3 – 7 = the coil length is 10 m For depths 8 – 10 = the coil length is 5 m For depths 11 = the coil length is 1 m
- Width: 0.393701 to 3.149608 inch
- Operating Temperature: -40 to 250 F
- Features: Adhesive Backed, EMI / RFI Shielding, Other
- Material: Foam, Neoprene
-
Supplier: JBC Technologies, Inc.
Description: Closed cell ECH gaskets provide strong resistance to weather, ozone, sunlight, and oxidation. They are also chemical resistant. As a result, they are used in many automotive and industrial applications that demonstrate a need for resistance to alcohols, oils, and other solvents.
- Operating Temperature: -65 to 350 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Foam
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility
- Viscosity: 25,000 to 50,000 cP
- Elongation: 100 %
- Industry: OEM / Industrial
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy custom-fabricates foam rubber parts for a variety of applications. We source foam rubber materials that meet all of your requirements, and then use our water jet cutting machine to cut foam insulation up to 4" thick. Examples of foam parts we've
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Tooling / Modeling
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam, Syntactic
- Capabilities: Contour Cutting, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Laminating, Molding, Slitting, Thermal Forming, Water / Abrasive Jet Machining
-
Supplier: Boyd
Description: specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: Clark Foam Products Corp.
Description: Quality Neoprene & EPDM Foam Products Neoprene and EDPM are closed cell foams that are soft, flexible and durable form-fitting sponge rubber that provides good thermal and moisture insulation. It is resistant to the Ozone, sunlight, oxidation, many chemicals and
- Applications: Architectural / Construction, Consumer / Furniture, Marine, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof, Weather / UV Resistant
- Type: Closed Cellular, Flexible
- Material / Composition: Elastomer / Rubber, Latex Foam, Plastic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: Cactus® R2208 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides with a permanent bonding rubber pressure- sensitive adhesive protected by an easy release treated 60# glassine paper liner (white). Adhesion allows
- Features: Double-Sided Adhesive
- Backing: Foam
-
Supplier: JBC Technologies, Inc.
Description: extensive experience sourcing, slitting, laminating, and die cutting high temperature foams such as Silicone, Fluorosilicone, Fluorocarbon, and ECH (Epichlorohydrin CLOSED CELL FOAMS Chemical, flame, UV, and water resistant, closed cell foams have
- Capabilities: Contour Cutting, Laminating
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility
- Tensile Strength (Break): 50.76289377501895 psi
- Elongation: 100 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Gardico, Inc.
Description: Foam strips, available with Pressure Sensitive Adhesive (PSA), for enclosure doors. closed-cell neoprene (CCNS) Open-cell, microcell, urethane (Poron) Open-cell silicone Gum rubber and 40D neoprene, available with 1 or 2 beveled edges & nbsp for hatch covers
-
Supplier: Argent International, Inc.
Description: pressure sensitive adhesive, transfer tape, single-coated tape, double-coated tape, removable / repositionable adhesives, release liners, paper, film, fabrics, non-woven, copper foil, aluminum foil, open cell foam, closed cell foam, urethane foams, Bisco
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, PVC, Plastics, Rubber
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: Boyd
Description: cell foam for waterproof applications or selecting an open cell foam for filtration. Product configurations are custom designed to function in your specific application. Boyd's common environmental sealing solutions are display gaskets and LCD window ring tapes,
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Machining
- Materials: EPDM, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, TPE / TPR
- Features: Midwest US Only, North America, Southwest US Only, United States Only
-
Supplier: Manufacturers Supplies Co.
Description: The ATOM High Daylight Dieless Knife Cutting Table, Flashcut FLEX “HD” Series, is the ideal dieless cutting solution for cutting soft & semi-rigid materials up to 130mm in thickness. The Flashcut FLEX HD Knife Cutters are designed to cut materials such as open and closed cell
-
Supplier: Allied Electronics, Inc.
Description: Perimeter Self-Adhesive Gaskets • Designed to Meet IP-65 Ratings. Includes: • Two Diecast Aluminum End Panels - Painted in a Durable, Black Satin Powder Paint • Extruded, Aluminum Body in Clear Anodized Finish • Two Closed Cell Polyethylene Foam - End Plate Gaskets
-
Supplier: Allied Electronics, Inc.
Description: Perimeter Self-Adhesive Gaskets • Designed to Meet IP-65 Ratings. Includes: • Two Diecast Aluminum End Panels - Painted in a Durable, Black Satin Powder Paint • Extruded, Aluminum Body in Clear Anodized Finish • Two Closed Cell Polyethylene Foam - End Plate Gaskets
-
Supplier: Allied Electronics, Inc.
Description: Self-Adhesive Gaskets • Designed to Meet IP-65 Ratings Includes: • Two Diecast Aluminum End Panels – Painted in a Durable, Black Stain Powder Paint • Extruded, Aluminum Body in Black Powder Paint Finish • Two Closed Cell Polyethylene Foam – End Plate Gaskets &
-
Supplier: Allied Electronics, Inc.
Description: Perimeter Self-Adhesive Gaskets • Designed to Meet IP-65 Ratings. Includes: • Two Diecast Aluminum End Panels - Painted in a Durable, Black Satin Powder Paint • Extruded, Aluminum Body in Clear Anodized Finish • Two Closed Cell Polyethylene Foam - End Plate Gaskets
-
Supplier: Manufacturers Supplies Co.
Description: as the machine of choice for manufacturers & converters of self-adhesive tapes, single & double sided tapes, die cut tapes, glue dots, foams & laminated foams (open & closed cell), rubber & silicone rubber, converters in the transportation industry
- Capacity / Operating Force: 35 tons
- Equipment Type: Clicker Press
-
Supplier: Hammond Manufacturing Company Inc.
Description: without flange or with flange (for shelf or wall mounting). Includes: Two diecast aluminum end panels - painted in a durable, black satin powder paint. Extruded, aluminum body (choice of either clear anodized or black powder paint finish). Two closed cell polyethylene foam - end
- Material: Aluminum
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Silicone O ring BS007
- Thickness: 0.070078778 inch
- Features: Other
- Material: Silicone Rubber
-
Supplier: Fujipoly® America Corp.
Description: Applications: Enclosure seals O-rings, bonded O-rings Tubing Complex shapes used in: - automotive - architectural - electrical - aerospace - marine - hydraulics - appliances - medical - manufacturing High performance, high quality silicone rubber. Available in standard and custom material
- Gasket Type: Custom Gasket, Gasket Strip, Trim Seal
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 1"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Mid-Mountain Materials, Inc.
Description: ARMATEX® Silicone Coated Rope Seals are excellent for use in applications that require a dense product with that does not easily compress. The silicone coating adds extra protection for use in extreme environments.
- Gasket Type: Custom Gasket, Gasket Strip, Trim Seal
- Material: Silicone Rubber
-
Supplier: Pexco
Description: Custom Extruded Elastomers for Tailored Performance Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility.
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 3"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Features: Color Options
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient
- Operating Temperature: -60 to 300 F
- Gasket Type: Formed-in-Place (FIP)
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 1 - 1/2"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NorSeal® r10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability,
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
Find Suppliers by Category Top
More Information Top
-
Biological influences of power frequency electric fields—A tutorial review from a physical and experimental viewpoint
The door was sealed against a thin closed cell foam rubber gasket , and was pressuresealedwith .
-
Decomposition of old organic matter as a result of deeper active layers in a snow depth manipulation experiment
In mid-July and mid-August, four collars with a representative mix of vegetation were capped using opaque lids fitted with a rubber closed cell foam gasket in each treatment, resulting in chamber height of 10–15 cm.
-
CONDITION EVALUATION OF CONCRETE BRIDGES RELATIVE TO REINFORCEMENT CORROSION. VOLUME 7: METHOD FOR FIELD MEASUREMENT OF CONCRETE PERMEABILITY
On the face of the plate is a groove into which a closed - cell foam rubber gasket can be inserted.
-
A safety assessment for proposed pump mixing operations to mitigate episodic gas releases in tank 241-SY-101: Hanford Site,Richland, Washington
The MPR jacks then are used to lower the MPR into position, compressing the closed - cell rubber foam gasket 0.3 to 0.64 cm (0.125 to 0.25 in.).
-
Individual differences in initial sensitivity and acute tolerance predict patterns of chronic drug tolerance to nitrous-oxide-induced hypothermia in rats
Each exposure chamber (Columbus Instruments, Colum- bus, OH) was made of clear Lexan and had a removable lid secured with four latches and sealed with a closed - cell sil- icone foam rubber gasket .
-
Tests for Human Perception of 60 Hz Moderate Strength Magnetic Fields
The door seals against a thin, closed - cell foam - rubber gasket , and is pressure sealed with over a metric ton of force by pumping a mild vacuum inside the chamber of means of a remote acoustically silenced hose-connected large vacuum-cleaner …
Indicates content that may require registration and/or purchase.