-
Supplier: HeBei Matson Metal Tech Co., Ltd.
Description: Our CNC machining operation is set up with over 60 CNC machines including machines made by Mitsubishi, DMG, OKK, O-M, Doosan and Haas. We can measure everything we presently machine on our Zeiss Contura CMM. We are willing to invest in any equipment necessary to manufacture your product if
-
Supplier: Boyd
Description: finishes: natural, electroplated (tin, zinc, nickel, gold), electroless plating, powder coating, wet coat painting, polishing), Heat treating including annealed heat treatment, quenching, hydrogen embrittlement Rubber or plastic over-molded metal Materials Various industry or
- Secondary Operations: CNC Machining, Drilling / Tapping, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Features: East Asia / Pacific Only, Europe Only, North America, Oceania Only, Other
- Materials: Ferrous Metals, Nonferrous Metals
- Stamping Capabilities: Progressive Dies
-
Supplier: Vista Industrial Products, Inc.
Description: quality assurance department with a CMM. Files are processed using the latest in CAD software. With an existing customer base that includes aerospace, medical and close tolerance electronics we are able to meet the most demanding expectations in today's manufacturing environment.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 3-axis Machining, 4-axis Machining, Drilling, Jig Boring, Milling, Turning
- Materials: Aluminum, Ceramics, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Painting / Powder Coating, Welding
-
-
Description: , Drilling, Powder Coating , Custom Gasket molding , Grinding, Gun Drilling , Sand or Bead blasting , Polishing, Plating or Non-stick Coating...From material selection and design through final production and inspection, choosing Kwalyti for all of your custom parts needs ensures
- Diameter: 3" - 6"
- CNC Machining: 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Precision Automation Co., Inc.
Description: Turning Centers CNC Horizontal Boring Mills Vertical & Horizontal Milling Machines Bullard Vertical Turret Lathe Surface & Cylindrical Grinders Automatic Cut-Off & Cold Saws Deep-hole Drill, Hone & Keyseating Certified Inspection & CMM Machine MIG, TIG & Heliarc Welders Spotwelders
- Materials: Aluminum, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production
- Features: CNC Machining, North America, Northeast US Only, Other, Surface Grinding, United States Only
- CNC Machining: Deep Hole Drilling, Drilling, Milling, Turning
-
Supplier: Prototype Casting Inc.
Description: the requirements of prototyping. Machine features include multi-fixture capability, tool height probes, and Computerized Measuring Machine (CMM) surface sensing probes. Three of the machines can handle parts as large as 40X22X20. This large capacity allows us to set-up several castings at one
- Materials: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
- Services: CAD / CAM Support, Design Assistance, Low Volume Production, Prototype Services
- Machining Capabilities: CNC Machining, Drilling, Milling
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc, and
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc, and
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy,
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Cir-Q-Tek
Description: capabilities State of the art precision inspection equipment including CMM Optical spectrometer Salt-spray and raindrop testing device Precision class machining processes Surface treatments Cir-Q-Tek can also meet your needs for die castings and sand castings in a cost-effective manner. Die
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
Find Suppliers by Category Top
Featured Products Top
-
assembly with steel, plastic, or rubber components. Surface Finishing: Anodizing, painting, powder coating, e-coating, polishing, tin/nickel plating, vibration (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
treatment: powder coating, painting, Parts used in : 1? Automotive field In automobile manufacturing, die-casting parts are widely used in the manufacturing of components such as (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd
More Information Top
-
ZCP2000ITSC0865
MoSi2-SiC after manufacturing step Heat treatment Milling in hard-metal mortar (HM) Milling in ceramic mortar mill (CMM) Sifting as spraying powder (HM) Sifting as spraying powder ( CMM ) MoSi2-SiC- coating .
-
http://www05.abb.com/global/scot/scot241.nsf/veritydisplay/6a1158833c7e4c0bc1257538002858af/$File/abb_metal_208.pdf
The irb 1400 was chosen for machine tending and to pick and place compressor blades to and from cmm for dimension inspection while the irb 2400 is used for plasma coating and spraying of metal powder onto the engine components of build …
-
Micro-Manufacturing: Design and Manufacturing of Micro-Products
… 241 minimum chip thickness, 237 – 239 size effect, 237 tool geometry and coatings , 241 – 245 … … 356 – 357 overview, 347 – 348 sintering, 361 – 366 variotherm mold, 357 – 358 Metal organic chemical vapor deposition (MOCVD), semiconductor microfabrication, 30 – 33 Metal powders , layered manufacturing, 133 – … … coordinate measuring machines (μ- CMM ), micro-scale metrology, 83 …
-
Standards for testing freeform measurement capability of optical and tactile coordinate measuring machines
Due to the specular reflective (shiny) nature of the surface of the artefact, it was necessary for all optical-based instruments to make measurements after the artefact surface was coated with a thin layer of light diffusing powder . … thickness of the powder layer was measured using a Mitutoyo QV 606 PRO CMM with a video …
-
NPL freeform artefact for verification of non-contact measuring systems
Due to the specular reflective (shiny) nature of the surface of the artefact, it was necessary for all optical- based instruments to coat the artefact with a thin layer of light diffusing powder . … thickness of the powder layer was measured using a Mitutoyo QV 606 PRO CMM with a video …
-
Large-scale full-field metrology using projected fringes: some challenges and solutions
The steel spheres were spray coated with developer powder in order to reduce specular reflections. … between the centres of the two spheres was measured as 231.02 mm using a mechanical CMM .
-
Handbook of Optics: Volume II - Design, Fabrication, and Testing; Sources and Detectors; Radiometry and Photometry, Third Edition > LIGHTING AND APPLICATIONS
If the component under test reflects well, then the surface must be coated or a fine, white powder can be placed across the surfaces. … of points in a short time; however, laser scanning accuracy is currently limited in comparison to CMM .
-
Shopping In Accessories - Big Bruin
… ATA Roto-Molded Utility Case 55 x 17 x 15" Interior Gator GXR-5517-1503 ATA Roto-Molded Utility Case - 55in x 17in x 15in FeaturesRotationally molded Polyethylene utility caseBuilt-in pressure release valveStackable designRecessed wheelsBlack powder coated stainless steel hardwareMade in … • Hosa Technology CMM -103 Audio Cable (for iPod, Audio Device - 3 ft - 1 x Mini-phone …
-
Research on the Interface of Infiltration Brazed Tungsten Carbide Composite Cladding
Microstructure of interface and welding specimen's longitudinal section of alloy coating are investigated by CMM -88E metallographic microscope and FEI Quanta200 scanning electron microscope. The results show that when nickel base coating powders are used for infiltration brazed, the BNi-2 …
-
CR4 - Thread: Cpk When Tolerance is Tight
Previous in Forum: Powder Coating / Teflon Coating /Anodizing on Aluminium Casting You might be interested in: CMM , Gage and Inspection Equipment Services, Web Inspection Equipment .
Indicates content that may require registration and/or purchase.