-
Supplier: WEH Technologies Inc.
Description: range and gas type. The WEH® TN5 CNG receptacle works best with WEH® fueling nozzles. We recommend the fueling nozzles type TK26 CNG, TK22 CNG and TK24 CNG. Features: Compatible with fueling nozzles acc. to ISO 14469-2 Low-noise refueling Integrated high-flow check
- Maximum Pressure: 3,600 psi
- Orifice Size: 1,259.8432 to 1,377.9535 mil
- Features: Filter Nozzle
- Media: Fuel (Liquid)
-
Supplier: WEH Technologies Inc.
Description: Adaptor Nozzle TK22N CNG for CNG fast filling of buses/trucks at car fueling stations (NGV1) Adaptor nozzle for refueling buses and trucks having a NGV2 (non standardized denomination for ISO 14469-2) receptacle profile (e.g. TN5 CNG) at car fueling stations with a
- Maximum Pressure: 3,000 psi
- Orifice Size: 2,125.9853999999996 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: WEH Technologies Inc.
Description: TK10 CNG Fueling nozzle for fast filling of CNG cars The TK10 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK4 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves the sliding sleeve back
- Maximum Pressure: 3,600 psi
- Orifice Size: 1,496.0638 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
-
Supplier: WEH Technologies Inc.
Description: Service nozzle for discharging CNG tanks of cars (DN 6 mm) Cars running on natural gas have to be serviced and checked regularly, a process involving the discharge of their pressurized fuel tanks. The WEH® TK6 CNG service nozzle has been designed for this specific purpose. The service
- Maximum Pressure: 3,600 psi
- Orifice Size: 1,496.0638 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Description: TESCOM™ 44-4200 Series is a high pressure, dome loaded, pressure reducing regulator, with Cv = .80 or 2.0 available; rated up to 6000 PSIG [415 bar] inlet and 5000 PSIG [345 bar] outlet. Ideal for use in fire suppression equipment and CNG filling.
- Valve Size: 0.25 to 0.75 inch
- Flow (Cv): 2
- Pressure Rating: 6,000 psi
- Media Temperature: -65 to 165 F
Find Suppliers by Category Top
More Information Top
-
Sell Gas Filling valve
CNG Filling valve .
-
On-Road Development of John Deere 6081 Natural Gas Engine: Final Technical Report, July 1999 - January 2001
Replace CNG fill valve .
-
Sell CNG shutoff valve
• Italy OMB CNG Filling valve Certification:E13-110R-000097 For more information please send email to us.
-
cng valve - offers from cng valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : CNG filler port, CNG filling Valve , cng refill valvee, methane filler valve ] .
-
HCNG Evaluation Using a Sequential Gas Injection System for a Passenger Car
HCNG AND CNG FILLING SYSTEM: EMER NZSCNG filler valve is used for CNG filling in the vehicle.
-
CNG Fuel Systems Approvals.
CNG MASTER SHUT-OFF VALVES MOT Reference AF C05 001 AF C05 002 AF C05 003 AF C05 004 AF C05 005 Description Filling valves supplied as original equipment with CNG fuel systems approved by the Italian Ministry of Transport when used …
-
cng kits - offers from cng kits manufacturers, suppliers, exporters & wholesalers
Product Description Main components of multi-point system CNG conversion kits: 1 regulator 2 filling valve 3 steel ...
-
cng conversion kits - offers from cng conversion kits manufacturers, suppliers, exporters & wholesalers
Product Description Main components of multi-point system CNG conversion kits: 1 regulator 2 filling valve 3 steel ...
-
Encyclopedia of Lubricants and Lubrication
For LPG and CNG vehicles, specially designed elastomer components for filling valves , tank fittings, evaporators, pressure regulators, magnetic cut-off valves, and gas dosage systems, seals, elastomer composite parts, .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/22638/HAZLETT-MASTERSREPORT-2013.pdf?sequence=1
CNG enters the vehicle through the natural gas fill valve (A) and flows into high- pressure cylinders (B).
Indicates content that may require registration and/or purchase.