Products/Services for CO2 Glass Chillers

  • Chillers (industrial)-Image
    Chillers (industrial) - (545 companies)
    Industrial chillers provide a constant stream of coolant for manufacturing and laboratory processes. They do this by cooling process fluids or by dehumidifing air using refrigeration technology. Applications include the controlled cooling...
  • HVAC Chillers-Image
    HVAC Chillers - (207 companies)
    Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser...
  • Dissolved CO2 Instruments-Image
    Dissolved CO2 Instruments - (40 companies)
    Dissolved CO2 instruments are analytical devices that measure the amount of carbon dioxide (CO2) dissolved in a liquid sample such as water. They typically include a submerged probe that is covered by a thin organic membrane. Dissolved CO2...
  • Carbon Dioxide (CO2) Lasers-Image
    Carbon Dioxide (CO2) Lasers - (57 companies)
    Carbon dioxide (CO2) lasers use the energy-state transitions between vibrational and rotational states of CO2 molecules to emit at long IR, about 10 µm, wavelengths. These lasers can maintain continuous and very high levels of power...
  •  
    Glass Sheets and Plate Glass - (115 companies)
    Description. Glass sheets and plate glass consist of flat glass materials in the form of thin or wide slab planar structures. Glass sheets and plate glass come in a wide variety of shapes, sizes, thicknesses, and with a multitude of physical...
  •  
    Glass Blocks - (24 companies)
    Glass blocks or bricks are architectural products that allow light to pass through, while also providing a level of privacy or obscuration. Glass blocks are typically square in shape and can have a variety of surface treatments that affect...
  •  
    Glass Materials - (340 companies)
    Glass materials have a random, liquid-like (non-crystalline) molecular structure. They are excellent thermal insulators and electrical insulators, and have high dielectric strength. At ordinary temperatures, glass materials are relatively strong...
  •  
    Glass Tiles - (29 companies)
    Glass tile consists of a flat, thin shape usually with beveled edges for lining or covering a surface. Tile can be designed for corrosion resistance, transparency and/or surface decoration. Glass tiles are thin, flat shaped tiles used to line...
  •  
    Glass Ceramics - (31 companies)
    Glass ceramics are ceramics that can be fused and then molded, formed, ground, or machined using conventional glass fabrication techniques. After part fabrication, the glass ceramics' structure is transformed by precipitating a crystalline phase...
  •  
    Glass Tube and Rod - (63 companies)
    Image Credit: Technical Glass Products, Inc. - OH. Glass tube and rod are hollow or solid stock shapes of fused silicate materials. They are used in laboratory, sight glass, level gage, X-ray tube, optical, lamp, pharma, vacuum tube stem assembly...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Lake Shore Cryotronics, Inc.
Tempco Electric Heater Corporation
Tempco Electric Heater Corporation