Products/Services for Coal Unloading Cranes

  • Industrial Cranes-Image
    Industrial Cranes - (973 companies)
    Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track. Types of Industrial Cranes. Bench or cart-mounted cranes are designed for small workspaces and one-hand operation...
  • Bulk Material Loaders and Unloaders-Image
    Bulk Material Loaders and Unloaders - (357 companies)
    Bulk materials loaders and unloaders are used to fill and remove powders, granular substances and other bulk solids from bags, bins, boxes, carts, drums, hoppers, railcars, trucks, and silos. They often include solids feeders and break down clumps...
  • Augers-Image
    Augers - (84 companies)
    ...at the onset of the industrial revolution and after the invention of the internal combustion engine. Industrial-use, internal combustion engine-powered auger boring machines were first used in the coal mining industry in the early 1930s and commercial auger...
  •  
    Crane and Rigging Services - (115 companies)
    Crane and rigging services rent or lease industrial cranes for steel, truss, or bridge girder erection; moving modular home sets or rooftop HVAC units; and other heavy hauling activities. Industrial cranes are used to lift heavy materials or items...
  •  
    Crane and Hoist Repair Services - (66 companies)
    Crane and hoist repair service companies provide maintenance, repair, and restoration for cranes and hoists. Crane repair and hoist repair services provide maintenance, repair, and restoration for cranes and hoists. Catering engineering solutions...
  •  
    Hoppers - (417 companies)
    Hoppers are used for the temporary storage of materials. They are designed so that stored material can be dumped or fed to a process easily.
  •  
    Material Handling Automation - (1256 companies)
    ...goods and materials. Conveyors. Conveyors are horizontal, inclined, declined, or vertical machinery that transport bulk materials from one place to another at a controlled rate. Cranes / Hoists / Winches. Cranes are used for lifting and lowering loads...
  •  
    Scales and Balances - (947 companies)
    ...depend upon the predictive characteristics of compressed fluids. A load depresses a piston and the compressed fluid is fed into a Bourdon tube analog gauge or is registered by an electronic sensor. Fluid-based scales are common on cranes and other...
  •  
    Boats, Ships, and Off Shore Vessels - (118 companies)
    Boats, ships and offshore vessels are used to transport products, materials, and personnel on oceans, lakes, rivers, and canals.
  •  
    Industrial Containers - (1667 companies)
    ...to load cargo, and bulk material, such as coal or grain. Cargo can be loaded from the top or end of the container. Product Specifications. Important specifications when considering industrial containers are volume capacity, tare weight, diameter...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Columbus McKinnon Corporation
Columbus McKinnon Corporation
Columbus McKinnon Corporation
Columbus McKinnon Corporation