Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermon, Inc
Description: The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides the industry with one of the most efficient particulate and
- Filtration Grade (Micron Rating): 1 to 25 µm
- Type: Cartridge
- Filter Medium Material: Cellulose
- Filtration Product: Gasoline / Diesel
-
Supplier: Lydall Filtration/Separation, Inc.
Description: Lypore® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of
- Filtration Product: Coolants, Gas, Gasoline / Diesel, Hydraulic Fluid
- Filter Medium Material: Glass Fiber
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: Micro Filtration
-
Supplier: ISC Sales, Inc.
Description: and create problems. Dirty coolant is pulled from your sump surface into the coalescing tank. The oleophilic (oil-attracting) coalescing media gathers tiny oil droplets that are too tiny to rise to the surface on their own. The surface area of our media collects enough of them
- Technology: Coalescing
-
-
Supplier: Munters DH
Description: Munters DCM type Coalescer candles are designed to eliminate finest solids and liquid particles from wet gas flows. The candles have an integrated prefilter considerably increasing the cartridges lifetime. Munters DCM Coalescer candles are particularly effective at removing the finest
-
Supplier: Hilliard Corporation (The)
Description: Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or water-based fluids.
- Type: Cartridge
- Filtration Product: Coolants, Lubricants, Oil, Water
- Additional Features: Duplex
- Features: Filter Element / Cartridge
-
Supplier: ISC Sales, Inc.
Description: and create problems. Dirty coolant is pulled from your sump surface into the coalescing tank. The oleophilic (oil-attracting) coalescing media gathers tiny oil droplets that are too tiny to rise to the surface on their own. The surface area of our media collects enough of them
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: ISC Sales, Inc.
Description: and create problems. Dirty coolant is pulled from your sump surface into the coalescing tank. The oleophilic (oil-attracting) coalescing media gathers tiny oil droplets that are too tiny to rise to the surface on their own. The surface area of our media collects enough of them
- Technology: Coalescing
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 675 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which
- Filter Size Rating: 1 microns
- Maximum Air Volume: 1,800 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which
- Filter Size Rating: 0.3 microns
- Maximum Air Volume: 1,125 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which
- Maximum Air Volume: 1,125 SCFM
- Maximum Inlet Pressure: 250 psi
- Operating Temperature: 150 F
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: GE ENERGY Air Filtration
Description: The AltairNeptune range of filter elements consists of the cleanable HV1000 and HV1500 coalescer/filter bags, which offer superior coalescence performance and salt removal capabilities. Features & Benefits HV1000 The HV1000 is a high-efficiency bag filter consisting of
- Type: Bag
-
Supplier: GE ENERGY Air Filtration
Description: The AltairSystem3 range of filter elements consists of the OHB pre-filter and a range of OHF high efficiency filter options. The high efficiency elements are interchangeable and offer superior filtration and coalescence performance with pre-filters. Features & Benefits
- Type: Bag
-
Supplier: GE ENERGY Air Filtration
Description: The AltairLibrapulse range of pulse-jet filter elements is available in a variety of configurations and sizes, including single cylindrical, double cylindrical and double cylindrical/conical. The elements are also available in three media types, Nanomedia technology, fully synthetic,
- Range: Nano Filtration
-
Supplier: Sanborn Technologies
Description: continuously while the machine tool is in operation, thus eliminating downtime. Special packed media is used to filter free tramp oil from contaminated coolant. Coalescing oil is continually skimmed off into a separate waste container while clean coolant is recycled back to the process
- Removal Rate: 2 GPH
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Sullair Corporation
Description: filled with a media bed formulated to attract and hold the contaminants, while at the same time repelling the water molecules. Wastewater passes through the media bed and the bed traps the contaminants. The contaminant lubricants are actually bonded to the media bed, virtually
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Pentair Oil & Gas Separations
Description: coalescers, wire mesh coalescers and even “high efficiency” mesh pads and filter separators, achieving superior separations under demanding conditions. LIQUISEP technology makes use of proprietary LIQUIFORM™ media and our patented APEX® element design to intercept
- Technology: Coalescing
- Function: Oil Recovery
-
Description: The Parker Moduflex Lite Series offers a real step forward for connection sizes G1/2 and G3/4. Moduflex Lite series offers unique advantages: Ideal for aggressive media and environment Patented nano lubrication technology allows the oil mist to travel up to 40m along the air line Ultra light
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 50,853.168 SCFM
- Operating Temperature: 14 to 140 F
- Drain: Automatic
-
Supplier: FS-Curtis
Description: filter with a corrosion resistant inner and outer cores remove solid particles to 0.01 macron. The first stage features multiple layers of fiber media and a media screen to remove larger particles. After this prefiltering, the second stage utilizes multiple layers of bonded,
- Drying Capacity: 90 to 12,500 SCFM
- Dryer Technology: Refrigerated
Find Suppliers by Category Top
Featured Products Top
-
EMBF Series Multi-Bag Filter Housing is designed for applications requiring large flow rates and high dirt-holding capacity. Its innovative side-in, bottom-out design ensures complete draining of the filter media, making operation easy and efficient. Key (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
Regenerative Thermal Oxidizer Asphalt Roofing/Shingle
process exhaust. In this case, the Coalescing Fiberbed Filter Mist Collector was installed preceding the Regenerative (RTO) Thermal Oxidizer to prevent solid & sticky particulate from masking the RTOs ceramic media.
More Information Top
-
Water‐in‐oil coalescence in micro‐nanofiber composite filters
The factors that control the performance of coalescer filter media are fiber size and wettability.
-
Removal of Water Drops from Viscor 1487 Oil
OBJECTIVE Efficiency of coalescer filter media made from the glass fibers have a considerable influence of the surface property of the glass fibers.
-
Federal Register > Friday, January 16, 2009 > [74 FR 3364] Pollution Prevention Equipment
The commenter also said that a complete set (100 percent of installed working elements) of filters, coalescers , filter media , membranes, etc., should be required for separators to assure continued operation in the event of severe fouling.
-
States > Indiana > State > Regulations > Title 326 - Air Pollution Control Division > [326 IAC 2] 2 - Permit Review Rules
(28) New sources or modifications of existing sources that consist of only filter or coalescer media changeout.
-
States > Indiana > State > Proposed Regulations > 2010 Documents > February 24‚ 2010 > [2010 IN Proposed in-20100224-0016-0001496] 326 IAC 2 - Air Permit...
(28) New sources or modifications of existing sources that consist of only filter or coalescer media changeout.
-
States > Indiana > State > Proposed Regulations > 2011 Documents > December 14‚ 2011 > [2011 IN Proposed in-20111214-0130-0011753] 326 IAC 2, 4, 5 and 6 ...
(28) New sources or modifications of existing sources that consist of only filter or coalescer media changeout.
-
Photoinduced wetting kinetics of water on immersed nanoporous titania surfaces with application to oil-water separation
…Removal Capacity by Particle Size (Um) API gravity separator 150 Corrugated plate separator 40 Induced gas flotation without chemical 25 addition Induced gas flotation with chemical ad- 3-5 dition Hydrocyclone 10-15 Mesh coalescer 5 Media filter 5 Centrifuge 2 Membrane…
-
Gypsum scale formation on a heated copper plate under natural convection conditions and produced water remediation technologies review
Hydroclone 10- 15 Mesh coalescer 5 Media filter 5 Centrifuge 2 Membrane filter 0.01 .
-
A Filter Goalescer Device for 0il-Water Separation
SELECTION OF FILTER - COALESCER MEDIA .
-
States > Indiana > State > Proposed Regulations > 2010 Documents > September 1‚ 2010 > [2010 IN Proposed in-20100901-0037-0003433] 326 IAC 2 - Title V Gr...
(xxv) Filter or coalescer media changeout.
Indicates content that may require registration and/or purchase.