Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kaydon Filtration Corporation
Description: Superior Oil-Water Separation for Demanding Environments MPak® coalescing plates efficiently separate oil and solids from water in a wide range of demanding environments. Made from a special oleophilic material, these plates encourage oil droplets to merge and rise
- Technology: Coalescing
- Function: Oil Recovery
-
Supplier: Accuris
Description: OIL/WATER SEPARATORS AND COALESCING PLATE SEPARATORS
-
Supplier: Sullair Corporation
Description: SP model Oil/Water Separators are engineered molecular filtration solutions for condensate discharge problems. These units are designed for molecular filtration of condensate, including emulsified lubricant solutions. SP units have a 100% Performance Guarantee of less than 10
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
-
Supplier: ZCL Composites, Inc.
Description: OUR OIL-WATER SEPARATORS ARE EFFICIENT AND LONG-LASTING The ZCL | Xerxes underground oil-water separator (OWS) provides an efficient, long-lasting solution for removing free-floating oils and settlable sands from oil-water mixtures in a
- Capacity: 30,000 gallons
- Function: Oil Filtering / Removal
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Aboveground Oil/Water Separators When it comes to your needs for an Oil/Water Separator, every application can be different. That's why Containment Solutions considers your specific application to ensure that only the right system will be specified for your
- Total Flow: 100 GPM
- Capacity: 1,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Hydro Quip, Incorporated
Description: Our efficient, environmentally-smart below ground separators meet pretreatment SPCC and NPDES permits for local communities. Our separators address the following problems: Storm water runoff Spill containment Vehicle maintenance shops Washing operations (see our preferred
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Xerxes Corporation
Description: The Xerxes underground oil/water separators, which allow customers to select the appropriate flow rate and spill capacity for their specific needs, are a superior choice for many reasons: Made with a unique and effective vertical-tube coaleser that is removable for easy
- Total Flow: 798 GPM
- Capacity: 30,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Filtertech, Inc.
Description: hydrocarbons which prevent the safe discharge to surface waters. To effectively remove these contaminants, Filtertech manufactures its Model OWS Oil Water Separator. The OWS uses uniquely-designed tube packs which separate and remove tramp oils and other
-
Supplier: Containment Solutions, Inc. (CSI)
Description: model takes separators to a new performance level. The systems are designed for continuous flow which is a significant distinction when comparing oil/water separator products. Performance Features: Removes free floating oils and settleable solids for
- Total Flow: 1,192 GPM
- Capacity: 9,858 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Containment Solutions, Inc. (CSI)
Description: The model number (CSI-10) indicates an effluent quality of (10) parts per million. Performance Features: Removes free floating oils and settleable solids for oil/water mixtures to achieve an effluent quality not to exceed 10 ppm (mg/L) of free hydrocarbons. Removes free
- Total Flow: 100 GPM
- Capacity: 1,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Containment Solutions, Inc. (CSI)
Description: The model number (CSI-15) indicates an effluent quality of (15) parts per million. Performance Features: Removes free floating oils and settleable solids for oil/water mixtures to achieve an effluent quality not to exceed 15 ppm (mg/L) of free hydrocarbons. Removes free
- Total Flow: 100 GPM
- Capacity: 1,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Marmon Industrial Water LLC
Description: Graver’s Trisep® Oil Coalescer is an oil-water separation system designed to remove oil from oil-in-water emulsions and dispersions. It is ideal for treating producted water, gathering system condensates, oily wastes and other oil
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Accuris
Description: SEPARATOR SYSTEM, OIL-WATER, COALESCER-TYPE: 5 GPM CAPACITY
-
Supplier: Mercer International, Inc.
Description: coalescer to reduce costly maintenance. Cheap plastic corrugated coalescers and Vertical Tube Coalescers are not designed well enough to meet the challenge of wastewater with any significant solids loading. Mercer has been asked by large Oil and Gas companies to solve
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria
- Technology: Coalescing
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Mi-T-M Corporation
Description: Mi-T-M has designed mechanical oil/water separator systems to remove free oils before discharging to your sanitary sewer. The oil/water/solids separators will reduce the amount of suspended solids while removing hydrocarbons to meet stringent local
-
Supplier: Accuris
Description: SEPARATORS, OIL-WATER, COALESCER TYPE: FILTER ELEMENTS, FLUID PRESSURE, COALESCER, OILY WASTEWATER, EXPENDABLE: PREFILTER ELEMENTS, OILY WASTEWATER, EXPENDABLE
-
Supplier: Mercer International, Inc.
Description: Mercer International, Inc. offers a line of competitively-priced below ground oil/water separators for flows up to 75 gpm. Tanks are constructed of corrosion-proof polyethylene and can be buried up to 30" below grade. The coalescer used in this separator is a new
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria
- Technology: Coalescing
-
Supplier: Sanborn Technologies
Description: Sanborn SOS The Sanborn SOS tramp oil separator is designed for large volume applications and central sumps. Two models are available that can process contaminated coolants at flow rates up to 10 gpm. This versatile coalescer is available as a stationary system, a portable
- Removal Rate: 5 to 10 GPH
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Hilliard Corporation (The)
Description: The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available.
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other, Water Absorption
- Filtration Product: Hydraulic Fluid, Lubricants, Oil
-
Supplier: Sanborn Technologies
Description: The Freddy Tramp Oil Separator The Freddy Tramp Oil Separator removes tramp oil and impurities from coolants and fluids in a variety of applications. Typical applications include machine tool sumps, aqueous parts washers and process fluids from quench tanks. The
- Removal Rate: 2 GPH
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Kaydon Filtration Corporation
Description: Our advanced coalescer/separator technology integrates water separation and particulate capture to ensure fuel quality during both routine transfer and high usage events. Designed for integration into facility fuel transfer lines, Kaydon's coalescer/separator
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: Eaton
Description: through either a quick opening body closure or body flanges. Engineering Specification All gas/liquid separators shall be of fabricated carbon steel construction with two stage coalescer/separator design with flanged connections. Separators shall have ASME Code Steam.
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Kaydon Filtration Corporation
Description: The coalescer and separator elements in the TURBO-TOC® system work together to remove free and emulsified water from turbine oil without chemicals or heat. The coalescer aggregates dispersed water into large droplets, while the separator blocks
-
Supplier: Hilliard Corporation (The)
Description: tests have reduced coolants to under 150 ppm free oil. In water applications contaminated with oil, laboratory testing removed oil from the water to under 10 ppm. The coalescer will extend coolant life by removing oil and solids that promote bio
- Type: Cartridge
- Filtration Product: Coolants, Lubricants, Oil, Water
- Additional Features: Duplex
- Features: Filter Element / Cartridge
-
Supplier: Hilliard Corporation (The)
Description: 32 in viscosity, flowing at 4 GPM per cartridge. The coalescer will extend coolant life by removing oil and solids that promote bio growth. Tramp oil causes smoke when it contacts hot-machined parts. Processing with the coolant coalescer removes the tramp oil and
- Filtration Grade (Micron Rating): 1 µm
- Maximum Liquid Flow: 71 GPM
- Type: Cartridge
- Additional Features: Duplex
-
Description: Ingersoll Rand’s NL Module coalescing filters provide true oil-free compressed air with minimal pressure drop of 0.5 psid for long-term cost savings. Superior air quality is achieved by effectively removing damaging oil and water aerosols before they flow through air system
- Filter Size Rating: 0.1 microns
- Maximum Air Volume: 125 to 10,000 SCFM
- Maximum Inlet Pressure: 150 psi
- Operating Temperature: 34 to 125 F
-
Supplier: Surventis Surface Treatment LLC
Description: Oil Removal Systems such as Stainless Steel and Thermoplastic Disk, and belt and coalescing style are available from Chemetall for most industrial applications in cleaner and metalworking fluids tanks from 5 to 50,000 gallons.
- Technology: Coalescing
- Function: Oil Filtering / Removal
- Features: Other
-
Supplier: Pentair Oil & Gas Separations
Description: LIQUISEP® technology was developed to address the inherent deficiencies of conventional coalescers, making it possible to remove essentially all immiscible water dispersions from hydrocarbon process streams. The LIQUISEP technology overcomes the limitations of conventional
- Technology: Coalescing
- Function: Oil Recovery
-
Supplier: Serfilco, Ltd.
Description: Material: PP, Nylon, Glass Features • Nylon media for water from hydraulic oil • PP media for tramp oil from semi-aqueous cleaner • Glass media for chemical compatibility • Maximum temperature 160°F Specifications These high efficiency coalescing elements are designed to reduce
-
Supplier: Alfa Laval Inc.
Description: separation technology, PreBilge oily water separator effectively cleans bilge water feed before it enters the existing bilge water treatment system, whether a gravitational coalescer or another type of system. This ensures that cleaned bilge water discharged
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: ISC Sales, Inc.
Description: Removing tramp oil is key to coolant longevity. It's a food for bacteria and emulsifies into the coolant. These conditions lead to coolant breakdown, creating even more problems. The Snapdragon not only separates tramp oils, it can remove suspended particles and fight foul odors. Fluid
- Removal Rate: 3 GPH
- Technology: Coalescing, Gravity
-
Supplier: Alfa Laval Inc.
Description: separation technology, PreBilge oily water separator effectively cleans bilge water feed before it enters the existing bilge water treatment system, whether a gravitational coalescer or another type of system. This ensures that cleaned bilge water discharged
Find Suppliers by Category Top
Featured Products Top
-
Superior Oil-Water Separation for Real-World Applications MPak® coalescing plates efficiently separate oil and solids from water in a wide range of demanding environments. Their modular design adapts seamlessly to new installations or retrofits (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
systems or air stripping systems for removal of water from turbine oil, but Kaydon Coalescing Technology™ proves it is the best method for oil conditioning (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and (read more)
Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
4100-PRO Full Display Tank Profiler The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Display Oil Water Profiler Transform your oil-water separation process with our advanced continuous profiling technology! Our solution utilizes multiple capacitance probes strategically placed in the separator to deliver real-time data on oil-water interfaces and (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator. The 4100-PRO uses multiple sensing probes to measure the capacitance (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Oil-Water Separators — Polishing stage for improved water quality Marine & Environmental Spill (read more)
Browse Filter Media Datasheets for Harbory Filtration -
presence or absence of hydrocarbons in groundwater, wastewater, cooling water and oil/water separator effluents. Solvent Extraction To optimize the accuracy of the readings or to correlate the FluoroCheck II to a specific analytical method, solvent extracted samples can be (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
troublesome factor because contaminants are everywhere. Typical contaminants are: Air Water Cleanup / process chemicals Particulates Monitoring pumps with oil analysis is an accepted method for (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Comparing Oil/Water Separator Coalescers: The Multi-Pack TM Vs. The Rest of the Pack
the pages that follow describe some of the various coalescer designs on the market today. While each is manufactured to help oil droplets collide and coalesce to the top of a vessel, they all have an inherent problem with premature fouling. all coalescers are efficient when the process flow begins
More Information Top
-
TORR ™-The Next Generation of Hydrocarbon Extraction From Water
For a higher performance than conventional processes ( oil / water sepa- rators , coalescers , DGF, hydrocyclones, centrifuges), the TORR™ System is more compact (hydraulic rate of 20 m3/m2.h), fully automated, doesn’t require any chemical additives to breakdown the emulsions, and isn’t affected …
-
TORR - The Next Generation of Hydrocarbon Extraction from Water
For a higher performance than conventionnal processes ( Oil / Water separators , coalescers , DAF, .
-
Commercial-scale demonstration of the liquid phase methanol (LPMEOH{trademark}) process. Technical progress report No. 3, October 1, 1994--March 31, 1995
C-50 c-120 Methanol Rectifier Condensate Pot Catalyst Reduction Vessel Reduction CondensateAccumulator Utility Oil SurgeTank (V-01Skid) Guard Bed Oil - Water Separator / Coalescer Vent Scrubber .
-
Simulation of the separation of emulsified oil products from water in an apparatus with sinusoidal-profiled oleophilic plates
In recent years, data about new effective apparatuses for the separation of the drops of emulsified oil products from water — coalescer separators with sinusoidal oleo philic polymer plates—have appeared in scientific–tech nical and patent works [1–7].
-
Evaluating Chemical EOR Potential of St Joseph Oil Field, Offshore Malaysia
new processing platform to provide emulsion treatment, oil/water separation and water disposal facilities – heater , oil / water separator , electrostatic coalescers and produced water treatment and disposal system; • .
-
Performance Appraisals of Gas/Oil Separation Plants
These included the conversion of two-phase (gas/liquid) separators into three-phase (gas/ oil / water ) separators , installation of coalescer packs, demulsifier injection strategies, and use of online analyzers.
-
Performance Appraisals of Gas/Oil Separation Plants
These included the conversion of two-phase (gas-liquid) separators into three phase (gas- oil - water ) separators , installation of coalescer packs, demulsifier injection strategies and use of online analyzers.
Indicates content that may require registration and/or purchase.