Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Coating, Sprayable Masking
-
Supplier: All-Spec Industries
Description: Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free
- Width: 0.3125 inches
- Thickness: 0.0984251968503937 inches
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Features: Anti-static / ESD Control, Electrically Conductive, Removable, Single-Sided Adhesive
-
Supplier: All-Spec Industries
Description: Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when
- Width: 0.5 inches
- Thickness: 0.003 inches
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Backing: PET / Polyester, Plastic / Polymer
-
-
Supplier: Budnick Converting, Inc.
Description: 9249 is a 3.3 mil, polyester film engineered for low / no residue applications.
- Thickness: 0.0032999999999999995 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: M897 is a 3 mil total, polyester film with a highly cross-linked silicone adhesive that eliminates legging and transfer. It offers an economical method to hold, insulate and protect various materials.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Dymax SpeedMask 738 Thermal Spray Coating Mask contains no nonreactive solvents, provides great cavity and surface protection, and cures upon exposure to UV/visible light. SpeedMask 738 is a durable, fast curing, high adhesion product that can be used on nickel alloys or
- Features: Other
- Chemistry: Polyurethane
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Peelable Coating Mask (PCM) is a flexible, solvent-resistant latex designed for masking components, connectors, and other items during the conformal coating process. It ensures that sensitive items and areas requiring further processing are not coated. This
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly), Semiconductors / IC Packaging
- Features: Film / Sheet
-
Supplier: Accuris
Description: Fluorocarbon Coating for Electrodeposition Masking, Weld Splatter Coating
-
Supplier: Accuris
Description: COATING, STRIPPABLE MASKING (FOR SPRAY BOOTHS AND GLASS)
-
Supplier: Accuris
Description: Solder Mask, Conformal Coating, and Repair Polymer Certification
-
Supplier: Composition Materials Co., Inc.
Description: Simplify your Masking Process prior to surface preparation & finishing operations. Formulated to have no effect on alloys, CM Mask cures in seconds upon exposure to UV light; offering increased productivity, lower assembly costs and enhanced worker and environmental safety. When cured with UV
- Form: Liquid
- Type: Masking Compounds
- Industry: OEM / Industrial
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Newark, An Avnet Company
Description: SOLDER MASK, CONTAINER, 8 OZ; Coating Type:Solder Mask; Coating Applications:PCBs; Coating Colour:Orange; Product Range:Chemask Aqua Series; Dispensing Method:Squeeze Bottle; Volume:-; Weight:8oz RoHS Compliant: Yes
-
Supplier: Nylok Corporation
Description: Nycote® thread masking prevents weld spatter, electro-deposited paints, primers or coatings from adhering to the threads. Nylok’s patented Nycote® coating process provides an affordable and efficient way of protecting fastener threads from weld spatter and electro-deposited paints,
- Industry: Automotive, Electronics, Marine, OEM / Industrial, Process Equipment
- Features: Coating, Other, Protective
- Type: Masking Compounds, Stop Offs
- Substrate: Metal
-
Supplier: Technic, Inc.
Description: Low cost, ENIG compatible.
- Industry: Electronics
- Type: Masking Compounds
-
Supplier: Technic, Inc.
Description: Liquid photoimageable solder mask for rigid circuit panels Excellent cosmetic appearance, with a range of colors and surface finishes Wide process latitude enabling fine image reproduction with clean PTH/via development Resolution capability below 2 mils for ultra fine pitch solder dams
- Industry: Electronics
- Type: Masking Compounds
-
Supplier: Technic, Inc.
Description: UV curable Rigid/Flexible solder mask Suitable for use on single, double sided, PTH, multilayer PC boards and flexible circuit boards No bleed around exposed pads Superior resistance to all plated surface finishing processes UL File #E83246, rated 94V.0 with soldering limits of 20 seconds @
- Industry: Electronics
- Type: Masking Compounds
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Ellsworth Adhesives
Description: DYMAX SpeedMask 750-SC Masking Resin is a high temperature, see-cure maskant that is used to provide surface protection during grit blasting, thermal spray coating, plasma spray, and HVOF processes. It can be used on cobalt chrome, nickel and titanium alloy surfaces. Purple color will turn to
- Type: Masking Compounds
- Features: Other
- Coating Material: Polyurethane
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Ellsworth Adhesives
Description: DYMAX SpeedMask 750-SC Masking Resin is a high temperature, see-cure maskant that is used to provide surface protection during grit blasting, thermal spray coating, plasma spray, and HVOF processes. It can be used on cobalt chrome, nickel and titanium alloy surfaces. Purple color will turn to
- Type: Masking Compounds
- Features: Other
- Coating Material: Polyurethane
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Ellsworth Adhesives
Description: DYMAX SpeedMask 750-SC Masking Resin is a high temperature, see-cure maskant that is used to provide surface protection during grit blasting, thermal spray coating, plasma spray, and HVOF processes. It can be used on cobalt chrome, nickel and titanium alloy surfaces. Purple color will turn to
- Type: Masking Compounds
- Features: Other
- Coating Material: Polyurethane
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Dymax
Description: conformal coating applications in printed wiring board (PWB) assembly. The product is compatible with gold and copper connector pins and resists solvent-based conformal coatings and primers. 9-7001 is nonslumping and dispenses in a highly visible pink color for ease of application onto
- Industry: Electronics
- Type: Masking Compounds
- Features: Other
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Dymax
Description: Light-curable SpeedMask® 726-SC maskant offers excellent protection during surface finishing of metal components used in aerospace engines, orthopedic implants, and general masking applications. The resins are resistant to plating, anodizing, air-plasma spray, and grit-blasting, as well as
- Type: Masking Compounds
- Industry: Medical / Healthcare
- Features: Other
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Can-Do National Tape
Description: select from a variety of crepe paper backings, coatings, adhesion strengths, clean removal properties, and temperature range performance. For more information on 3M’s Masking Tapes: 3M Masking Product Catalog. Features Include: Sticks immediately on a wide variety of surfaces Resists lifting
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: ELANTAS North America LLC
Description: ELAN - Plus ™ MR 7402 is an opaque white paste that acts as a masking agent in order to protect surfaces that are not intended to be coated during a painting or varnishing operation. It can be applied by brush, spatula, or a gloved hand, and it requires no heat cure. Treated units can be coated or
- Industry: Electronics
- Type: Masking Compounds, Stop Offs
-
Supplier: Dymax
Description: product is highly thixotropic for manual or automated dispensing on boards or components that may be difficult to mask with other methods. It has no solvents added and is silicone-free. 9-318-F also fluoresces blue for blacklight inspection. Cured masks are easily removable,
- Substrate: Ceramic / Porcelain
- Type: Masking Compounds
- Features: Other
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Can-Do National Tape
Description: paper backings, coatings, adhesion strengths, clean removal properties, and temperature range performance. For more information on 3M's Masking Tapes: 3M Masking Product Catalog. Features Include: Instant Adhesion Easy Tear No Stretching Controlled Unwind Conformability around curves
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Dymax
Description: areas, connectors, and other critical components. This mask is easily removable, eliminating the concern of ionic contamination or silicone left behind by other masking methods. SpeedMask resins contain no nonreactive solvents, no intentionally added PFAS, and cure upon exposure to light.
- Type: Masking Compounds
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: RS Components, Ltd.
Description: Soldering peelable coating mask,250ml
- Solder Alloy: Lead Free
- Features: Other
-
Supplier: Technic, Inc.
Description: Blue semi-gloss photoimagable solder mask for flexible substrates.
- Industry: Electronics
- Type: Masking Compounds
-
Supplier: Allegro Industries
Description: Made from silicone for durability Double sealing flange for improved face to mask seal Deep chin pocket for more comfortable fit Replaceable lens with anti-fog, anti-scratch coating Removable hairnet Fits under hard hat Same unique "over the shoulder" hose as the half mask
-
Supplier: Budnick Converting, Inc.
Description: PG501 is a 5.5 mil, medium grade, smooth crepe, pressure-sensitive masking tape for applications such as acoustical coatings, etc.
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: protective coating with non-skid, high abrasion and tear resistance material and can be used on a wide variety of surfaces. It is repositionable and is easy to remove. The base material is a 1.8 mil polypropylene film that protects against bleed through of solvents and paints, providing
- Type: Non-adhesive
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Arizona Sealing Devices, Inc.
Description: with reduced heat resistance. Also reusable Applications: powder coating, e-coating, plating, anodizing and blasting
- Material: Rubber - Silicone
-
Supplier: Daemar Inc.
Description: Series MDK Masking Discs has a Kapton® polyimide film backing that will withstand temperatures up to 500 ºF (260 ºC). Caplugs Masking Discs have broad applications in powder coating, electroplating, chrome plating, anodizing and solder wave applications.
- Width: 1 inches
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Arizona Sealing Devices, Inc.
Description: Features: Plugs threaded or unthreaded holes Silicone: premium masking material (due to high temperature rating) can be used multiple times EPDM: a more economical material with slightly reduced heat resistance, but superior chemical resistance. Also reusable Applications: powder coating,
- Shape / Application: Round
- Material: Rubber - Silicone
- Features: Tapered
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 06851 masking liquid comes in pink and is packaged 1 pail per inner, 1 per case. Cure time should always be considered on any application or project. Once applied, this product requires a 30 min cure time before it is fully set and provides maximum strength.
- Type: Masking Compounds
Find Suppliers by Category Top
Featured Products Top
-
Efficient Masking for Surface Finishing Manufacturers using traditional wax, tape, or lacquer masking methods often face challenges with precision, cycle time, and solvent exposure. Dymax SpeedMask® surface protection maskants offer a faster, cleaner alternative that (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for Dymax -
clean, residue free removal, TempKoat P is ideal for state of the art temporary masking and patterning needs in advanced microfabrication. TempKoat P 20 is the first available dilution in the TempKoat P series. Key features Positive tone, chemically amplified resist (read more)
Browse Conformal Coatings Datasheets for Kayaku Advanced Materials, Inc. -
SEMICONDUCTOR The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products' coatings provide excellent corrosion, abrasion (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Everlox®, Formkote®, Henco-Phos™ and Henco-Mask™. Our knowledge of product formulation and application expertise works together for your benefit. Because Everlube Products is the complete product resource for engineered coatings, we can help shorten your design time and ensure (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Advantages Everlube Product We meet your toughest performance specifications Capitalize on Everlube Products expertise. We've been developing critical tolerance coatings since 1953. Our leadership in (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Market: Semiconductor The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products' coatings provide (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Advantages Everlube Product We meet your toughest performance specifications Capitalize on Everlube Products expertise. We've been developing critical tolerance coatings since 1953. Our leadership in (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Valves/Pumps: Our engineered coatings help valves and pumps work better. Solid film lubricants prevent galling on rubber and metal parts. Corrosion-resistant coatings protect valves and pumps, controlling many problems (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Formkote®, Henco-Phos™ and Henco-Mask™. Our knowledge of product formulation and application expertise works together for your benefit. Because Everlube Products is the complete product resource for engineered coatings, we can help shorten your design time and ensure that (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Advantages Everlube Product We meet your toughest performance specifications Capitalize on Everlube Products expertise. We've been developing critical tolerance coatings since 1953. Our leadership in (read more)
Browse Industrial Coatings Datasheets for Everlube Products
Conduct Research Top
-
Powder Coating Tape Selection Guide
resembles baking flour in consistency, it is easy for the coating to end up in places it would not be wanted. With many different powder coating masking tapes available, it can be difficult to select the best option.
-
Masking Materials Selection Guide
However, mastering this process can be a challenge, particularly in ensuring that your masking solution behaves as required during wet painting, powder coating, e-coating, anodizing, plating, blasting and drying.
-
Cleaning Masking Caps & Plugs - Q&A with CFS
We use silicone masking caps and plugs in our powder coating line. After a few uses the paint builds up and begins to flake off during the subsequent wash cycles, contaminating the finish. How can we clean these to get the most use out of them? This is a common question we receive. The answer
-
Stratum Filters Deliver a Clear Solution for Optical Coatings (.pdf)
The customer manufactures specialty faceplates used in military applications for fighter pilot helmets, motorcycle helmets, and gas masks. Clarity in both the molded part and the Silicone hard coat are critical to ensure no distortion in the line of vision.
-
HumiSeal (R) 1B31S (.pdf)
1B31S is a modified version of 1B31 with improved adhesion to solder masks. 1B31S is a fast air drying, single component, acrylic coating providing excellent moisture and environmental protection for printed circuit assemblies. The final film demonstrates excellent flexibility and is easily
-
Metrigraphics Article in Today's Medical Developments
photolithography to create a mask and replicate that pattern on a sheet of material that already has metal deposited on it through a variety of techniques," Sablich explains. "Then, a variety of acids are used to etch away the metal that they don't want - leaving them with the metal they do want. Etching yields
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
that demonstrates the enrichment. abilities and rapid fabrication advantages of the cDEP. technique. A microfluidic device was fabricated by creating. a polydimethylsiloxane (PDMS) mold of a silicon master. produced by a single-mask photolithographic process. This. device has shown the ability of cDEP
More Information Top
-
EUV Lithography
The need for reflective optics places a major burden on the mask blank industry by requiring the defect-free generation of cost-effective, multilayer- coated mask blanks.
-
Multilayer coating requirements for extreme ultraviolet lithography masks
The multilayer- coated mask blank is coated with a patterned absorbing layer stack that defines the integrated circuit (IC) pattern to be imaged on the wafer at 4× demagnification with a projection optic.1 The Engineering test Stand (ETS), which is a …
-
Reflective masks for extreme ultraviolet lithography
As a result, the simulation domain for a multilayer coated mask consistsof 60 to 80layersof materials.
-
Predictive model of the cost of extreme-ultraviolet lithography masks
One of the challenges in implementing EUVL is to economically fabricate multilayer- coated mask blanks with no printable defects.
-
Low surface energy polymeric release coating for improved contact print lithography
A coated mask , which was purposefully contaminated with particulates, resolved 0.75m dense lines on all but the first wafer of a series of 25consecutive exposures.
-
Fabrication of a low temperature co-fired ceramic package using powder blasting technology
The coated mask can be seen in Fig. 5: dry film coated on the left, the LF55GN on the right.
-
Chemistry and Lithography
Cameras with reduction lenses were then used to reduce the drawing to appropriate size, and photorepeaters were used to repro- duce the circuit image on a resist- coated mask blank, exposing the mask one chip at a time, and resulting in a …
-
A physical vapor deposition method for controlled evaluation of biological response to biomaterial chemistry and topography
A modified PVD process was developed to coat ( mask ) a variety of specimens described later with commercially pure titanium.
-
Edge-placement accuracy of opaque and clear defect repairs using focused ion beam technology
between repairs performed on conductively masks and non-conductively coated masks .
Indicates content that may require registration and/or purchase.