Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Peelable Coating Mask (PCM) is a flexible, solvent-resistant latex designed for masking components, connectors, and other items during the conformal coating process. It ensures that sensitive items and areas requiring further processing are not coated.
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly), Semiconductors / IC Packaging
- Features: Film / Sheet
-
Supplier: All-Spec Industries
Description: Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating
- Width: 0.5 inches
- Thickness: 0.003 inches
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: All-Spec Industries
Description: Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone
- Width: 0.3125 inches
- Thickness: 0.0984251968503937 inches
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Features: Anti-static / ESD Control, Electrically Conductive, Removable, Single-Sided Adhesive
-
-
Supplier: Composition Materials Co., Inc.
Description: Simplify your Masking Process prior to surface preparation & finishing operations. Formulated to have no effect on alloys, CM Mask cures in seconds upon exposure to UV light; offering increased productivity, lower assembly costs and enhanced worker and environmental safety. When cured with UV
- Form: Liquid
- Type: Masking Compounds
- Industry: OEM / Industrial
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Nylok Corporation
Description: Nycote® thread masking prevents weld spatter, electro-deposited paints, primers or coatings from adhering to the threads. Nylok’s patented Nycote® coating process provides an affordable and efficient way of protecting fastener threads from weld spatter and electro-deposited paints,
- Industry: Automotive, Electronics, Marine, OEM / Industrial, Process Equipment
- Features: Coating, Masking Compounds, Other, Protective, Stop Offs
- Substrate: Metal
-
Supplier: Technic, Inc.
Description: Liquid photoimageable solder mask for rigid circuit panels Excellent cosmetic appearance, with a range of colors and surface finishes Wide process latitude enabling fine image reproduction with clean PTH/via development Resolution capability below 2 mils for ultra fine pitch solder dams
- Industry: Electronics
- Features: Masking Compounds
-
Supplier: Technic, Inc.
Description: UV curable Rigid/Flexible solder mask Suitable for use on single, double sided, PTH, multilayer PC boards and flexible circuit boards No bleed around exposed pads Superior resistance to all plated surface finishing processes UL File #E83246, rated 94V.0 with soldering limits of 20 seconds @
- Industry: Electronics
- Features: Masking Compounds
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Ellsworth Adhesives
Description: DYMAX SpeedMask 750-SC Masking Resin is a high temperature, see-cure maskant that is used to provide surface protection during grit blasting, thermal spray coating, plasma spray, and HVOF processes. It can be used on cobalt chrome, nickel and titanium alloy surfaces. Purple color will turn to
- Features: Masking Compounds, Other
- Chemistry: Polyurethane
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Ellsworth Adhesives
Description: DYMAX SpeedMask 750-SC Masking Resin is a high temperature, see-cure maskant that is used to provide surface protection during grit blasting, thermal spray coating, plasma spray, and HVOF processes. It can be used on cobalt chrome, nickel and titanium alloy surfaces. Purple color will turn to
- Features: Masking Compounds, Other
- Chemistry: Polyurethane
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Ellsworth Adhesives
Description: DYMAX SpeedMask 750-SC Masking Resin is a high temperature, see-cure maskant that is used to provide surface protection during grit blasting, thermal spray coating, plasma spray, and HVOF processes. It can be used on cobalt chrome, nickel and titanium alloy surfaces. Purple color will turn to
- Features: Masking Compounds, Other
- Chemistry: Polyurethane
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Dymax
Description: nickel alloys, steel, stainless steel, aluminum, titanium, cobalt, as well as glass. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam
- Type: Masking Compounds
- Industry: Medical / Healthcare
- Features: Other
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Dymax
Description: ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax light-curing spot lamps, focused-beam lamps, or flood lamps, they deliver optimum speed and performance for masking. Dymax lamps offer the ideal balance of UV and
- Type: Masking Compounds
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Dymax
Description: product is highly thixotropic for manual or automated dispensing on boards or components that may be difficult to mask with other methods. It has no solvents added and is silicone-free. 9-318-F also fluoresces blue for blacklight inspection. Cured masks are easily removable,
- Substrate: Ceramic / Porcelain
- Type: Masking Compounds
- Features: Other
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Dymax
Description: masking for conformal coating applications as well as masking for wave solder and reflow processes. The material is halogen-free and has no solvents added This peelable mask protects keep-out areas during conformal coating applications and is compatible with gold and copper
- Substrate: Ceramic / Porcelain
- Industry: Electronics
- Type: Masking Compounds
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: Techspray Wondermask P is a temporary, synthetic latex peelable solder mask that is designed for high lead-free process temperatures. It is fast drying, non-ozone depleting, non-flammable, low odor, non-corrosive, and compatible with copper and gold leads. 1 gal Pail.
- Type: Masking Compounds
-
Supplier: Caplugs
Description: PTM-SH Series Ultrabake™ silicone cap-plugs are designed to be used during the coating of pipes in the pipe fabrication and coating industries. This series was developed to mask the internally threaded ends of tubing to prevent the coating from getting inside. Tear-away
- Material: Rubber - Silicone
- Features: Threaded
-
Supplier: Essentra Components
Description: Easy Pull Masking Caps provide a positive seal and have a wide flange or pull tab for easy removal. These EPDM, Silicone, or Vinyl PVC caps are commonly used powder coating, e-coating, plating, anodizing, and blasting processes
- Features: Other
- Material: Rubber - Silicone
-
Supplier: Deposition Sciences, Inc.
Description: Processes DSI offers three coating technologies that accommodate the varied and often rigorous demands placed on thin film coatings. This comprehensive toolbox gives us the ability to provide unique solutions, higher performance, increased volume, and more durability in our
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, Mirror
- Materials: Glass, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, United States Only
-
Supplier: PennEngineering®
Description: PEM® PreTect™ thread masking plugs have been redesigned for improved thread protection during the paint or powder coating process. PreTect™ plugs are available for standard type self-clinching nuts in a variety of thread sizes and materials. Features include: Fasteners are shipped with plugs
- Shape / Application: Round, Screw Plug
-
Supplier: New England Tubing Technologies
Description: Parylene coating provides a slippery, easily cleaned finished surface. Our custom-coating operation can apply a permanently bonded uniform film of 1µm thickness (or otherwise as specified). Applied by our skilled technicians this silky surface keeps products like tubing and wire from
-
Supplier: Progressive Surface
Description: This compact system is designed to apply hard wear coatings on hydraulic cylinder rods, or other components, up to 12 feet (3.66 m) long using the HVOF thermal spray process. Parts are loaded into the machine vertically with an overhead crane. The coating process is completely
-
Supplier: Progressive Surface
Description: This multi-station, robotic system applies plasma sprayed coatings on piston rings. This system utilizes Progressives 100HE High Enthalpy Plasma torch for improved coating quality and deposit efficiency. Stacks of rings are loaded into the machine at an outside station. A 4-stop dial
-
Supplier: LPKF Laser & Electronics North America
Description: The new ProtoLaser R is packaged in the familiar third generation ProtoLaser system housing. It is structurally decoupled from the effects of the environment and can be rolled through any lab door. Micro-Material Processing Specialist Unlike pure cutting applications, micro material
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Laser Output Power: 4 watts
-
Supplier: JARO Corp.
Description: Jaro Corp specializes in the application of state of the art functional coatings for the electronics industry. Spray application of conformal, conductive and dielectric coatings provide economical solutions for all your environmental protection, EMI/RFI shielding and dielectric
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric
- Industry Served: Aerospace, Automotive, Commercial / Professional, Electronics, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Features: Canada Only, North America, Northeast US Only, Other, Specialty / Other, United States Only
- Coating Capabilities: Conformal Coating, Dip / Immersion Coating, Spray Coating
-
Supplier: ASTM International
Description: increased. A primary use of the tin-lead coating (solder) is with the printed circuit industry as a solderable coating and as an etch mask material. 1.2 This specification applies to electrodeposited coatings containing a minimum of 50% and a maximum of 70% tin. The
-
Supplier: Deviser, Inc.
Description: Green Poly Tape is constructed with 2mil Polyester Film and coated with 1.6mil of non-residue pure silicone adhesive. It can withstand exposure to temperature up to 392 ºF (200 ºC) for 30 minutes. It’s designed for general purpose powder coating application, masking of materials subject to
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: 200 C
- Features: Adhesive, Removable, Single-Sided Adhesive
-
Supplier: Caplugs
Description: Polyimide tapes are typically used in electronics coating such as parylene coating, solder wave and conformal coating. Can also be used in other high-temp processes such as masking gold leaves during PCB processes. Withstands high-temperatures up to 500°F (260°C) Optimum
- Features: Specialty / Other
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Porosity / Surface Sealing, Protective, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mass Finishing (Tumbling / Vibratory), Oxygen Cleaning, Passivation, Peening, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Technic, Inc.
Description: TechniEtch 1118 is a proprietary replacement for persulfate and peroxide based microetches. It can be utilized prior to application of plating and etch resists or prior to copper and electrolytic or electroless nickel. TechniEtch 1118 is designed to produce better topography with lower etch depth
- Industry: Electronics
- Substrate: Metal
- Features: Stop Offs
-
Supplier: Deposition Sciences, Inc.
Description: compatible with a very broad range of coating materials, from the fluorides often used for UV coatings, to oxides used throughout the visible and mid-IR, to semiconductors and sulfides which are frequently utilized for mid-IR through far-IR coatings. Because of the relatively
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Dielectric
- Industry Served: Aerospace, Automotive, Electronics, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Services: Material Selection / Design Assistance
- Materials: Metal, Precious Metals
-
Supplier: Henkel Corporation - Industrial
Description: with most conformal coating materials in the industry. Silicone free Halogen free RoHS compliant Easily peelable without residues Zero outgassing @ 100 °C Ultra fast process time 100% Solids material Solidifies upon cooling, no additional curing process required Good resistance to conformal
- Viscosity: 4,000 cP
- Features: Encapsulanting / Potting
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Daemar Inc.
Description: Designed to mask fittings during high temperature finishing processes such as powder coating, e-coating, plating, and more. The HJS series is part of our Flex500PLUS line of products designed to ergonomically friendly with a soft, flexible feel and a finger grip, making
-
Supplier: Umicore Metal Deposition Solutions
Description: Cyanide-free electrolytic silver stripper The Umicore Silver Stripper 638 is used for anodic removal (stripping) of silver layers. It is mainly used for stripping back flash silver layers on electronic products, for selective spot coating in the mask process of continuous lines.
- Operating / Use Temperature: 68 to 86 F
-
Supplier: Umicore Materials
Description: Cyanide-free electrolytic silver stripper The Umicore Silver Stripper 638 is used for anodic removal (stripping) of silver layers. It is mainly used for stripping back flash silver layers on electronic products, for selective spot coating in the mask process of continuous lines.
-
Supplier: Polymer Molding, Inc.
Description: SLC Series Silicone Rubber Caps are ideal for paint masks, protecting threads, tubes or other diameters during painting or coating processes. Soft and flexible, these caps will also conform to irregular shapes and applications. As with most silicone products, they are typically
- Fits Diameter: 0.109 inch
- Shape / Application: Round
- Material: Rubber - Silicone
Find Suppliers by Category Top
Featured Products Top
-
Market: Chemical Processing Everlube Products' coatings are applied to components in the chemical processing industry that are used in extremely harsh environments. These demanding applications include extremely (read more)
Browse Surface and Corrosion Protection Products Datasheets for Everlube Products -
manufacturing process. And by increasing component reliability, Everlube Products’ coatings can even lower maintenance and warranty costs. We take a thorough approach to service The many variables in design, materials, environments, coatings and requirements make (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
reengineering costs and ease the manufacturing process. And by increasing component reliability, Everlube Products' coatings can even lower maintenance and warranty costs. We take a thorough approach to service The many variables in design, materials, environments (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
. Engineered coating solutions can help lower manufacturing costs, increase product life, save reengineering costs and ease the manufacturing process. And by increasing component reliability, Everlube Products' coatings can even lower maintenance and warranty costs. We take a thorough (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
engineered coating is evidenced by our customers, approvals and specification history of accomplishments. Engineered coating solutions can help lower manufacturing costs, increase product life, save reengineering costs and ease the manufacturing process. And by increasing component reliability (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
engineered coating is evidenced by our customers, approvals and specification history of accomplishments. Engineered coating solutions can help lower manufacturing costs, increase product life, save reengineering costs and ease the manufacturing process. And by increasing component reliability (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products -
manufacturing process. And by increasing component reliability, Everlube Products' coatings can even lower maintenance and warranty costs. We take a thorough approach to service The many variables in design, materials, environments, coatings and requirements make each (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
life, save reengineering costs and ease the manufacturing process. And by increasing component reliability, Everlube Products' coatings can even lower maintenance and warranty costs. We take a thorough approach to service The many variables in design, materials (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
accomplishments. Engineered coating solutions can help lower manufacturing costs, increase product life, save reengineering costs and ease the manufacturing process. And by increasing component reliability, Everlube Products' coatings can even lower maintenance and warranty costs. We (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
process. And by increasing component reliability, Everlube Products' coatings can even lower maintenance and warranty costs. We take a thorough approach to service The many variables in design, materials, environments, coatings and requirements make each solution a unique (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
Conduct Research Top
-
Masking Materials Selection Guide
However, mastering this process can be a challenge, particularly in ensuring that your masking solution behaves as required during wet painting, powder coating, e-coating, anodizing, plating, blasting and drying.
-
Powder Coating Tape Selection Guide
Powder coating is a dry finishing process that has become extremely popular since its introduction in North America in the 1960s. Representing over 15% of the total industrial finishing market, the global powder coatings market is expected to reach $16.55B by 2024. Applied as a substance which
-
Metrigraphics Article in Today's Medical Developments
.". In addition to choosing the right materials, it's the process they follow that differs from the blanket coating process used to plate a car bumper or bronze those baby shoes. Beginning with photolithography, a pattern is formed that is placed on the surface that will eventually be electroplated
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
that demonstrates the enrichment. abilities and rapid fabrication advantages of the cDEP. technique. A microfluidic device was fabricated by creating. a polydimethylsiloxane (PDMS) mold of a silicon master. produced by a single-mask photolithographic process. This. device has shown the ability of cDEP
More Information Top
-
Fabrication and commercialization of scalpel masks
SCALPEL Resist Coated Mask Process Flow Investigated .
-
EUVL masks: requirements and potential solutions
As reported by Hector et al.,24 a mask coating process has been developed that provides relative reflectivity variation from all sources of ±0.41% 3σ, which significantly exceeds the minimum requirement of <±1% 3σ.
-
Understanding particle defect transport in an ultra clean sputter coating process
The current mask coating process can achieve a median added defect level of 0.05 defects/cm2 (12 added defects 90nm or larger on a 200mm Si-wafer test substrate), but this must be reduced by about a factor of 10 to meet …
-
New photomask patterning method based on KrF stepper
To meet registration and CD uniformity specification, it is necessary to optimize field size, mask area and mask processes ( coating , development, adoption of ARC process and so on).
-
Improvements in adhesion using new Cu treatment method for substrates [packaging]
Before the solder mask coating process the laminate substrates with exposed Cu are etched.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45879/320122147-MIT.pdf?sequence=2
Mask coating Original process Mask coating .
-
Optimizing mask materials and laser pattern transfer processing for cheap MCM-L fast prototyping and special sensor applications
applicationof laser processable mask coating onto the copper clad laminatesurface 0 .
-
Recent advancements in MCM-L imaging and via generation by laser direct writing
The process steps are as follows (Figure 7.): - application of laser processable mask coating onto the copper clad laminate surface: - direct pattern transfer by cutting this film using laser ablation processing; - electroplating of etch-resistant metallization coating into the mask openings on …
-
Practical Machine‐Vision Based Automatic Optical Inspection for ITO‐Coated Thin Glass
Spots where small particles came onto, or off of, the glass surface partially through the coating process have masked the growing ITO film in that spot and created a thin ITO region.
-
Properties of Ceramic-Coated Nuclear-Fuel Particles
… in the present program were pre- pared at temperatures below 1500 C for the reason that above this temperature, uranium diffusion from uranium carbide substrates through the coating may become sufficiently great during the coating process to mask the results of subsequent …
Indicates content that may require registration and/or purchase.