-
Supplier: Newark, An Avnet Company
Description: ASYMMETRIC COAX EQUALIZER, QFN; IC Interface Type:-; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ASYMMETRIC COAX EQUALIZER, 1.2V, QFN-16; IC Interface Type:-; Interface Applications:HD Camera Links, Machine Vision, Military, Aerospace, Medical, Broadcast & Surveillance Cameras; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V;RoHS Compliant: Yes
-
Supplier: Qorvo
Description: The QPC7332 is a voltage controlled variable equalizer with a coax cable loss compensation response employing SOI attenuator, optimized for Downstream path applications between 45 MHz and 1218 MHz.
-
-
Supplier: Mini-Circuits
Description: ZEQ-3-222S+ is a 50W coaxial slope Equalizer. This model offers excellent performance in the “L band” frequency range of 950-2150 MHz with minimal deviation in the attenuation slope.
-
Supplier: Mini-Circuits
Description: ZEQ-3-222N+ is a 50W coaxial slope Equalizer. This model offers excellent performance in the “L band” frequency range of 950-2150 MHz with minimal deviation in the attenuation slope.
-
Supplier: Mini-Circuits
Description: ZEQ-8-222S+ is a 50W coaxial slope Equalizer. This model offers excellent performance in the “L band” frequency range of 950-2150 MHz with minimal deviation in the attenuation slope.
-
Supplier: Mini-Circuits
Description: ZEQ-8-222S+ is a 50W coaxial slope Equalizer. This model offers excellent performance in the “L band” frequency range of 950-2150 MHz with minimal deviation in the attenuation slope.
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
-
Supplier: Qorvo
Description: The QPC7330 is a 75 Ohm, I2C controlled, 25 state inverse cable equalizer. It simulates the loss of various lengths of coax cable with states having 1dB through 24 dB of tilt (the tilt is measured from 108 to 1794 MHz). A low-loss bypass mode, with no equalization is included. It is a 10x14
-
Description: IEC 60728-4:2007 applies to system outlets, splitters and taps, passive single or multiple port equipment comprising filters, attenuators, equalizers, galvanic isolators, power injectors, cable splices, terminating resistors and transfer points, but excluding coaxial cables and
-
Supplier: CSA Group
Description: IEC 60728-4:2007 applies to system outlets, splitters and taps, passive single or multiple port equipment comprising filters, attenuators, equalizers, galvanic isolators, power injectors, cable splices, terminating resistors and transfer points, but excluding coaxial cables and
-
Supplier: Microchip Technology, Inc.
Description: The EQCO62X20 auto adaptive CoaXPress 2.0 transmitter, receiver and cable repeater designed for asymmetric bi-directional communication over 50-ohm and 75-ohm coaxial cable, as well as 100-ohm Shielded Twisted Pair cable. It supports 8b/10 NRZ coding and the CoaXPress® Standard. The EQCO62X20
- Features: Other
- Package Type: Surface Mount
-
Description: This standard describes a 10-bit serial digital interface operating at 143/270/360 Mb/s. The serial interface may carry uncompressed SDTV signals, or data. This standard has application in the television studio over lengths of coaxial cable where the signal loss does not exceed an amount
-
Supplier: Visual Sound, Inc.
Description: 292M/DVB-ASI) and is equipped with a cable equalizer, reclocker and cable driver in one small, easy to use unit. Extends Coaxial SMPTE 292M signal up to additional 120M Use up to two Digital Repeaters in a line
- Connector Type: Audio / Video Connector
-
Description: This standard specifies a serial digital interface that operates at a nominal rate of 540 Mb/s. This standard has application in the television studio over lengths of coaxial cable where the signal loss does not exceed an amount specified by the receiver manufacturer. Typical loss amounts
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The EZ-VDA2B is a composite video distribution amplifier with two outputs. The input and outputs are all 75 ? on BNC connectors. If the outputs are connected to long coaxial cables (typically 100 to 1000 feet) the front-panel gain and equalization trimmers may be
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The EZ-VDA2R is a composite video distribution amplifier with two outputs. The input and outputs are all 75 ? on RCA connectors. If the outputs are connected to long coaxial cables (typically 100 to 1000 feet) the front-panel gain and equalization trimmers may be
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Equalized : Yes Jacket Material : PFA Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 300 Number of Signal Positions : 300 Contact
- Cable Length: 2,066.93025 ft
- Operating Temperature: -40 to 125 C
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Xoxide
Description: equalizers: WideSound, DeepBass, AudioAlign Adjustable volume and digital-source selection key Piano black front panel and electroplated-copper ring Remote control included One digital coaxial input and two analog inputs Connect to TV/ DVD/Gaming device/PC easily Package Contents: One
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of
- Cable Length: 9.842525 ft
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Visual Sound, Inc.
Description: when used as a VGA line driver, has circuitry to buffer Extended Display Identification Data (EDID) signals to preserve Plug and Play compatibility, amplify video and sync signals and transmit them more than 150ft over regular VGA coaxial cable maintaining 1600 x 1200 resolution. When the
-
Supplier: ValueTronics International, Inc.
Description: to 270 MHz), with power on Serial Receiver Equalization Range: Proper operation with coaxial cable up to 14.5 dB loss at 135 MHz Voltage Range: 100 to 240 VAC Frequency: 50 or 60 Hz Power Consumption: <200 W Dimensions: 8.5 (H) x 17 (W) x 22 (D) inches System Components Mainframe: Tektronix
Find Suppliers by Category Top
Conduct Research Top
-
Drug Delivery: The "Great Equalizer "
weights (under about 1000). Cohen believes that it will work with proteins and peptides, as well with an appropriate enhancer (such as an nonionic surfactant) that can coax the drug across the nasal
-
Ruggedized RF Photonic Systems Achieve Battlefield SWaP Objectives
nventional copper-based communications systems have several disadvantages that impede the tactical operation of deployed systems. These include the necessity for troops, vehicle and equipment assets to be located near radiating antennae, the limitations of coaxial copper cable distances