-
Supplier: Saint Clair Systems, Inc.
Description: Re-Corable Coaxial Hose Heat Exchanger The pictures to the left shows our patented point of application Re-Corable Coaxial Hose Heat Exchanger used in production for validation testing. It is also a tube-in-tube heat exchanger design which
- Features: Other
-
Supplier: Accuris
Description: Coaxial Internal Heat Exchanger for R744 Air Conditioning Systems
-
Supplier: Accuris
Description: Coaxial Tube Internal Heat Exchanger for R134a and HFO1234yf Air Conditioning Systems
-
-
Supplier: Saint Clair Systems, Inc.
Description: Coaxial HosesDesigned for limited motion point-of-use applications, our coaxial hoses surround the material path with temperature controlled water to create a flexible tube-in-tube heat exchanger.The photos at left show our proprietary hose block design, available in
- Features: Other
-
Supplier: Crown Boiler Co.
Description: include a 3-pass heat exchanger to maximize heat transfer and ease of service. The Freeport ODV series also includes a cast-iron burner swing door, Honeywell operating controls and direct vent package including 15 feet of venting material and a coaxial vent terminal. The
- Efficiency: 83.1 to 85 %
- Technology: Cast Iron
- Type: Hot Water
- Fuel Type / Heat Source: Oil
-
Supplier: Universal Air Filter Company
Description: wind driven rain and salt fog out of electronics enclosures that use fresh air and direct air cooling systems. Cabinets for copper, fiber, coax, ADSL, wireless, and power applications can now use outside air vented cooling systems in place of costly, inefficient closed air-to-air heat
- Efficiency: 99.95 %
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 2-ply
-
Supplier: ProSonix Corporation
Description: delivers a superior end product as compared to traditional heat exchangers, steam spargers, and steam eductors. Steam mixing valves and steam sparging when done incorrectly can lead to steam hammer, poor starch cook-out, and poor temperature control. Because starch and steam are
- Features: Other
- Sleeve (Sheath) Material: Stainless Steel, Steel
- Heater Type: Steam Injection Heater
-
Supplier: Laser 2000 GmbH
Description: lasers provide output at wavelengths from 224 nm to 270 nm in the deep ultraviolet. These new lasers provide their UV output with input power levels less than 100 W. Therefore there are no thermal management issues. No water cooling. No heat exchangers. The output of the lasers is
- Wavelength Range: 224 to 248 nm
- Laser Power: 10 to 250 milliwatts
- Features: Other
- Laser Wavelength: Ultraviolet
-
Supplier: 3X Ceramic Parts Company Limited
Description: be too long, otherwise the elasticity will become poor. 2. Sterilization procedure: Dry heat sterilization or high-pressure damp heat steam sterilization can be adopted: however, since the sealing ring can only withstand 160 ℃, the sealing ring shall be removed before dry heat
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Description: ruggedized chassis is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancing technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
Find Suppliers by Category Top
More Information Top
-
http://repository.up.ac.za/bitstream/handle/2263/39771/Yekoladio_Design_2013.pdf?sequence=1
Design and optimization of a downhole coaxial heat exchanger for .
-
Zero-Carbon Energy Kyoto 2011
Keywords Downhole coaxial heat exchanger • Geothermal energy • Steam generator • Two-fluid model .
-
Simulation of the Heat Accumulation and Extraction Processes in the Heat Exchanger–Ground System
… by a computational-analytical model with the use of the integral method for solving problems of nonstationary heat conduction in an unbounded ground mass for the heat exchanger–ground system during heat accumulation by a single coaxial heat exchanger at a constant calculated …
-
Renewable Energy
Common designs are shell and tube (for large systems), plate and coaxial heat exchangers .
-
Dynamics of discharging of a heat accumulator in an infinite ground massif
Subsequently we have performed calculations for the same characteristics of the interacting systems as in [1]: (a) the coaxial heat exchanger : R0 = 0.054 m, Rw = 0.050 m, rw = 0.040 m, λw = 17.5 W/(m⋅K), Z = 50 m, Gwat …
-
Laboratory Performance Evaluation of Residential Integrated Heat Pump Water Heaters
Unit C in the test plenum (left), the compressor and coaxial heat exchanger (top right), and the water circulation pump, evaporator, and control wiring (bottom right).
-
Dynamics of Ground Heat Storage and Choice of Rational Solutions
Such an effect will also occur in a coaxial heat exchanger if the thermal resistance of the separating wall is small.
-
Comparison of Coaxial and Non-Coaxial Internal Heat Exchangers
Some companies proposed recently non- coaxial heat exchanger types, sometimes called “block type IHX”, to provide comparable or even higher IHX capacity and to provide an option when vehicle packaging is tight.
-
Miniature Mechanical Refrigerators For Space Use
The high pressure gas for the Joule Thomson stage will be cooled in coaxial heat exchangers by the low pressure return gas.
Indicates content that may require registration and/or purchase.