-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 26,500 MHz
- Insertion Loss: 1.7 dB
- Input VSWR: 2 :1
- Input Power: 50 dBm
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 8,200 MHz
- Insertion Loss: 0.6 dB
- Input VSWR: 1.5 :1
- Input Power: 50 dBm
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 1,000 MHz
- Insertion Loss: 0.6 dB
- Input VSWR: 1.3 :1
- Input Power: 50 dBm
-
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 8,200 MHz
- Insertion Loss: 0.6 dB
- Input VSWR: 1.5 :1
- Input Power: 50 dBm
-
Supplier: APITech
Description: 2.4mm and 2.92 mm connectors available DC-40GHz Precision alignment of conductors for minimizing variation over total phase travel Precision micrometer head adjustment for enhanced resolution and setting accuracy
-
Supplier: Richardson RFPD
Description: This coaxial phase shifter has a range of 0 - [10 x F] where F is the frequency in GHz. To shift the phase, turn the captive screw. Phase shift range per rotation is (0.6 degrees x F). This version has an SMA Male connector at one end and an SMA Female connector at
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.1 dB
- Phase Shift Range: 180
- Package Type: Connectorized
-
Supplier: APITech
Description: Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Available Models - 980-1, 980-2, 980-3, 980-4 Linear - Nominally linear phase over the frequency range. Optimized for Wireless OEM
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZXPHS-431+ is a coaxial voltage variable phase shifter providing precise 360˚ phase control from 250 to 430 MHz. This model achieves low insertion loss of 3.0 dB and good VSWR of 1.5:1. It has a control bandwidth of DC to 50 kHz and a control voltage range
- Frequency Range: 250 to 430 MHz
- Insertion Loss: 5.5 dB
- Control Voltage (for Analog Phase Shifters): 0 to 15 volts
- Phase Shift Range: 360
-
Supplier: Fairview Microwave Inc.
Description: Coaxial RF 8 bit programmable phase shifter SDPS-0502-360-SMA is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF 8 bit programmable phase shifter is manufactured with SMA connectors
- Frequency Range: 500 to 2,000 MHz
- Insertion Loss: 13 dB
- Phase Shift Range: 360
- Connectors: SMA
-
Supplier: Fairview Microwave Inc.
Description: Coaxial RF 8 bit programmable phase shifter SDPS-0618-360-SMA is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF 8 bit programmable phase shifter is manufactured with SMA connectors
- Frequency Range: 6,000 to 18,000 MHz
- Insertion Loss: 12 dB
- Input Power: 20 dBm
- Phase Shift Range: 360
-
Supplier: Fairview Microwave Inc.
Description: analog phase shifter is rated for a minimum frequency of 6 GHz and a maximum frequency of 15 GHz. Fairview Microwave analog phase shifter with SMA connectors has a maximum input power of 0 Watts. RF analog phase shifter design for part number FMPS2001. The
- Frequency Range: 6,000 to 15,000 MHz
- Features: Other
- Connectors: SMA
-
Supplier: Fairview Microwave Inc.
Description: Coaxial RF variable phase shifter SMP1801 is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF variable phase shifter is manufactured with SMA connectors and has a phase
- Frequency Range: 18,000 MHz
- Insertion Loss: 1 dB
- Input Power: 50 dBm
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors SMA COAXIAL PHASE SHIFTER
- Frequency Range: 18 GHz
- Gender: Female / Jack, Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: DigiKey
Description: COAXIAL VARIABLE PHASE SHIFTER
-
Supplier: Acme Chip Technology Co., Limited
Description: COAXIAL VARIABLE PHASE SHIFTER
-
Supplier: Harbour Industries, Inc.
Description: are critical, Harbour’s LL cables allow for an approximately 75% lower phase shift and change in propagation time delay due to temperature. Temperature cycling tests have been performed on a number of Harbour’s cables with positive results. LOWEST ATTENUATION FOR ANY GIVEN SIZE Harbour’s LL
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: Spectrum Microwave
Description: Type N Connectors Standard, Options from DC to 8Ghz, High Power, Trombone Style Coaxial Structure, Military Grade Materials and Processing, -40 to + 125º C Operating Temperature Range
- Frequency Range: 8,000 MHz
- Insertion Loss: 1 dB
- Input VSWR: 2 :1
- Input Power: 63.979400086720375 dBm
-
Supplier: Spectrum Microwave
Description: Type N Connectors Standard, Options from DC to 8Ghz, High Power, Trombone Style Coaxial Structure, Military Grade Materials and Processing, -40 to + 125º C Operating Temperature Range
- Frequency Range: 2,000 MHz
- Insertion Loss: 0.5 dB
- Input VSWR: 1.35 :1
- Input Power: 63.979400086720375 dBm
-
Supplier: Spectrum Microwave
Description: Type N Connectors Standard, Options from DC to 8Ghz, High Power, Trombone Style Coaxial Structure, Military Grade Materials and Processing, -40 to + 125º C Operating Temperature Range
- Frequency Range: 2,000 MHz
- Insertion Loss: 0.5 dB
- Input VSWR: 1.35 :1
- Input Power: 63.979400086720375 dBm
-
Supplier: KRYTAR, Inc.
Description: The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to
- Frequency Range: 10,000 to 40,000 MHz
- Insertion Loss: 12 dB
- Input VSWR: 2 :1
- Input Power: 43.01029995663981 dBm
-
Supplier: Spectrum Microwave
Description: Type N Connectors Standard, Options from DC to 8Ghz, High Power, Trombone Style Coaxial Structure, Military Grade Materials and Processing, -40 to + 125º C Operating Temperature Range
- Frequency Range: 4,000 MHz
- Insertion Loss: 0.5 dB
- Input VSWR: 1.6 :1
- Input Power: 63.979400086720375 dBm
-
Supplier: Richardson RFPD
Description: The Tensolite Model 5998 coaxial phase shift adapter mates in-series with SMA Male and Female connectors, and allows resettable phase adjustments (up to 126 deg. @ 26 GHz) to alter the electrical distance between other components in cable/connector RF lines. Insertion loss is
- Connector Type: SMA
-
Supplier: ASTM International
Description: dominant-mode transmission line model and the lower frequency is limited by the smallest measurable phase shift through a specimen. Being a non-resonant method, the selection of any number of discrete measurement frequencies in a measurement band would be suitable. The coaxial fixture
-
Supplier: KRYTAR, Inc.
Description: Model KBMS240300 Butler Matrix Phase Table Input Output A1 A2 A3 A4 B1 -45° -135° -90° -180° B2 -90° 0° -225° -135° B3 -135° -225° 0° -90° B4 -180° -90° -135° -45° Phase Value at the Frequency Specified as stated in Electrical Specification. Model KBMPS240300 Butler Matrix with
- Operating Frequency: 24,000 to 30,000 MHz
- Device Type: Beamformers
-
Supplier: KRYTAR, Inc.
Description: watts. Model KBMS060265 Butler Matrix Phase Table Input Output A1 A2 A3 A4 B1 -45° -135° -90° -180° B2 -90° 0° -225° -135° B3 -135° -225° 0° -90° B4 -180° -90° -135° -45° Phase Value at the Frequency Specified as stated in Electrical Specification. Model KBMPS060265 Butler Matrix with
- Operating Frequency: 6,000 to 26,500 MHz
- Device Type: Beamformers
-
Supplier: KRYTAR, Inc.
Description: watts. Model KBMS014265 Butler Matrix Phase Table Input Output A1 A2 A3 A4 B1 -45° -135° -90° -180° B2 -90° 0° -225° -135° B3 -135° -225° 0° -90° B4 -180° -90° -135° -45° Phase Value at the Frequency Specified as stated in Electrical Specification. Model KBMPS014265 Butler Matrix with
- Operating Frequency: 1,400 to 26,500 MHz
- Device Type: Beamformers
-
Supplier: ValueTronics International, Inc.
Description: Coupling (dB): 3 dB (+.3 -0) Deviation from Nominal (max)(dB): ±0.5 VSWR(max): 1.3:1 Isolation(min): 18 dB Input Power: Average (Watts): 200; 5 kW peak Connectors: Type N female The Narda 3034 is a coaxial hybrid junction and is used in duplexers, mixers, power dividers, switches,
- Frequency Range: 8,000 MHz
- RF Coupler Type: Uni-Directional
-
Supplier: Colby Instruments, Inc.
Description: shifters all in one easy to setup and use instrument. HPDL-100A Specifications Specification Model HPDL-100A-10.23NS Model HPDL-100A-20.47NS Step Size (resolution): 10 ps 10 ps Max. Delay Range: 10.23 ns 20.47 ns Min. Phase Shift 0.36°per 100 MHz 0.36°per 100 MHz Max. Phase
-
Supplier: Smiths Interconnect, a Molex company
Description: are based on differential phase shift technology while lower power devices are supplied based on traditional junction technology, Smiths Interconnect offers a broad choice of standard junction and differential 4-port waveguide isolators and circulators. Features & Benefits Waveguide to
- Operating Frequency Range: 1 to 52 GHz
- Component Type: Transition Adapters
-
Supplier: Mini-Circuits
Description: pulsed) from 2W to 750W output power with built-in monitoring and protection for amplifier temperature, load termination temperature, current, supply voltage, forward power, and reverse power. The RFS-G90G93750X+ includes a signal generator and a phase shifter that can be adapted by
- Frequency Range: 902 to 928 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 59 dB
- Input VSWR: 1.2 to 1.35 :1
Find Suppliers by Category Top
Featured Products Top
-
-performance 90- and 180-degree Hybrid Couplers offering coverage of multiple microwave bands, from 0.5 to 40 GHz providing super phase accuracy, amplitude imbalance, stability and repeatability each within a single compact package with coaxial connectors (read more)
Browse RF Phase Shifters Datasheets for KRYTAR, Inc. -
, radar, space and thermal vacuum applications. The product line covers the DC to 110 GHz frequency range and includes directional couplers, directional detectors, 3 dB hybrids, MLDD power dividers, detectors, terminations, coaxial adapters, bias tees, Butler matrices, Butlers with phase shift and (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
imbalance specifications. Hybrid couplers perform many functions include signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
imbalance specifications. Hybrid couplers perform many functions include signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid Couplers offer wide frequency coverage in single, compact packages (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
(X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.9 dB; Phase Imbalance is ±8 degrees; Isolation is >15 dB; Maximum VSWR: 1.65; and Insertion Loss of <1.5 dB. In addition, Model ULTRA (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
700 MHZ low-loss electrically-controlled fast ferroelectric phase shifter for ERL applications
The fast, electrically controlled tuner that is described here for the RHIC electron cooler SRF linac may be based on a related tuner for ILC application [12] that employs a magic-T with two coaxial phase shifters containing ferroelectric elements, and allows …
-
Microfluidic coaxial transmission line and phase shifter
Figure 1 Conceptual depiction of a stretchable coaxial phase shifter / time delay .
-
High power 325 MHz vector modulators for the Fermilab High Intensity Neutrino Source (HINS)
To meet these goals we have developed two versions of high power vector modulators using fast ferrite loaded coaxial phase shifters .
-
Subject Index, Jun. 1981
Thomas E.; T-MTT’ v14 nl Jan 6629-39 rapid coaxial phase shifter for 150 watts; Gerke, H.; T-MTT v12 n6 Nov 64 620-621 re-entrant cross section and wideband 3-db hybrid couplers; Cohn, Seymour B.; T-MTT vII …
-
Author Index, Jun. 1981
F., and James Cheal; The design and measurement of two broad-band coaxial phase shifters ; T-MTTV8n4JuI60398-402 Aukland, Jerry C., see Anderson, Dean B.; T-MTT V9n6 Nov 61491-498 AuId, Bert A.; The synthesis of symmetrical waveguide circulators; T-MTT …
-
K-band orthomode transducer with waveguide ports and balanced coaxial probes
Shown are waveguide-coaxial probe transitions, SMA semiflex cables, and Semtech Inc. coaxial phase shifters .
-
Fast Ferroelectric L-Band Tuner for Superconducting Cavities
This arrangement employs a magic- T with two coaxial phase shifters containing ferroelectric elements, as shown in Fig. 5, and allows fast electrically-controlled coupling and phase changes.
-
A new multiline TRL calibration technique implemented with a variable phase shifter
In this paper, the new multiline TRL calibration technique is implemented utilizing a Thru, a Reflect and a coaxial phase shifter .
-
Author Index, Nov. 1980, Part II
F., and James Cheal; The design and measurement of two broad-band coaxial phase shifters ; T-MTTV8n4Jul60398-402 Auklas@ Jerry C., see Anderson, Dean B.; T-MTT V9 n6 Nov 61491-498 Atdd Bert A.; The synthesis of symmetrical waveguide circulators; T …
-
Possibilities of achromatization of coaxial asymmetric phase shifters with an even number of reflections
Abstract—Two types of coaxial phase shifters (PSs) are considered.
Indicates content that may require registration and/or purchase.