Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL BNC RESISTOR ATTENUATOR 50 OHM; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:-; Frequency Range:DC to 500MHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Coaxial Fixed Attenuator, DC to 50 GHz,
- Frequency Range: 50 GHz
- Attenuation: 40 dB
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL BNC ATTENUATOR 20DB STR 50 OHM; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:20dB; Frequency Range:-; Input Power:2W; Impedance:50ohm; Attenuator Body Material:-; Product Range:-; Body Material:Brass RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: SMA COAXIAL, STRAIGHT ATTENUATOR, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:6dB; Frequency Range:DC to 6GHz; Input Power:1W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL SMA PLUG-JACK ATTENUATOR, STRAIGHT, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:3dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel RoHS Compliant: Yes
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QVA coaxial variable PIN attenuators cover the frequency range from DC to 50 GHz. They offer a low insertion loss and a large attenuation range, typically up to 40 dB. These attenuators are housed in a compact package with 2.9 mm or 2.4 mm
- Operating Frequency Range: 50 GHz
- Attenuation: 40 dB
- Component Type: Attenuators
-
Supplier: Richardson RFPD
Description: 2W DC-15 GHz SMA Coaxial Attenuator
- Frequency Range: 15 GHz
- Attenuation: 20 dB
- Attenuator Type: Fixed
- Connectors: SMA
-
Supplier: UIY Inc.
Description: 80W – Coaxial Attenuator
- Frequency Range: 0 to 3 GHz
- Attenuation: 1 to 60 dB
- Input VSWR: 1.2 :1
- Connectors: Type N
-
Supplier: UIY Inc.
Description: 5W – Coaxial Attenuator
- Frequency Range: 0 to 6 GHz
- Attenuation: 1 to 30 dB
- Input VSWR: 1.3 :1
- Connectors: Type N
-
Supplier: UIY Inc.
Description: 50W – Coaxial Attenuator
- Frequency Range: 0 to 3 GHz
- Attenuation: 1 to 60 dB
- Input VSWR: 1.2 :1
- Connectors: Type N
-
Supplier: UIY Inc.
Description: 25W – Coaxial Attenuator
- Frequency Range: 0 to 3 GHz
- Attenuation: 1 to 60 dB
- Input VSWR: 1.2 :1
- Connectors: Type N
-
Supplier: APITech
Description: 254-10-11 Low Passive Intermodulation Fixed Coaxial Attenuator
-
Supplier: 5o.com
Description: Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Frequency Range: 0 to 4.2 GHz
- Attenuation: 40 to 60 dB
- Input VSWR: 1.4 :1
- Connectors: 7/16, Type N
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors BNC ATTENUATOR PLUG JACK
- Features: RF and Microwave Connector
-
Supplier: APITech
Description: Quality TNC Connectors - This Attenuator incorporates an improved 18 GHz TNC connector design standardized through the I EC. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
-
Supplier: Richardson RFPD
Description: ATTENUATOR, N Type, 3 DB, 2 GHZ, 2W
- Terminator Type: Coaxial Terminator
-
Supplier: ValueTronics International, Inc.
Description: The 766-6 is a 4 GHz Fixed Attenuator from Narda. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation
- Attenuator Type: Fixed
-
Supplier: kTB Solutions
Description: kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision
- Frequency Range: 0 GHz
- Attenuation: 3 dB
- Input VSWR: 1.3 :1
- Attenuator Type: Fixed
-
Supplier: JFW Industries, Inc.
Description: Model 50HFAR-xxx is a 50 Ohm coaxial fixed attenuator rated at 2 Watts maximum RF input power and operates DC-40 GHz. The RF connectors are 2.9mm male/female. Available with dB values up to 30dB.
- Frequency Range: 0 to 40 GHz
- Attenuation: 1 to 30 dB
- Input VSWR: 1.3 to 1.5 :1
- Package Type: Connectorized
-
Supplier: Smiths Interconnect, a Molex company
Description: We are the world leader in fixed attenuators from DC through Q band. Fixed attenuators are available in 0.1 to 400 W versions, covering DC to 50 GHz applications and offered in 0 to 30dB values. Our attenuators are available in several package styles. Features & Benefits Fixed
- Frequency Range: 50 GHz
- Attenuation: 0 to 30 dB
- Attenuator Type: Fixed
-
Supplier: L-com, Inc.
Description: LCAT1002-06 is a 6dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Input
- Frequency Range: 3 GHz
- Attenuation: 6 dB
- Input VSWR: 1.2 :1
- Attenuator Type: Fixed
-
Supplier: L-com, Inc.
Description: LCAT1001-30 is a 30dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation
- Frequency Range: 3 GHz
- Attenuation: 30 dB
- Input VSWR: 1.15 :1
- Attenuator Type: Fixed
-
Supplier: L-com, Inc.
Description: LCAT1002-04 is a 4dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features
- Frequency Range: 3 GHz
- Attenuation: 4 dB
- Input VSWR: 1.2 :1
- Attenuator Type: Fixed
-
Supplier: L-com, Inc.
Description: LCAT1001-02 is a 2dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation
- Frequency Range: 3 GHz
- Attenuation: 2 dB
- Input VSWR: 1.15 :1
- Attenuator Type: Fixed
-
Supplier: JFW Industries, Inc.
Description: Model 50DR-141 is a 50 Ohm manual step attenuator with attenuation range 0 to 40dB by 1dB steps. It operates DC-3600 MHz and is rated for 2 Watts average RF power. It is a dual rotary attenuator (i.e. two manual knobs). The small knob is 1dB step. The large knob is 10dB step. It
- Frequency Range: 0 to 3.6 GHz
- Attenuation: 0 to 40 dB
- Insertion Loss: 0.4 to 1.9 dB
- Input VSWR: 1.6 to 1.9 :1
-
Supplier: Smiths Interconnect, a Molex company
Description: Our attenuators are available in a low power chip package as well as a 0.250 sq high power BeO package. The input power ratings range from 0.1 to 120 watts. The attenuation values range from 0 dB to 20 dB with 30 dB available on some devices. The terminals of our chip attenuators are
- Frequency Range: 50 GHz
- Attenuation: 0 to 30 dB
- Attenuator Type: Fixed
-
Supplier: DigiKey
Description: COAXIAL ATTENUATOR, 50 OHM, 0 DB
- Attenuation: 0 dB
- Features: Other
- Connectors: SMA
-
Supplier: DigiKey
Description: 0 to 100 dB Dial Step Attenuator
- Features: Cable Assembly
- Application: RF
-
Supplier: Maury Microwave
Description: ColorConnect™ color-coded precision coaxial attenuators (AT-series) are used to reduce the power of a RF, MW or mmW signal without distorting its signal quality/waveform. Attenuators are often used to lower the amplitude of a signal to a measurable level or to protect a
- Frequency Range: 65 GHz
- Attenuation: 1 to 20 dB
- Input VSWR: 1.3 to 1.75 :1
- Package Type: Connectorized
-
Supplier: JFW Industries, Inc.
Description: Model 50P-2072 is a 50 Ohm solid-state programmable attenuator with attenuation range 0 to 31dB by 1dB steps. It operates 100 MHz to 40 GHz and is rated for +25 dBm of RF input power. This step attenuator is available with 2.9mm female coaxial RF connectors. The
- Frequency Range: 0.0001 to 40 GHz
- Attenuation: 0 to 31 dB
- Insertion Loss: 3.5 to 9 dB
- Input VSWR: 1.5 to 1.9 :1
-
Supplier: PIC Wire & Cable
Description: S33141 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The construction of the S33141 features a multi-layered shielding that combines conventional shields with an inner braid woven of flat strip of silver plated
- North American (AWG): 14 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
-
Supplier: PIC Wire & Cable
Description: S67163 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The construction of the S67163 features a multi-layered shielding that combines conventional shields with an inner braid woven of flat strip of silver plated
- North American (AWG): 15 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
-
Supplier: PIC Wire & Cable
Description: S44193 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. S44193 is equivalent in size as the standard Mil-Spec RG400 coax cable but offers lower loss and improved shielding due to its construction. The construction
- North American (AWG): 19 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
Find Suppliers by Category Top
Featured Products Top
-
Model NO.: UIYCA100AN18A40 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-18GHz Attenuation Value(dB): 60dB Attenuation Tolerance (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
Model NO.: UIYCA200AN3A30 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-3GHz Attenuation Value (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
DC-3GHz 10W coaxial fixed RF attenuator with 50Ω impedance delivers exceptional signal stability and reliable performance. Designed for consistent attenuation accuracy, low VSWR, and excellent heat dissipation, it ensures long-term durability in harsh operating environments. Widely (read more)
Browse RF Attenuators Datasheets for 5o.com -
During RF testing and high?power communication system commissioning, engineers frequently face excessive input?power issues. Over?strong signals may overload receivers of test instruments, trigger signal distortion and even damage costly test hardware. The N?type coaxial fixed attenuator 5 (read more)
Browse RF Attenuators Datasheets for 5o.com -
UIYCC8080A Coaxial Circulator is a high-performance RF Circulator, optimized for the wideband of 10~55 MHz, providing a bandwidth of 20%, suitable for a variety of complex RF environments. Design Highlights Excellent performance: It has a low insertion loss of only (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
SpaceNXT™ K2TVA Thermopad® K2TVA Thermopad Temperature Variable Attenuator for gain compensation over temperature is a highly reliable, totally passive solution to offset signal strength fluctuation due to changes in temperature. K2TVA Thermopad® Series is (read more)
Browse RF Attenuators Datasheets for Smiths Interconnect, a Molex company -
Offers excellent performance and power from DC-50 GHz in a small 0604 package size qualified to MIL-PRF-55342 Smiths Interconnect has extended its offering of high frequency surface mount chip attenuators with the release of its new HR TXS Series, a small, easy (read more)
Browse RF Attenuators Datasheets for Smiths Interconnect, a Molex company -
ColorConnect™ color-coded precision coaxial attenuators (AT-series) are used to reduce the power of a RF, MW or mmW signal without distorting its signal quality/waveform. Attenuators are often used to lower the amplitude of a signal to a measurable level or to protect a measurement (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Maury Microwave -
Premium 162-168MHz VHF dual junction coaxial RF isolator featuring low insertion loss, high reverse isolation, 50 (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
Conduct Research Top
-
Guide to RF Coaxial Connectors and Cables
There is a wide variety of coaxial connectors and cables available for use in the RF and Microwave spectrum. While often not much thought is given to these essential components, a misstep here can result in undesirable system degradation. Given that typical RF systems are comprised of any number
-
Common Frequency Band of Satellite Communication (C / Ku / KA band)
UIY Inc. specializes in RF and microwave passive components (RF isolator, circulator, attenuator, coaxial load, filter, etc.), integrating R &D, production, sales and service. The products are widely used in radar, instrument, navigation, microwave communication, mobile communication, space
More Information Top
-
Precision Broad-Band RE-Switched Radiometer for the Megahertz and Lower Gigahertz Range with IF Attenuator
RF switching together with a refer- ence noise source prevent the deterioration of the measurement uncertainty due to gain instabilities; the problem of the coaxial RF attenuator is avoided by using a precise IF attenuator.
-
1.17.06 -- Feature Article: WiMAX Amplifiers And Their Application
RF Coaxial Attenuator .
-
http://www.nxp.com/documents/application_note/AN10800.pdf
DRIVER AMPLIFIER Ophir 5127 COUPLER HP778D RF COAXIAL ATTENUATOR Tenuline 30 dB 1 kW DUAL COAXIAL DIRECTIONAL COUPLER Narda 3020A 10 dB PAD .
-
3.17.05 -- Featured Article: Implementing An IEEE 802.15.4/ZigBee-Compliant RF Solution
RF Coaxial Attenuator .
-
RF Attenuator
10-18A Series - Tenuline RF Coaxial Attenuator .
-
dc connector - offers from dc connector manufacturers, suppliers, exporters & wholesalers
Sell RF Coaxial Attenuator SMA/N Connector DC-6GHz Up to 1000W ...
-
Bird Technologies 100-A Series - Tenuline RF Coaxial Attenuators
Bird Technologies 100-A Series - Tenuline RF Coaxial Attenuators .
-
Bird Technologies 1000-A Series - Tenuline RF Coaxial Attenuators
Bird Technologies 1000-A Series - Tenuline RF Coaxial Attenuators .
-
Design, Characterization, and Optimization of a Waveguide-Based RF/MW Exposure System for Studying Nonthermal Effects on Skeletal Muscle Contraction
The other end of the waveguide is terminated in a 50-Ω dummy load (Bird Tenuline RF coaxial attenuator , model 8325, Cleveland, OH) via another waveguide- to-coax adapter.
-
RF / Coaxial Dynamics
Coaxial Dynamics RF Attenuators .
Indicates content that may require registration and/or purchase.