-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors WIDE BAND COAX DETECTOR
- Features: RF and Microwave Connector
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz Application Test & Measurement Electronic Warfares Military Communications Systems Leveling Pulse Signal Sources System Monitoring
- Frequency Range: 10 to 8,000 MHz
- dBm Measurement Range: -30 dBm
- Connector Type: SMA
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz Application Test & Measurement Electronic Warfares Military Communications Systems Leveling Pulse Signal Sources System Monitoring
- Frequency Range: 10 to 18,000 MHz
- dBm Measurement Range: -30 dBm
- Connector Type: SMA
-
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz Application Test & Measurement Electronic Warfares Military Communications Systems Leveling Pulse Signal Sources System Monitoring
- Frequency Range: 10 to 8,000 MHz
- dBm Measurement Range: -30 dBm
- Connector Type: SMA
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz Application Test & Measurement Electronic Warfares Military Communications Systems Leveling Pulse Signal Sources System Monitoring
- Frequency Range: 10 to 15,000 MHz
- dBm Measurement Range: -30 dBm
- Connector Type: SMA
-
Supplier: Richardson RFPD
Description: Coaxial Detector
- Frequency Range: 10 to 4,000 MHz
- Connector Type: BNC, Type N
-
Supplier: kTB Solutions
Description: kTB Solutions supplies coaxial and waveguide detectors work from 10MHz to 110GHz. Our detectors are widely used in many applications. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Detectors Brochure
- Frequency Range: 50,000 to 75,000 MHz
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 11664C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional
- Frequency Range: 0.0000265 MHz
-
Supplier: Fairview Microwave Inc.
Description: Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial power SMA to SMA detector is
- Frequency Range: 50 to 3,000 MHz
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial power SMA to SMA detector is
- Frequency Range: 30 to 4,000 MHz
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial power SMA to SMA detector is
- Frequency Range: 50 to 5,000 MHz
- Connector Type: SMA
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling
- Frequency Range: 10 to 20,000 MHz
- Connector Type: SMA
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling
- Frequency Range: 100 to 20,000 MHz
- Connector Type: SMC
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling
- Frequency Range: 100 to 20,000 MHz
- Connector Type: SMA
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling
- Frequency Range: 10 to 20,000 MHz
- Connector Type: BNC
-
Supplier: Fairview Microwave Inc.
Description: Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This
- Frequency Range: 8,000 to 16,000 MHz
- Connector Type: SMA
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks series of packaged, beam-lead and chip zero bias Schottky barrier detector diodes are designed for applications through K band. The choice of barrier metal and process techniques results in a diode with a wide selection of video impedance ranges. The packaged diodes are suitable for
- Features: Schottky Barrier Diodes
-
Supplier: Richardson RFPD
Description: ceramic, stripline and axial lead packages and as bond-able chips. Both P and N type diodes are offered. Detectors and power monitors in stripline, coaxial and waveguide circuits through 40 GHz.
- Operating Frequency: 0 to 10,000 MHz
- CT: 0.32 pF
- Features: Other, RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: Richardson RFPD
Description: noise amplifiers (LNA), detectors, and mixers covering the 10 MHz to 18 GHz frequency range.
- VR: 35 volts
- Operating Frequency: 10 to 18,000 MHz
- CT: 0.24 pF
- Diode Type: PIN Diodes
-
Supplier: TOP-electronics USA
Description: MegiQ RMS-0460/GEN-OUT, Automated 370MHz-6GHz Antenna Radiation Pattern Measurement System with integrated signal generator and 5m high-quality known-good generator coax cable An independent review of the RMS system was recently published in Microwaves & RF magazine. The RMS-0460 is an
-
Supplier: Teledyne LeCroy
Description: equipment from any damage caused by ESD. The SP-series mitigates this risk by providing a higher degree of protection from this happening. Every SP-series model comes equipped with an ESD-protection module based on high-performance coaxial RF-switches. The ways this works is the
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Teledyne LeCroy
Description: equipment from any damage caused by ESD. The SP-series mitigates this risk by providing a higher degree of protection from this happening. Every SP-series model comes equipped with an ESD-protection module based on high-performance coaxial RF-switches. The ways this works is the
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Rohde & Schwarz USA, Inc.
Description: very high sensitivity. In strong field environments an attenuator can be activated to reduce distortion. An integrated RF detector with a threshold circuit reports overload of the antenna. The antenna is supplied via the coaxial cable using the optional R&S®IN600 Bias unit. Key
- Primary Frequency Range: 0.0083 to 30 MHz
- Form Factor / Mounting: External
- Technology Type: Loop
-
Supplier: ValueTronics International, Inc.
Description: GHz Frequency sensitivity: ± 0.35 dB, 1 to 20 GHz Directivity: > 16 dB Maximum SWR: 1.35 Compact size Excellent performance The Agilent 87300B is a compact, broadband directional sampling coupler designed for signal monitoring or, when combined with a coaxial detector, signal leveling.
- Frequency Range: 20,000 MHz
- RF Coupler Type: Uni-Directional
-
Supplier: Rohde & Schwarz USA, Inc.
Description: very high sensitivity. In strong field environments an attenuator can be activated to reduce distortion. An integrated RF detector with a threshold circuit reports overload of the antenna. Interchangeable rod extensions for 100 cm final length (CISPR 25) and 104 cm (MIL-STD-461) are
- Primary Frequency Range: 0.0083 to 30 MHz
- Form Factor / Mounting: External
- Polarization: Linear, Vertical Linear
- Features: Other Antennas & Arrays
-
Supplier: ValueTronics International, Inc.
Description: radio frequency measurements. Additional Features: Frequency Range: 25 MHz - 1000 MHz. Watts: 5/15/50/150. Ohms: 50 Detector Diodes: X1 and X10. Connector: Type N-Female. The Bird 6154 Termaline RF Wattmeter that is designed to measure RF power under non-radiating conditions.
Find Suppliers by Category Top
Featured Products Top
-
Premium 162-168MHz VHF dual junction coaxial RF isolator featuring low insertion loss, high reverse isolation, 50 (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Premium VHF band 136 to 174MHz 4 port RF dual junction coaxial circulator boasts great power capacity, low VSWR and superior signal isolation, perfect for transceiver systems and wireless signal transmission projects. Model number:5o131206004136174SK Frequency Range:136~174MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Model NO.: UIYCI80140B Type: RF Coaxial Isolator Brand Name: UIY Freq. Range (MHz) : 60 to 200MHz Insertion Loss Max(dB): 0.3 Isolation Min(dB): 23 VSWR Max (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
UIYCC8080A Coaxial Circulator is a high-performance RF Circulator, optimized for the wideband of 10~55 MHz, providing a bandwidth of 20%, suitable for a variety of complex RF environments. Design Highlights Excellent performance: It has a low insertion loss of only (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The UIYCI3538A coaxial isolator is a high-performance RF component meticulously developed by UIY Inc. It has won the favor of numerous users for its exceptional isolation performance, extremely low insertion loss, and broad operating frequency range. Whether in communication systems, radar (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
?receive isolation for VHF private?network radios and repeater systems, directional signal routing for vehicle?mounted communication equipment and ground?based base stations, and directional signal distribution for high?power RF test platforms. As a high?performance dual?junction coaxial circulator, it (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
High-isolation coaxial isolators designed for commercial, military, and space-grade RF applications, supporting frequencies from 10 MHz up to 50 GHz with multiple (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Professional 11.9-18GHz Ku Band WR62 BJ140 Waveguide to Coaxial Adapter, a high-reliability transition component designed to facilitate seamless signal transfer between WR62 waveguide systems and coaxial cables (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
Model NO.: UIYCA100AN18A40 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-18GHz Attenuation Value(dB): 60dB Attenuation Tolerance (read more)
Browse RF Attenuators Datasheets for UIY Inc.
More Information Top
-
Noise Measurements On Fibre Optics Optoelectronic Components
level : both the coaxial RF detector and the synchronous amplifier operate all the time on the same level of input signals.
-
Microwaves and RF | Microwaves & RF
Elcom Systems has announcedthe availability of the model DM-51-SMA/M zero-bias coaxial RF detector /mixer for applications thgrough 4.2 GHz.
-
Characterisation of Low Frequency Gravitational Waves from Dual RF
Coaxial-Cable Detector: Fractal Textured Dynamical 3-Space
These are “gravitational waves”, and previously detected by Cahill 2006, using an Optical-Fibre - RF Coaxial Cable Detector , and Cahill 2009, using a preliminary version of the Dual RF Coaxial Cable Detector.
-
One-Way Speed of Light Measurements Without Clock Synchronisation
5 Dual RF Coaxial Cable Detector .
-
Discovery of dynamical space: experiments and theory
A much improved RF coaxial a cable experiment uses the Dual RF Coaxial Cable Detector design in Fig.5, .
-
Advertisement
)'"' tal and bolometer mount, may be used as an rf detector for coaxial systems operat- ing over the frequency range, 2.4 kmc to 12.4 kmc.
-
Advertisement
May be used as an rf detector for coaxial systems between 2,400 and 12,400 mc.
-
HTS Channeliser for Use in an ESM Reciever System
Ifthe output from the filters were connected to external video detectors via RF coaxial lines the thermal loading would be prohibitive.
-
New 20-kW CW transmitter for NASA's Deep Space Network
The power meters have a built-in calibrator, so they can be used to make accurate relative measurements within the transmitter to determine losses when changing such transmitter hardware as RF coaxial cables, RF detectors , pads, coaxial couplers, etc.
-
Dynamical 3-Space: neo-Lorentz Relativity
Then if the dielectric is at rest wrt O, V a H, and (44) predicts no Fresnel drag effect, whereas in Optical-Fibre Gyrocompasses and the 1st order in v=c Optical-Fibre - RF Coaxial -Cable Detector , where the Fresnel drag plays…
Indicates content that may require registration and/or purchase.