-
Supplier: Accuris
Description: Cock - Valve Drain
-
Supplier: Accuris
Description: COCK-VALVES AND VALVES, GENERAL REQUIREMENTS FOR
-
Supplier: Accuris
Description: Cock-Valves and Valves, General Requirements for
-
-
Supplier: Flomatic Valves
Description: TEST COCKS - Unleaded Bronze test cocks, full port standard. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 0.125 to 0.25 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
-
Supplier: Accuris
Description: COMMERCIAL ITEM DESCRIPTION COCK-VALVES AND VALVES, GENERAL REQUIREMENTS FOR
-
Supplier: Curtiss-Wright, Valve Group
Description: Shut Off Cock and Reversing Cock (3-way-cock) with lubrication system, approved stem sealing system in accordance with TA-Luft. Especially for coke oven gas in coke oven plants, battery heating system. Curtiss-Wright Shut off cock valves are supplied through their
- Valve Size: 2.5 to 12 inch
- Media Temperature: -4 to 392 F
- Features: Bolt Flange, Other, Threaded
- Primary Material: Cast Iron
-
Supplier: RS Components, Ltd.
Description: Shut-off cocks and Needle valves stainle
- Pressure Rating: 5,801.508 psi
- Media Temperature: 14 F
- Primary Material: Brass / Bronze
- Features: Other
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Straight type, gland pattern *The D344 is suitable for use on pressure up to 8.6 bar and at temperatures up to 110°C
- Primary Material: Brass / Bronze
- Valve Type: Sampling / Dispensing Valves
- Media: Water
-
Supplier: Watts
Description: Series LFSC Lead Free* Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series LFSC is ideal for inside and outside
- Valve Size: 0.5 to 0.75 inch
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins 860 Ball Type Test Cock is installation on backflow preventers as a test port for attaching a differential pressure gauge. To view all options, see the Specification Sheet Features And Benefits 1/4" resilient seated ball type test cock Male NPT inlet and female NPT
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins 860XL Ball Type Test Cock is installed on backflow preventers as a test port for attaching a differential pressure gauge. To view all options, see the Specification Sheet Features And Benefits 1/4" resilient seated ball type test cock Male NPT inlet and female NPT
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Straight type, gland pattern *The D344 is suitable for use on pressure up to 8.6 bar and at temperatures up to 110°C
- Primary Material: Brass / Bronze
- Valve Type: Sampling / Dispensing Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins 860FT Ball Type Test Cock with SAE flare fittings allows the direct attachment of a backflow test gauge, reducing testing set-up time. To view all options, see the Specification Sheet Features And Benefits 1/4" resilient seated ball type test cock with SAE flare
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins 860XLFT Ball Type Test Cock with SAE Flare Fittings allows the direct attachment of a backflow test gauge, reducing testing set-up time. To view all options, see the Specification Sheet Features And Benefits 1/4" Resilient Seated Ball Type Test Cock with SAE Flare
- Media: Water
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Curtiss-Wright, Valve Group
Description: or Valve Group - Korea manufacturing facilities. Overview of options and features. Eccentric Plug Valve Lift plug valve, non-lubricated Three way and four way design Straight pattern body Shut Off Cock and Reversing Cock (3-way-cock) with lubrication system,
- Valve Size: 0.75 to 20 inch
- Media Temperature: -320.8 to 1,202 F
- Media: Gas
- Actuation: Manual / Hand, Pneumatic
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Special Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch to 2 inch (DN8mm - DN50mm) Working pressure: PN1MPa - 6MPa Connection:
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 145.036839357197 to 870.221036143182 psi
- Valve Type: Angle Valves, Ball Valves, Check Valves, Gate / Knife Valves
- Primary Material: Brass / Bronze
-
Supplier: Watts
Description: Series C200, C200N Double Check Valve Assemblies prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating tri-link check valves, two shutoff valves, and four
- Valve Size: 2.5 to 10 inch
- Valve Type: Check Valves
- Features: Double Check Valves
- Primary Material: Stainless Steel
-
Supplier: Radwell International
Description: 1/2" POLISHED COMPR.GAUGE COCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: LFTC-1/8" TEST COCK BRONZE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The modular urinal valve system includes a shut-off cock and a solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm Allen key. Variants without shut off cock are also available. The cartridge
- Valve Size: 0.7086618 inch
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Watts
Description: Series M200Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link check
- Valve Size: 2.5 to 4 inch
- Valve Type: Check Valves
- Features: Double Check Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Series 757, 757N Double Check Valve Assemblies prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating tri-link check valves, two shutoff valves, and four
- Valve Size: 2.5 to 10 inch
- Valve Type: Check Valves
- Features: Double Check Valves
- Primary Material: Stainless Steel
-
Supplier: Ames Fire & Waterworks
Description: Series C200, C200N Double Check Valve Assemblies prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating tri-link check valves, two shutoff valves, and four
- Valve Size: 2.5 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 140 F
- Valve Type: Back Flow Preventer Assembly, Check Valves
-
Supplier: Ames Fire & Waterworks
Description: Series M200Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link check
- Valve Size: 2.5 to 4 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Valve Type: Back Flow Preventer Assembly, Check Valves
-
Supplier: HydraCheck Inc.
Description: The HydraCheck accumulator nitrogen charging assembly is used for charging accumulators with a Schrader-style (Vg8, .305-32) valve connection. This 3000 PSI (207 bar) accumulator nitrogen precharge test consists of: Gauge Assembly Drain cock Tank valve 3000 PSI (207 bar)
- Features: Other
-
Supplier: Ames Fire & Waterworks
Description: valves, replaceable check seats with an intermediate relief valve, and ball valve test cocks. Series 4000B-FP is ideal for protection of health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation
- Valve Size: 1 to 2 inch
- Pressure Rating: 175 psi
- Media Temperature: 180 F
- Primary Material: Brass / Bronze
-
Supplier: RS Components, Ltd.
Description: Ball bib cock w/hose union,1in BSP
- Valve Size: 1 inch
- Pressure Rating: 304.57917 psi
- Primary Material: Brass / Bronze
- Features: Other
-
Description: The symbols given in the tables apply to principal parts and appliances and have been classified in the following manner: General conventional signs Pipes and pipe joints Valves, gate valves, cocks and flaps Control and regulation parts Appliances Fittings Indicating and
-
Supplier: Ames Fire & Waterworks
Description: relief valve, and ball valve test cocks. Series 4000B is ideal for protection of health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 175 psi
- Media Temperature: 180 F
- Valve Type: Back Flow Preventer Assembly
-
Supplier: FEBCO
Description: the PVB freezes from the outside-inward. As the ice forms and expands causing a buildup of pressure, the LF767FR relieves the pressure through a unique relief valve built into the plastic float. Test cocks are positioned at the lowest point of the valve for winterization
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America Company Timeline and Information on New Acquisitions - 1901 Rubinetterie Bresciane Bonomi was initially founded simply as a valve manufacturer for Oenology application but steadily grew as manufacturer of gas cocks and (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc. -
. They are a system of valves with many parts used to control products from a well. These valves mostly appear in offshore oil rigs. Cock Valves In plumbing, cock valves also referred to as quarter-turn valves or plug valves, is a valve that drains tanks. It permits or restricts the flow of (read more)
Browse Wrenches Datasheets for Lowell Corporation