Products/Services for Coke Dust Baghouses
-
Baghouses and Baghouse Filters - (153 companies)Baghouses, also called fabric dust collectors or fabric filters, are air pollution control devices designed to use fabric filter tubes, envelopes, or cartridges to capture or separate dust and other particulate matter (PM...Filter OnlyApplications and FeaturesCollector Filter Cleaning -
Electrostatic Precipitators - (57 companies)Electrostatic precipitators use electrostatic forces to separate dust particles from exhaust gases. Electrostatic precipitators (ESPs) or electrostatic air cleaners are particulate collection devices which use electrostatic forces to separate... -
Dust Collectors and Dust Collector Filters - (765 companies)...devices (pre-cleaners) to lighten heavy dust loads before the use of more expensive pollution control devices (e.g. baghouses, electrostatic precipitators) that have higher collection efficiencies. Cyclones can also handle a range of temperatures... -
Dust and Debris Control Products - (95 companies)Dust control products and debris control products protect equipment, valuable inventories and people from unacceptable or dangerous contamination. Dust control products and debris control products protect equipment, inventories and personnel from... -
Respirators and Dust Masks - (432 companies)Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants. Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators... -
Bags and Sacks - (826 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
-
Downdraft Tables - (68 companies)...are used as workstation fume extractors and dust collectors in welding, sanding, grinding, and other finishing applications. They draw dust and fumes down and away from the breathing zones of workers and other personnel. Downdraft tables use highly...
-
Opacity Sensors and Instruments - (85 companies)...optical density, or dust density. The images below illustrate two differing opacity sensor arrangements. The image at left shows a transmitter and receiver provided with a pipe section which can be incorporated into an exhaust stack. The image at right...
-
Industrial Parts Washers and Cleaning Systems - (661 companies)Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line. Industrial parts washers remove grease, soil, oil, abrasive dust...
-
Brooms, Mops, and Janitorial Brushes - (233 companies)Brooms, mops, and janitorial brushes are designed or suitable for maintenance and repair operations (MRO) and include products such as scratch brushes, wet mops, dry dust mops, brooms, paint brushes, and other scrubbing or washout products. Image...
Product News
-
ValvTechnologies, Inc.
Coking Valves Decrease unscheduled downtime and possible production losses with ValvTechnologies ' coker valves. The delayed coker process is a batch process, one of the most hostile environments in the refinery due to the abrasive and erosive properties of the coke by-product - and is crucial to a refinery 's profitability. Valves are cycled frequently and failure can lead to a complete shutdown of a unit, resulting in large process and financial costs. Optimizing valve life-cycle is critical to operational... (read more)Browse Industrial Valves Datasheets for ValvTechnologies, Inc. -
Ducon Environmental Systems
Boost Efficiency with Our Baghouse Filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Reverse Air type Baghouse Filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Rotork plc
Rotork helps to modernised Spanish coking plant Rotork fluid power and electric actuators installed at modernised Spanish coking plant. Rotork electric and fluid power multi-turn and part-turn actuators have been installed at a Spanish coking plant. More than 100 Rotork IQ3 and IQT3 intelligent electric actuators and GT, LP, CP and GP pneumatic actuators have been installed at ArcelorMittal 's coking plant in Gijon, the largest city in the northern region of Asturias. The plant is the only one in Spain which produces steel from iron ore... (read more)Browse Electric Valve Actuators Datasheets for Rotork plc -
Ducon Environmental Systems
Pulse-air and reverse air type baghouse filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Camfil
Dust Collector with Explosion Vent Gold Series III collectors equipped with an explosion vent is an effective safeguard against potentially lethal factory dust explosions. Employee safety is always in the engineering forefront of Camfil dust collector designs; from our patented Cambar door system, which allows for fast, safe and trouble free filter change-outs (no tools required) to durable construction using the heaviest gauge steel (7-10 gauge) on the market today. Applications: Abrasive Blasting. Thermal Spray. Chemical. Food... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Dust Collector Filter Cartridges Independent lab tests demonstrate that Camfil dust collector filter cartridges capture more air pollutants and release more of those pollutants when pulsed, creating a safer, cleaner work environment with less maintenance. Whether used in Camfil or other brand dust collectors, our filters maintain a steady pressure drop that lasts through the lifetime of the filter. Benefits of Camfil dust collector filter cartridges. Independent lab tests demonstrate that Camfil filter cartridges capture more... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
AMTECH ADT Dust Collectors Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Seamlessly handle a vast spectrum of dust applications with the Amtech ADT Dust Collector Series by Clean Air Industries, ranging from 1,000 to 3,000 CFM. * Advanced Up-Flow System: Our unique design features vertically positioned filters, ensuring zero particulate re-entrainment. The result? Extended filter longevity and optimal performance. * Venturi Assist Excellence: Experience the pinnacle... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
DOD Technologies Inc.
Oil Steel Dust Meter The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating machinery. The SDM employs a magnetic balance type electromagnet induction method to provide accurate and repeatable measurements. The SDM-73 is designed for equipment that uses oil as its lubricant. The SDM-73... (read more)Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Ducon Environmental Systems
Mining Dust Control Ducon cyclones, Centrifugal Multivane Scrubbers, Dynamic UW-4 Scrubbers and Venturi scrubbers are used to control dust in driers and calciners and in crushing, screening and conveying areas in all kinds of non-metallic mineral mining, including limestone, clay, gypsum, trona, fluorspar, feldspar, pearlite, lithium, silica and refractories. The success of Ducon equipment in lime kiln installations is evidenced by the fact that there has not been a single report on kiln shutdown due to scrubbers... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Sector Notebooks > [FDBKF2003110613072945531] Profile of the Nonferrous...
Lead bullion, soda ash, sulfur, baghouse dust , coke .
-
Papers
wash dust through a coke filter fiihrt and thereafter for removal of the chlorine content with the slogan of an alkali hydrate or the milk of an earth alkali hydrate.
-
Strategic action fields of patent management
Fly ash and residual coke are separated through a dust filter and riickgefiihrt.
-
Colloid problems the nitrogen and sulfuric acid industry
I didn't like to dwell here on details and only erw~ihnen, dag itself in the dust the with coke geffillten of filter pretower 12,54 Proz.
-
Economic part And club messages
Analyses vollstandige of further Priifungsantragenseien nor erwahnt of three old Mortelproben, the investigation of plaster samples, investigation and inspection of Kljnkerproben and the analysis of a gas filter dust ; a more remote coke sample the examination of a water sample for schlidliche…
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Administrative Law Judges > Records of Decision > 2007 > [FDBKF2007082315141683672] ...
These included the baghouse dust , scrap iron, coke , limestone.
-
Fuel cell technique
Fly ash and residual coke in the raw gas are separated and returned through a dust filter .
-
View
The hose filter of cloth for separation of the milled coke greeting dust of the Tragerluftstrom didn't keep itself, as they too quickly consumed.
Indicates content that may require registration and/or purchase.