-
Supplier: Surventis Surface Treatment LLC
Description: Checkmor 240 is a visible light inspection penetrant as per the AMS 2644 Type 2 and EN ISO 3452 Part 2, Type II, which can be removed by water or solvents. It is used in non-destructive testing for the detection of defects such as cracks, laps, cold shuts, porosity, bursts, casting and
- Penetrant Testing (Dye / FPI): Fluorescent Material, Penetrant / Leak Tester
-
Supplier: ASTM International
Description: bar, and cold rolled strip. It does not cover alloy produced either by casting or by powder metallurgical techniques. The material shall conform to the chemical requirements prescribed in this specification. Magnetic property requirements and dimensional tolerances are listed.
-
Supplier: ASTM International
Description: cover material produced by casting or by powder metallurgy techniques. These materials are capable of being produced in a wide variety of forms and conditions such as forging billet, hot-rolled plate, strip, and bar, cold-finished bars, cold-rolled sheep and strip, shaped bar
-
-
Supplier: Plansee SE
Description: During the aluminum casting process, the metal melt is either poured or pressed into the mold. This process is used, for example, to manufacture cylinder heads, wheel rims and many other aluminum castings. Here, the mold has to repeatedly withstand the metal melt at a temperature of
- Shape / Form: Fabricated Parts / Shapes
- Features: Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: Tengco, Inc.
Description: Tengco Inc. is an Importer/Distributor supplying Custom Manufactured metal components. Our manufacturing methods include: Castings (Sand Cast, Investment Cast & Die Cast) Hot Forgings (Open & Close Die) Cold Formed Fasteners Stampings What sets us apart from the competition is our
- Industry Served: Agricultural, Automotive, Building and Construction, Consumer, Energy, Environment, Food and Beverage, General Industrial, Marine, Metals and Mining, Rail, Telecommunications
- Services: Certification and Compliance, Design Support, Materials Research, Product Design, Project Management, Prototyping, Testing
- Features: East Asia / Pacific Only, North America, Southwest US Only, United States Only
-
Supplier: ASTM International
Description: by basic-oxygen, electric-furnace, or other steelmaking practice. Desirable core-loss and permeability characteristics are developed during mill processing, so additional heat treatment is usually not necessary. For melting and casting of the electrical steel, the typical content of the
Find Suppliers by Category Top
Featured Products Top
-
We can supply aluminum die casting parts and zinc die casting parts. Equipped with cold and hot chamber die casting machines. The cold chamber is from 160T to 1250T; the hot chamber is from 25T to 280T. factory equipped with the CMM (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
facility in Durham, North Carolina, this advanced furnace system is part of a collaborative effort to strengthen the U.S. rare earth supply chain. The Strip Casting process begins with the creation of a precise alloy of neodymium (Nd), iron (Fe), boron (B), and often other elements such as (read more)
Browse Furnaces (industrial) Datasheets for Inductotherm Group -
we have the whole supply manufacturing chain process in house for these tractor/combine footplate, and other equipment body sheet metal parts. we equipped with stamping machine ,laser cutting machine,CO2 welding (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Professional in 0-20mm metal parts fabrication, with the advantage of multiple process, and experience engineer team, we can manufacture the metal parts in reasonable cost, and we have the ability to develop some prototype for customer, supply 3D software assistant and suggest the DFM analysis (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
, cold drawing, casting, and welding. Its shape can be customized according to needs, making it convenient for production and processing. Reusable: Copper connectors can be reused. If it is necessary to replace wires or repair (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Energy-saving heating of continuous-cast billet
With considerable increase in rolling-mill produc- tivity, the cold - supplied continuous- cast billet (thick- ness 250 mm), which rapidly passes through the initial intense heating zones, cannot be heated in the mallea- blizing zone, with 10–15% of the thermal power, unless …
-
High efficiency solar cells on electromagnetic cold crucible cast multicrystalline silicon
Mr. K. Kaneko from Sumitomo Sitix Corp. is greatly acknowledged for supplying the Electromagnetic cold crucible casted multicrystallinesilicon material.
-
Corrosion of Weldments
Most of these steels are now aluminum-killed, continuous- cast product supplied in the cold -rolled and annealed condi- tion.
-
Alloying: Understanding the Basics
Most of these steels are now aluminum-killed, continuous- cast product supplied in the cold - rolled and annealed condition.
-
ZCORW2006P013
Most of these steels are now aluminum-killed, continuous- cast product supplied in the cold -rolled and annealed condition.
-
ZASMHBA0003206
Most of these steels are now aluminum-killed, continuous- cast product supplied in the cold -rolled and annealed condition.
Indicates content that may require registration and/or purchase.