-
Supplier: FENN
Description: Model 14-4 Rotary Swaging machine is suitable for solids up to 1" (25.4mm) diameter and tube up to 2.5" (63.5mm) diameter. Swaging operations can be performed hot or cold and feeding can be fully automated. We have designed many new and practical features into our
-
Supplier: ASTM International
Description: This specification covers two classes of flanged and cold-bending quality cold-worked straight-beam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Pipes of Class SW shall be single-welded with no addition of filler metal and
-
Supplier: ASTM International
Description: This specification covers two classes of flanged and cold-bending quality cold-worked straight-beam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Pipes of Class SW shall be single-welded with no addition of filler metal and
-
-
Supplier: Dupont Molykote
Description: gears, splines, journal bearings, cams and ways Metalworking - helps prevent galling, welding and metal pickup on tools and dies in machining, stamping, and drawing operations, tube bending, thread rolling, cold heading, swaging and forging Assembly lubricant - reduces torque in
- Operating / Use Temperature: 0.4 to 750.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.33 specific gravity
- Type / Function: Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Grease / Gel, Lubricant, Metal Forming Fluid, Metal Working Fluid
- Applications: Machine / Gears, Process Equipment
-
Supplier: ASTM International
Description: drawing, swaging, or rocking, with intermediate annealing. Welded tubing shall be made from flat-rolled products by an automatic or semiautomatic welding process with no addition of filler metal and shall be cold reduced by drawing, swaging, or rocking. The products shall be in
-
Supplier: ASTM International
Description: peeled, or polished. Flat mill products shall be supplied in the cold-worked, cold-worked and stress-relieved, or annealed condition while rod and wire products shall be supplied in the annealed or cold worked condition. The material shall conform to the chemical composition
-
Supplier: Thermal Press International, Inc.
Description: robust precision machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Open Format “C-Frame” Machine Design
- Equipment Type: Complete System
- Process Capability: Thermal Press
-
Supplier: Thermal Press International, Inc.
Description: dual “C-Frame” skeleton to allow for maximum clearance. It is built on its own machine base/cart. The Dual C-series machines utilize all of our standard tooling, roll feed systems and part handling options that are applicable with the other lines of Thermal Press machines. The
- Operation: Staking
- Technology: Thermal Press
-
Supplier: Thermal Press International, Inc.
Description: For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The Multi-WorkStation System by Thermal Press is engineered to be scalable, robust and easy to integrate. The Multi-WorkStation
- Capacity / Operating Force: 0 to 0.5 tons
- Pressure: 120 psi
- Stroke: 4 inch
- Throat: 7.5 inch
-
Supplier: Production Tube Cutting, Inc.
Description: cutting tolerances as tight as ± .002" Micro-part tube cutting technology Supported Shear Tube Cut-Off Shears burr-free parts to tight tolerances with no scrap between tube cut parts Production rates are thousands of parts per hour, since tube cut parts roll off the machine ready for shipping
- Cutting: Band Saw Cutting, CNC Cutting, Circular Cold Saw Cutting, Miter Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Metals, Plastics
- Features: Midwest US Only, North America, Other, United States Only
Find Suppliers by Category Top
More Information Top
-
HIGH TEMPERATURE CYCLIC DEFORMATION OF DS‐NICKEL
The as-received bar was given exactly the same treatment of cold swaging , machining into hour-glass specimens and annealing as that described for nickel [8, lo].
-
Structure of martensites in Fe-Ni-Ti alloys
(12.7 mm) diam, homogenized for 50 hat 1473 K, cold swaged and machined to 3 mm diam rods.
-
Intersecting martensite plates in an Fe-27Ni-0.5C alloy
was homog- enized at 1175~ for 50 h and small rods of 50 mm length and 3 mm diam were produced by cold swaging and machining .
-
On the stress-induced separation of partial dislocations
was homog- enized at 1175~ for 50 h and small rods of 50 mm length and 3 mm diam were produced by cold swaging and machining .
-
FUEL ELEMENTS CONFERENCE, PARIS, NOVEMBER 18-23, 1957
Typical methods might be cold swaging in straightening machines or shot blasting.
-
Temper embrittlement of Ni-Cr steel by Sn
They were hot worked by forging and swaging and then cold swaged and rough machined to 6.35 mm diam specimen blanks, which were subsequently aus- tenitized at ll00~ .
-
Continuous precipitation in Cu-rich Cu-Ti binary and Cu-Ti-Al ternary alloys
The cold swaged rods were machined into tensile specimens having a gauge diameter of 0.050 in. (1.25 ram) and a gauge length of 0.50 in.(12.5mm).
-
Temper embrittlement of Ni-Cr steel by antimony:II. Effects of addition of titanium
The 4.5 kg ingot was hot forged, cold swaged , and machined into cylindrical bars 0.64 cm diam by 6.4 cm, long.
-
Microstructure and tensile properties of heavily irradiated 5052-0 aluminum alloy
diameter 3.2 mm were machined from cold - swaged rod and were annealed .
-
Microstructure and tensile properties of heavily irradiated 5052-0 aluminum alloy
diameter 3.2 mm were machined from cold - swaged rod and were annealed .
Indicates content that may require registration and/or purchase.