-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CCTV CAMERA, INDOOR, COLOR, 0.5 AMP, 24 V AC, 60 HZ, 3.7 WATTS. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: mm Weight 4.6 lbs / 2086g (with bracket) Super Long Range Varifocal High Resolution CCTV Camera SCBH1080 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) Yes Vandalproof
- Camera Function: Video
-
Supplier: Det-Tronics
Description: The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone
- Horizontal Resolution: 768 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.000009999999999996 to 0.01999999999999998 seconds
- Sensitivity: 0.3 Lux
-
-
Supplier: Det-Tronics
Description: The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone
- Horizontal Resolution: 768 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.000009999999999996 to 0.01999999999999998 seconds
- Sensitivity: 0.3 Lux
-
Supplier: TelephoneStuff.com
Description: Open voice, color video master monitor that allows the connection of up to two video door stations, 2 CCTV cameras and 2 additional sub monitors. Surface mount door station used with the JA open voice, color video entry series. The unit mounts to a 1-gang box and is made
-
Supplier: SFCable.com
Description: as brightness and contrast are adjustable. This video converter supports both normal 4:3 screen and 16:9 / 16:10 wide screen with output VGA resolution up to 1680x1050. It is suitable for connection of CCTV CCD cameras, DVRs, to PC monitor. 3-D video-processing tech is applied.
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
• Compared with other similar products ? The product uses 1080P HD CCD movement, intelligent image processing, to maximize the video image clarity, color accuracy and color temperature conditions, to achieve 60-100 times the image magnification. ? A variety of (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
operation for production operations from camera to camera and line to line, making it the solution of choice for global display panel production manufacturing operations. Automotive Systems: Light, color, and dimensional accuracy are key for visual performance, regulatory compliance (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Security and Surveillance: Enabling endless pan rotation for miniature CCTV slip ring installations in dome cameras. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Cctv Ccd Camera - Cctv Ccd Camera Manufacturers, Suppliers
Digital SONY SUPER HAD Color CCD Cctv Board Camera 700 Tvl 976(H) * 494(V) 480K Pixel .
-
Digital Camera Sony - Digital Camera Sony Manufacturers, Suppliers
Digital SONY SUPER HAD Color CCD Cctv Board Camera 700 Tvl 976(H) * 494(V) 480K Pixel .
-
600TVL,700TVL Vairfocal Weatherproof IR Cameras from JBSvision Industrial Co.,Ltd., China
This is a 1/3" Color CCD video CCTV camera employs a 1/3" High Resolution Color charge coupled device solid-state imaging device which provide extremely long life and high reliability.
-
Cctv Camera Housing Manufacturers in CCTV Camera (Page 2), Cctv Camera Housing Suppliers & Exporters in CCTV Camera Directory
[ Related Keywords : cctv camera, color camera , CCD CCTV camera, security camera ] .
-
IP High Speed Dome Camera from US RJ Technology Co, Ltd., Hong Kong
We are specializing in manufacturing CCTV cameras , Color CCD cameras, B/W CCD cameras, Color Dome Cameras, B/W Dome cameras, Mini CCD Cameras, Day/Night CCD cameras, High speed cameras, Flying Sauce cameras, wireless CMOS cameras, DVR, DVR Board, all-in-one camera, Network IP camera, Video server and lens and other safety protection video products, which are widely used in banks, electric power, transportation, public security, shopping mall, residence area and the like.
-
Arabidopsis thaliana root growth kinetics and lunisolar tidal acceleration
Image stacks were collected by a CCD camera (Panasonic Colour CCTV Camera, WV-CP210⁄G; Matsushita Communi- cation Industrial Co. Ltd, Tokyo, Japan) mounted on the video port of the microscope.
-
Circadian control of root elongation and C partitioning in Arabidopsis thaliana
Image stacks were collected by a CCD camera (Panasonic Colour CCTV Camera, WV-CP210/G, Matsushita Communication Indus- trial Co. Ltd.,Yokohama, Japan) mounted on the video port of the microscope.
-
Micromanipulation of chloroplasts using optical tweezers
a CCD camera (Panasonic colour CCTV model WV-CP410/ G) and a video recorder (JVC model HR-D640EA) of 1/25 s resolution for viewing and recording our experiments, respectively.
-
Sell 700TVL CCTV Waterproof IR Camera FS-2SC400-EH cable management
…Camera,original manufacturer full hd CCTV System,Hybrid DVR,NVRHD-SDI Surveillance equipment, Home Security, Security Alarm,China CCTV Camera, Analog cameras, IP network cameras,CCTV digital CCD cameras, CCTV water-resistant cameras, CCTV zoom cameras , Color CCD cameras, Color IR day/night…
-
Vari-focus IR Waterproof Camera FS-2SC800-EH Optional Heater from Finseen Group Company Limited, China
Security Camera,HD SDI CCTV Camera,original manufacturer full hd CCTV System,Hybrid DVR,NVRHD-SDI Surveillance equipment, Home Security, Security Alarm,China CCTV Camera, Analog cameras, IP network cameras,CCTV digital CCD cameras, CCTV water-resistant cameras, CCTV zoom cameras , Color CCD cameras, Color IR day/night cameras, Dome cameras, Dynamic noise reduction cameras, Fixed dome cameras, Hidden cameras, IP cameras, IR and day/night cameras, Long-range IR cameras, Megapixel surveillance cameras, Metal dome cameras, Miniature cameras, Network cameras, Night-vision cameras, Outdoor speed dome cameras, Pin-hole cameras, PTZ cameras…
Indicates content that may require registration and/or purchase.