Products/Services for Colpitts Overtone Crystal Oscillators
-
Oscillators - (647 companies)...circuit or a crystal. Sub-Types Voltage-controlled oscillators (VCO) and voltage-controlled crystal oscillators (VCXO) change the frequency in direct proportion to a control voltage. Basic crystal oscillators (XO) do...Oscillator TypePackage / Form FactorRF Connector -
Crystals - (467 companies)...when compressed, twisted, or distorted. Typically, quartz crystals are used as active elements in oscillators. Applying mechanical stress to quartz produces a voltage that is proportional to the mechanical frequency of the vibration. Conversely... -
Optical Parametric Oscillators - (10 companies)Optical parametric oscillators (OPO) use parametric amplification in nonlinear crystals to produce optical gain. The output of an OPO can be varied over wide spectral ranges. Optical parametric oscillators (OPO) use parametric amplification...
-
Optical Crystals - (189 companies)...in an optical parametric oscillator (OPO) device. Optical crystals can be used in many different infrared (IR) laser applications. Examples include scintillation detectors and gas analyzers. These crystals are also widely used in military infrared optical... -
Crystal Filters - (53 companies)Crystal filters are electronic filters that use monolithic crystals. They are used in all kinds of electronic and radio communication devices. A monolithic crystal filter uses one large crystal rather than an array of several discrete crystals... -
Liquid Crystal Display (LCD) Modules - (666 companies)Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system. Liquid...
-
Resonators - (232 companies)Resonators are frequency-selective electronic circuits that can produce a fixed (resonant) frequency when properly excited. The value of the resonant frequency depends on the circuit 's components (e.g., inductors, resistors, capacitors, crystals...
-
IC Phase-locked Loops (PLL) - (122 companies)IC phase-locked loops (PLL) are closed-loop frequency controls that are based on the phase difference between the input signal and the output signal of a controlled oscillator. IC phase locked loops (PLL) are closed-loop frequency controls...
-
Microcontrollers (MCU) - (442 companies)Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator. A microcontroller (MCU) is a full computer built...
-
Time and Frequency Standards - (33 companies)Time standards and frequency standards can include cesium or rubidium atomic clocks, quartz oscillators, hydrogen masers and other master clocks. Time reference sources are used in networks & telecommunications, observatories, utilities...
Product News
-
Aker Technology USA Corporation
Crystal and oscillator products guides Need a frequency control solution for your specific application? See one of the following crystal and oscillator products guides including UAV, AI and edge computing, industrial and robotics and automotive. Download now and find out why we're the easiest timing supplier to work with our guides (read more)Browse Crystals Datasheets for Aker Technology USA Corporation -
Unikey Electronics Pte. Ltd.
Crystal Resonators & Oscillators Crystals and oscillators are electronic components that generate precise frequency signals. Crystals refer to the quartz or other piezoelectric materials used in oscillators, while oscillators are the complete devices that include the crystal and additional circuitry to produce a stable frequency. Function: The primary function of a crystal oscillator is to provide a stable and accurate frequency reference for electronic systems. This is crucial for applications requiring precise timing... (read more) -
Aker Technology USA Corporation
Temperature Compensated Crystal Oscillators Designed to provide a stable oscillation frequency, Temperature Compensated Crystal Oscillators (TCXOs) contain built-in temperature compensation circuitry to adjust frequency and maintain stability. Learn how Aker 's TCXOs meet high specification standards and deliver precision during temperature shifts in real world applications. (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Aker Technology USA Corporation
Crystals and oscillators for intelligent cockpits living spaces. This innovation is driven by technologies like 5G, AI, big data and advanced semiconductor processes. Crystals and oscillators are designed to meet the diverse demands of intelligent cockpits, by offering the very best in performance and reliability. Keep Reading... (read more)Browse Crystals Datasheets for Aker Technology USA Corporation -
Interquip Electronics Co., Ltd.
Automotive grade Crystal Oscillators for BMS Interquip Crystal Oscillator for BMS Applications. Interquip 's crystal oscillator is engineered specifically for Battery Management Systems (BMS) in electric vehicles. These systems, located near the battery pack, must operate efficiently in high-temperature environments up to +125 C. This crystal oscillator is built to withstand these extreme conditions and provide reliable performance. With the demanding quality standards of the automotive industry, Interquip 's crystal oscillator for BMS... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
ECS Inc. International
Low Power CMOS Crystal Oscillator The ECS-327KE 32.768 kHz low-power CMOS subminiature SMD oscillator. Ideal for today 's high-density, low-power applications. Low current 1.5 mA. 3.2 x 2.5 mm Footprint. 1.5V to 5.5V. PbFree/RoHS Compliant. -40 C ~ +85 C Operating Temperature. Download Datasheet (read more)Browse Oscillators Datasheets for ECS Inc. International -
Aker Technology USA Corporation
S16 Crystal Oscillator Now Available Aker Technology 's S16 Crystal Oscillator Now Available for Mass Production. Fully supporting next-generation frequency control applications in a miniaturized footprint. Ultra compact 1.6 x 1.2 x 0.7 mm packaging. Supports a wide variety of voltage ranges: 1.8V / 2.5V / 3.3V and 1.62V ~ 3.63V. Operating range of -40 C to +125 C, tested for harsh environments. High-accuracy frequency output from 2.0 ~ 60 MHz with +-25 ppm to +-100 ppm stability. View Options (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Interquip Electronics Co., Ltd.
Differential Crystal Oscillator for Ethernet PCIe High-Performance Differential Output Crystal Oscillator. The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast switching times and optimized power consumption. Key Features: Wide Frequency Range:500MHz to 156.250MHz. Low Phase Jitter:5ps rms (12kHz -20MHz). Stable Performance:Frequency stability options from +-25PPM to +-100PPM. Multiple Power Supply... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Electronics Co., Ltd.
Differential output Crystal Oscillators for 5G The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained surface-mount ceramic package. Specifications: Frequency Range: 20MHz ~ 200MHz. Supply Voltage (Vdd): 1.0V ~ 3.3V, 1.0V ~ 5.0V, 2.5V ~ 3.3V. Overall Freq. Stability: +-25ppm, +-30ppm, +-50ppm or specify... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Electronics Co., Ltd.
Crystal Oscillators for Automotive HD camera Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package. This component supports Supply Voltage Range from 1.6V to 3.3V. This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40 C to +85 C. The module is output waveform CMOS compatible and AEC-Q100 qualified. The seam-welded ceramic package is manufactured on an IATF16949-certified production line. Specifications... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
-
1. General description
Colpitts crystal oscillator ( overtone mode) .
-
SA647
Low-voltage digital IF receiver
The internally biased transistor can be configured as a Colpitts or Butler overtone crystal oscillator .
-
Suppression of overtone oscillation and low‐current operation using novel‐design scheme for quartz crystal oscillators
Keywords: quartz crystal oscillator , Colpitts circuit, suppression of overtone oscillation .
-
Oscillator Design and Computer Simulation
The Pierce and Colpitts crystal oscillators can be operated on an overtone of the crystal resonator.
-
An Overtone-Mode Assigned AT-Cut Crystal Resonator
Fig. 10 An application of an overtone mode assigned AT-cut crystal resonator in a Colpitts transistor oscillator .
-
HF Radio Systems and Circuits
If the Colpitts oscillator is used to operate with the crystal on its third over- tone , an inductor must be placed across C1 or C2 to produce a resonant fre- quency between the fundamental and the third overtone.
-
A Dual-Band Telemetry Transmitter for Broadcast Satellite Applications
The first stage, a Colpitts oscillator , uses a fifth- overtone series-resonant quartz crystal , whlich is specified for minimum series resistance for low phase noise.
-
An improved microcontroller compensated low phase noise overtone TCXO
The 100 MHz 5th overtone crystal oscillator is a Butler circuit, and the 21.4 MHz VCXO is a fundamental frequency voltage control crystal oscillator based on Colpitts circuit.
-
Continuous-Time Systems
…nonlinear, 63 nonlinear linearized, 65 operator, 170 solution, 304 weakly nonlinear, 79 Oscillations, 407, 409, 414 forced, 490 harmonic, 74 Oscillator , 10, 37, 111, 402, 520, 525, 562 Butler crystal , 569 Colpitts , 557 critically damped, 181 … 386 Overdamping, 182, 183 Overtone , 83 .
-
A frequency-generating system for v.h.f. communication equipment
Alternatively, overtone crystals in the range 24£- 54^ Mc/s could be used, but this tends to give greater frequency errors. .... For example, the conventional series-mode overtone oscillators use tuned circuits which have a considerable effect on the frequency of the oscillator, whereas the tuning of the harmonic selector circuits has no appreciable effect on the Pierce- Colpitts oscillator frequency.
Indicates content that may require registration and/or purchase.