-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Combined needle roller / thrust ball bearing These bearings consist of a radial needle roller bearing combined with a thrust ball bearing. Together they can accommodate both radial loads and axial loads in one direction. In
- Bore: 0.5905515 inch
- Outside Diameter: 0.9448824 inch
- Rated Speed (Oil): 9,500 rpm
- Type: Combined Needle Roller
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Combined needle roller / thrust ball bearing (full complement thrust part) with a cover These bearings consist of a radial needle roller bearing combined with a full complement thrust ball bearing. Together they can accommodate
- Bore: 0.6692917 inch
- Outside Diameter: 1.0236226 inch
- Rated Speed (Oil): 7,500 rpm
- Type: Combined Needle Roller, Full Complement Drawn Cup Needle
-
Supplier: FHD Bearings Co., Ltd.
Description: Spherical roller thrust bearing with stamped steel cage Spherical roller thrust bearings accommodate very heavy axial and considerable radial loads. They have the highest load rating of all thrust bearings, enabling compact, high power density
- Outside Diameter: 9.842525 inch
- Overall Width: 3.0708678 inch
- Static Axial / Thrust Load: 674.4 lbs
- Dynamic Axial / Thrust Load: 0.2248 lbs
-
-
Supplier: SKF/North America
Description: Thrust spherical plain bearings resemble angular contact spherical plain bearings in that they have sliding contact surfaces in the shaft and housing washers which are arranged at an angle to the bearing axis. However, they are primarily intended for axial loads although
-
Supplier: SKF/Global
Description: Thrust spherical plain bearings resemble angular contact spherical plain bearings in that they have sliding contact surfaces in the shaft and housing washers which are arranged at an angle to the bearing axis. However, they are primarily intended for axial loads although
-
Supplier: Miba Industrial Bearings
Description: Customized design All our bearings can be customized to match your needs and requirements. The thrust bearing often requires a unique design tailored to fit our customer’s machines and its loads. Self-equalizing system For handling misalignments between the thrust collar
- Bore: 29 inch
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Combined needle roller / thrust ball bearing These bearings consist of a radial needle roller bearing combined with a thrust ball bearing. Together they can accommodate both radial loads and axial loads in one direction. In
- Bore: 1.574804 inch
- Outside Diameter: 2.0472452 inch
- Rated Speed (Oil): 4,000 rpm
-
Supplier: Timken Company (The)
Description: Extra small bearings are available in the 30 Metric Series, the 33 and s Inch Series and the Flanged Series. These bearings can sustain radial, thrust and combined loads proportionate to the capacities of the small shafts for which they are designed.
- Features: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: NationSkander California Corporation
Description: Lot of 50 Single Row Thrust/Angular Contact Ball Bearings , this is a surplus new bearings that could be used in many applications, these bearings can take Combined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearings are
-
Supplier: NationSkander California Corporation
Description: Lot of 50 Single Row Thrust/Angular Contact Ball Bearings , this is a surplus new bearings that could be used in many applications, these bearings can take Combined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearings are
-
Supplier: Timken Company (The)
Description: applications, it is possible to combine metric series cylindrical roller cage and thrust bearings with metric series heavy thrust washers or metric series thin thrust washers. Cylindrical roller and cage thrust assemblies can also be used without bearing
- Bore: 0.2362206 to 5.511814 inch
- Type: Cylindrical Roller Thrust, Needle Roller Thrust
- Features: Needle Roller and Cage Assembly
-
Supplier: Radwell International
Description: COMBINED NEEDLE ROLLER BEARING, RADIAL W/THRUST BEARING, W/OUTER RING, 20 MM BORE, 30 MM OD, 30 MM WIDTH, SINGLE ROW, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Needle roller/axial cylindrical roller bearings comprise an outer ring with radial and axial raceways, two shaft locating washers, an inner ring, a radial needle roller and cage assembly and two axial cylindrical roller and cage assemblies. The bearings are available in
- Features: Combined Needle Roller
- Type: Cylindrical Roller Thrust
-
Supplier: National Precision Bearing, Inc.
Description: The 6000 Series, extra light bearings are normally used in applications where space limitations are a primary consideration and shaft sizes are relatively large. Within their basic load ratings, these bearings are capable of radial, thrust or combined loads. These
- Bore Size: 0.3937 to 2.7559 inch
- Outside Diameter: 1.0236 to 4.3307 inch
- Dynamic Radial Load: 790 to 6,560 lbs
- Bore: 0.3937 to 2.7559 inch
-
Supplier: Noma Bearing Corporation
Description: The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore
- Bore Size: 0.3937 inch
- Outside Diameter: 1.378 inch
- Overall Width: 0.4331 inch
- Dynamic Radial Load: 1,823.535 lbs
-
Supplier: Noma Bearing Corporation
Description: The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic
- Bore Size: 0.5906 inch
- Outside Diameter: 1.2598 inch
- Overall Width: 0.3543 inch
- Dynamic Radial Load: 1,259.055 lbs
-
Supplier: Noma Bearing Corporation
Description: The 6200 light series designed with deep, close-contoured races offer a perfectly balanced bearing with the capacity to carry radial, thrust or combined loads. This series was specifically developed to provide maximum performance by means of precise ball complement
- Bore Size: 0.9843 inch
- Outside Diameter: 2.0472 inch
- Overall Width: 0.5906 inch
- Dynamic Radial Load: 3,153.15 lbs
-
Supplier: National Precision Bearing, Inc.
Description: The SS6000 Series, extra light bearings are normally used in applications where space limitations are a primary consideration and shaft sizes are relatively large. Within their basic load ratings, these bearings are capable of radial, thrust or combined loads.
- Bore Size: 0.393701 to 1.968505 inch
- Outside Diameter: 1.0236226 to 3.149608 inch
- Bore: 0.393701 to 1.968505 inch
- Static Radial Load: 445.104 to 3,641.76 lbs
-
Supplier: National Precision Bearing, Inc.
Description: In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment
- Bore Size: 4 to 30 inch
- Outside Diameter: 5 to 31 inch
- Dynamic Axial / Thrust Load: 4,262 to 15,261 lbs
- Dynamic Radial Load: 1,481 to 5,292 lbs
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: machine part is unhardened but is sufficiently rigid and geometrically accurate. Axial needle roller bearings Axial needle roller bearings are units comprising axial needle roller and cage assemblies and axial bearing washers with a centring spigot. They can be combined
- Type: Needle Roller Thrust
- Features: Needle Roller and Cage Assembly
-
Supplier: Emerson Bearing Co.
Description: Taper Roller bearings are designed to take combined heavy radial and thrust loads. Since the bearings can only support axial loads in one direction, a second laterally reversed bearing is required for counterstay. Available in metric sizes.
- Bore: 2.7559 inch
- Outside Diameter: 5.5118 inch
- Overall Width: 1.5354 inch
- Rated Speed (Oil): 3,200 rpm
-
Supplier: Emerson Bearing Co.
Description: Inch Style Taper Roller bearings are designed to take combined heavy radial and thrust loads. Since the bearings can only support axial loads in one direction, a second laterally reversed bearing is required for counterstay.
- Bore: 0.75 inch
- Outside Diameter: 1.938 inch
- Overall Width: 0.71 inch
-
Supplier: FHD Bearings Co., Ltd.
Description: ●size standardization, interchangeability, easy to install and disassemble, easy maintenance. ●compact structure, light weight, axial size is more reduced. ●High precision, high speed, low wear and long service life. ●Can withstand radial and thrust combination load at the same time;
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Static Axial / Thrust Load: 1,449.96 lbs
- Dynamic Axial / Thrust Load: 2,630.16 lbs
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Features: Other
-
Supplier: FHD Bearings Co., Ltd.
Description: Three-Row Cross Roller Slewing Ring Bearing The TR series bearing has three independent rows of rollers oriented normal to the direction of loads being transmitted through the bearing. Their orientation is selected to optimize capacity, provide low frictional resistance and
- Bore: 32.9921438 inch
- Outside Diameter: 48.5433333 inch
-
Supplier: Timken Company (The)
Description: Timken's self-aligning spherical roller bearings combine excellent radial load capacity and moderate thrust load capacity. They are the preferred choice when conditions include heavy loads and difficulties with housing alignment or shaft deflection. These loading conditions are
- Outside Diameter: 4.9212625 to 8.661422 inch
- Features: Aerospace, Airframe / Aircraft Control, Self-aligning, Spherical Roller Bearing
-
Supplier: Swiss Jewel Company
Description: Serving as radial/sleeve jewel bearings, Ring Jewels are used with straight cylindrical shafts. Ring jewels offer flexibility due to their many combinations with endstones. Straight holes restrict lateral movement, but require accurate alignment when the clearance between pivot and
-
Supplier: Crane Pumps & Systems
Description: glands Balanced axial & radial thrust bearings Seal cages Clockwise or counter clockwise rotation DEMING Casing - Horizontally split, upper and lower half bolted and doweled to provide perfect alignment. Bearing supports are cast and bored integrally with lower half
- Maximum Discharge Flow: 7,000 GPM
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
Find Suppliers by Category Top
Featured Products Top
-
Integrated Radial and Axial Support Combines radial needle roller bearing with thrust ball bearing, supporting both radial and (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Side loads sideline assembly, automotive and foundry lines SMITH-TRAX bearings are designed with tapered roller/ball bearings to handle thrust loads that needle-bearing camfollowers can't. The outer race hardness is the same as a (read more)
Browse Thrust Bearings Datasheets for Accurate Bushing Company, Inc. -
bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications (read more)
Browse Ball Bearings Datasheets for Accurate Bushing Company, Inc. -
This Combination Needle Roller with Cover bearing integrates a radial needle roller bearing and a thrust ball bearing, enabling it to support both radial and axial loads in (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
need for frequent servicing making them ideal for high-stakes defense applications. Rocket Engine Systems Gimbals containing C-Flex Bearings are crucial for Thrust Vectoring of Rocket Engines which enable precise steering and maneuvering of Rockets. The precise, back (read more)
Browse Aerospace Bearings Datasheets for C-Flex Bearing Company -
Special duty roller bearings handle high radial and thrust loads SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings don't grind together like needle rollers, so they don't skew and (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
or tapered roller bearings to handle both high radial and thrust load applications. Follow us on: Facebook LinkedIn (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
roller bearings to handle both high radial and thrust load applications. Metal Industry Solutions!! Problem with Needle Bearing cam followers experiencing premature failure from axial loads and (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
heavy radial loads and thrust loads that needle-bearing cam followers can't. And because the internal bearing rolling elements don't grind together like needle rollers, they don't skew and fail at high speeds. Maintenance-free SMITH-TRAX® Bearings are lubed for life, with special seals (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
irregular contour surfaces. And Accu-Thrust™ thrust screws that allow straight-line static thrust loads without transmitting torsional or radial forces on an object or work piece. We also design, manufacture and stock a line of rollers and bumpers used in materials handling, assembly and (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
More Information Top
-
Dynamic mechanical analysis of thermoplastic composites and resins
The face of the flywheel is a combination radial thrust bearing that is displaced a small radius from the major axis.
-
Standard Handbook of Plant Engineering, Third Edition > MECHANICAL EQUIPMENT: ROLLING ELEMENT BEARINGS
The self-aligning spherical roller bearing (Fig. 5.53) is a combination radial and thrust bearing designed for taking misalignment under load.
-
Precision Engineering > GAS LUBRICATED BEARINGS
Combined radial and thrust bearings : (a) a Yates bearing [ 10], (b) a spherical bearing and (c) a conical bearing [ 11].
-
Evaluation of practicability of a radioisotope thermal converter for an artificial heart device. Phase 1, final report
Dimensions for Conical Combined Radial and Thrust Bearings .
-
Rotordynamics of Automotive Turbochargers
Combined radial and thrust bearings Load direction Radial and axial .
-
Rotordynamics of Automotive Turbochargers
combined radial and thrust bearings .
-
Machine Tools Handbook: Design and Operation > MACHINE TOOL ELEMENTS
For such applications, a bearing which combines radial and thrust bearings [Fig. 5.20f], is used.
Indicates content that may require registration and/or purchase.