-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow AFC-100-94 Oil Filter Crusher This JohnDow filter crusher ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Automotive oil filter crusher will reduce filter size by 75%, and remove over 95% of
-
Supplier: Mile-X Equipment, Inc.
Description: Product May Vary From Image Shown PACKAGE INCLUDES: HEAVY DUTY FILTER CRUSHER, FRL-1 AND FS400 STAND Heavy-duty truck oil filter crusher will reduce filter size by 75%, and remove over 95% of the residual oil. Features Oil filter crusher operates on shop air (80-90 psi) and
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow AFC-100-94 Oil Filter Crusher This JohnDow oil filter crusher package ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! INCLUDES THE FOLLOWING: AUTO FILTER CRUSHER, FRL & FS400 STAND Automotive
-
-
Supplier: Belmont Metals, Inc.
Description: alloys, crusher alloy, slush alloys, plates, and rods. Zinc is used to make many useful alloys. Brass, an alloy of Zinc that contains between 55% and 95% Copper, is among the best known alloys. The use of Brass dates back 2500 years and was widely used by the Romans and is commonly used
- Type: Aluminum / Aluminum Alloy (UNS A), Zinc / Zinc Alloy (UNS Z)
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
-
Supplier: Komline
Description: Triskelion Lumpbreaker requires lower horsepower motors for most applications. The triangular rotor design effectively captures feed material to ensure continuous material flow. “On Spec” Material Not Affected Other types of crushers, grinders and lumpbreakers work all the material that is
- Applications: Construction Materials / Cement
- Feed: Continuous, Dry, Wet
- Type: Impact Mill / Crusher / Breaker
- Features: Other
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence analysis
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Feed: Batch, Dry, Wet
- Type: Impact Mill / Crusher / Breaker, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
Find Suppliers by Category Top
More Information Top
-
Handbook of Solid Waste Management, Second Edition > COLLECTION OF SOLID WASTE
In large commercial facilities, baling equipment is often used for paper and cardboard, and can crushers are used for aluminum cans.
-
Oak Ridge National Laboratory Waste Management Plan
A commercial oil filter crusher mechanically crushes the filters and forces 88% of the residual oil out of the filter material. .... • In late 1990 ORNL started an employee-volunteer aluminum beverage collection program. .... In 1991, 3175 kg (7000 lh) of cans were collected and donated to the Ronald McDonald house.
-
Engineering Guide to LEED - New Construction: Sustainable Construction for Engineers > LEED Materials and Resources
Consider employing cardboard balers, aluminum can crushers , recycling chutes and collection bins at individual workstations to further enhance the recycling program. .... guideline for the amounts of gross floor area (GFA) that might typically service different commercial building sizes.
-
The Chemical Formulary, Volume 5
The cans filled with jelly are frozen in brine tanks in the manner common to commercial ice production. .... The cakes of frozen jelly are cut up finely in a rotary ice crusher , and the granular .... Two aluminum cylinders, 35 feet high and 3 feet in diameter, receive the wet flakes from a…
-
The Office of Environmental Management technical reports: A bibliography
…and requirements for K Basin SNF ehamcterization shipping, 94:26% (R;US) FUEL CANS Sludge measurement results … 2130 (RUS) FUEL R0D OONSOUDATION see FUEL RODS FUEL RODS Motallography of pitted aluminum -clad, depleted uranium .... Revision :, M:2699 (R;US) Ylsmlc Kolatlon Gorrosion evaluation of fuel canister crusher rbging, 94:9973 (RCUS! .... UNDERGROUND RPLOSIONS FURNACES Seo also PLASMA FURNAGES Gla% science tutorial: Lecture No. 4, commercial glax melting and…
Indicates content that may require registration and/or purchase.