Products/Services for Commercial Bullet Casting Equipment
-
Casting Machines - (40 companies)Casting machines represent the collection of equipment that is used to shape and form molten metal into various shapes and forms by the use of a die. This includes the furnaces, ladles, tundishes, impression devices, clamping units, dies, and gating...
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used... -
Casting Resins - (189 companies)Casting resins are pourable plastic or elastomer compounds that are used to cast parts, make molds, or form structures in place. They are mixed with a hardener, catalyst or activator and then poured into the sprue of open molds. How to Select... -
Ingots and Casting Stock - (164 companies)Ingots and casting stock are metal and alloy product forms designed for foundry work, die casting, investment casting, and other metal casting applications. How to Select Ingots and Casting Stock. Ingots and casting stock are metal and alloy product...
-
Molding Machines - (394 companies)Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes. -
Commercial Matrix Displays - (86 companies)Commercial matrix displays include any type of display used in commercial applications. Types of Commercial Matrix Displays. There are two types of matrix displays. They are: passive matrix displays. active matrix displays. Passive matrix displays...
-
Metal Casting Services - (1622 companies)Metal casting involves the shaping of free-flowing liquid metals through the use of dies, molds or patterns. How to Select Metal Casting Services. Metal casting services are used to manufacture metals into bar, rod, angle, channel, tee, or other...
-
Metal Castings and Cast Stock - (264 companies)How to Select Metal Castings and Cast Stock. Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes. What is Casting?. Casting is a metallurgical process in which...
-
Commercial Uniforms and Industrial Clothing - (115 companies)Commercial uniforms and industrial clothing are designed for commercial, industrial, law enforcement, military or other specialized applications. Image Credit: Uniform Express. Commercial uniforms and industrial clothing are designed for commercial...
-
Research and Commercial Greenhouses - (43 companies)Commercial and research greenhouses are enclosures dedicated to the botanical needs of plants. Commerical greenhouses produce plants for consumers, while research growth chambers are oriented towards plant science and pharmaceutical harvests...
Product News
-
Running Industry Co., Ltd
Investment casting Investment casting use mid/low temperature wax, can hold CT5-7, surface Ra6.3-12.5, apply to precise parts, Good formability for thin or long parts, few environmental pollution,. Material: Carbon steel, Alloy steel: 42CrMo, 304, 316, Copper alloy, duplex steel,. Process: 3D input- > mold R &D- > wax injetion(need constant temperature workshop)- > wax tree making- > mould shell making by 6-7layer sand - > harden shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree... (read more) -
OTTO Controls
Triggers for Flight or Commercial Grips A trigger switch may perform a simple action, but the way that action needs to happen can vary significantly from one application to the next. That's why OTTO's U2 trigger switches offer a range of options to build around engineers' specific control requirements in defense, aerospace and commercial applications. Depending on the configuration, U2 triggers are available with one-step or two-step operation, different actuation forces, electrical ratings, environmental protection and low-level... (read more)Browse Rocker Switches Datasheets for OTTO Controls -
OTTO Controls
Miniature MIL/Commercial Toggles Mini T3 toggles feature: snap-action actuation. positive tactile feedback and lever lockout options that help prevent accidental activation. numerous handle options, including long bat handle, rocker, convex or concave button, and lockout with small bat handle. shorter-behind-panel depth. Visit OTTO's military cross-reference to look up the T3 models on the QPL. (read more)Browse Toggle Switches Datasheets for OTTO Controls -
E-Labs, Inc.
Testing to Military & Commercial Specs Military and Commercial Specifications and Standards. At E-Labs, all tests are performed to the appropriate Military and/or Commercial Specifications and Standards. We can put your products through shock testing, vibration testing, environmental stress testing and can even combine most tests to make sure that the product performs as designed. We perform testing for the military, aviation, and NASA. RTCA/DO-160 Testing. E-Labs can test to RTCA/DO-160 which covers standard procedures... (read more) -
MarsMetal
Commercial Elevator Counterweights New elevator construction is not usually done with lead counterweights but when the end-user wants or needs to increase an existing elevator 's capacity, it requires a new counterweight. Rarely is there room on the counterweight to increase the stack height due to headroom restrictions. This is where lead is an invaluable product to solve the problem. Because lead is so much denser than steel - approximately 45% greater - the company performing the upgrade is able to remove the existing steel or... (read more)Browse Counterweights Datasheets for MarsMetal -
Hangzhou Chinabase Machinery Co., Ltd.
Die Sand Casting,Investment Casting,CNC Machining Die casting. Sand casting. Investment casting. precise casting. lost wax casting. die waxing casting. Die casting is a metal casting process that is characterized by forcing molten metal under high pressure into a mold cavity. Die-casting can be done using a cold chamber or hot chamber process. Zinc Alloy Parts. Aluminium Door Part. Cast Iron Pump. Zinc Alloy Die Casting. Die Cast Aluminimum Blow Gun. Die Cast Aluminimum Cube Ashtry. Die Cast. Aluminimum Ashtry. Pressure Die Casting. Die... (read more) -
Running Industry Co., Ltd
Ceramsite sand casting this ia new sand for alloy steel casting,more environmental protection than quartz sand is a refractory material particle made from high-quality bauxite through processes such as electric melting, high-temperature melting, granulation, and screening. Advantage: has small thermal expansion coefficient,. good sand mold stability,. no cracking, and reduces Casting defect such as veins caused by sand expansion. has a particle size close to spherical, a smooth surface, and a dense structure, which... (read more) -
ELANTAS North America LLC
Custom Made Casting Resins ELANTAS PDG, Inc. manufactures custom casting resins to match your specifications. Follow us on: Facebook. YouTube. LinkedIn. twitter. Watch > > >Discover Altana in daily life. Discover products from the ALTANA Group in your daily life. Whether it 's paints, coatings, or closures - we ensure more joy, comfort, and sustainability. Products. ELANTAS PDG, Inc. offers a broad portfolio covering a wide range of application areas and market segments. Please select a product group below or see our... (read more)Browse Casting Resins Datasheets for ELANTAS North America LLC -
Running Industry Co., Ltd
lost wax casting Process: 3D input- > mold R &D- > wax injetion- > wax tree making- > mould shell making by 7layer sand and glass water adhesive- > harden the shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree- > grind the gating- > normalizing- > sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm. weight: 0.05-100kg. tolerance: CT7-9. roughness: Ra6.3-25. Post machining... (read more) -
Suzhou Ele Mfg Co., Ltd.
Wiring Devices for Residential & Commercial Use Reliable electrical systems depend on safe power distribution, stable electrical connections, and long-term durability. From residential buildings to commercial facilities, electrical installations require wiring devices that meet stringent safety standards while delivering dependable performance for everyday operation. ELEGRP provides a comprehensive portfolio of wiring devices for residential and commercial applications, including switches, dimmers, USB receptacles, GFCI outlets, locking... (read more)Browse Electrical Connectors Datasheets for Suzhou Ele Mfg Co., Ltd.
-
Dubbel
… multistage design R 33 -, model laws R 38 -, wet installation R 34 -, nominal operating point R 36 -, nichtstabil R 36 -, NPSH curves R 37 -, NPSH value of the installation R 37 -, zero delivery … … adjustment R 38 -, water management R 39 -, shaft R … -, Brenn- and calorific value L 12 -, pressure gasification gas L 12 -, generator gas L 12 -, refinery gases L 12 -, smoldering gases L 12 -, Wobbe number L 12 ball C 33 spherical curvature … … processing E 81 -, inject giessen E 76 -, annealing E …
-
Dubbel
… multistage design R 37 -, model laws R 42 -, wet installation R 38 -, nominal operating point R 40 -, nichtstabil R 40 -, NPSH curves R 40 -, NPSH value of the installation R 40 -, zero delivery … … adjustment R 42 -, water management R 43 -, shaft R … … 12 -, refinery gases L 12 -, smoldering gases L 12 -, Wobbe number L 12 ball D 31 spherical … … 86 -, welding E 87 -, shrinkage behavior E 89 -, spangebende processing E 90 -, inject giessen E 85 -, anneal …
-
Plastics
Inject giessen , extrusion, warm forms well spanbar bondable (s. section 4.1.4.2.2.1 Celluloseacetat). Application examples tool handles, handles and fittings for furniture, window, doors, rear lights, stop lights, telephone sets, housing for electrical apparatuses, tone and television devices , billing, spectacles frames, Einstück-sun goggles ballpoint pens, film rollers, fountain pen, signaling devices, toy, dolls, toothbrush … Trade names .
-
Plastics and its properties
Inject giessen , extrusion, warm forms well spanbar bondable (s. section 3.1.4.2.2.1 Celluloseacetat). Application examples tool handles, handles and fittings for furniture, window, doors, rear lights, stop lights, telephone sets, housing for electrical apparatuses, tone and television devices , billing, spectacles frames, Einstück-sun goggles ballpoint pens, film rollers, fountain pen, signaling devices, toy, dolls, toothbrush … Trade names .
-
Is after the game before the game
So, also other institutions like gesundheitsbezogene devices could commercial sport providers by schools and the sport clubs in the long term benefit. Contact: Prof. Dr. Jürgen Schwier, professor for sport pedagogy and sozialwissenschaftliche foundations of the sport institute for sport knowledge shaft ball mountain 62, 35394 Giessen telephone: 0641 99-25250, facsimile: 0641 99-25209 E-mail: juergen.schwier@sport.uni-giessen.de Dr. Marco …
-
Manual mechanical engineering
Application: components of industrial furnaces and devices for the feeding and handling of the incandescent good (continuous … Heat resistant cast steel DIN EN 10295/12, e.g., GX40CrS17 (ferritic) or GX40CrNiSi25-20 (austenitic). Heat resistant cast iron GJS SiMo or austenitic cast iron with ball graphite after DIN EN 13835/06 with 10 varieties e.g. GJSA-XNiCr20-2 (GGG-NiCr 20 2) with increasing Cr contents or GJSA-XNiSiCr35-5-2 ( trade names Ni resist).
-
Manual mechanical engineering
Application: components of industrial furnaces and devices for the feeding and handling of the incandescent good (continuous … Heat resistant cast steel DIN EN 10295/12, e.g., GX40CrS17 (ferritic) or GX40CrNiSi25-20 (austenitic). Heat resistant cast iron GJS SiMo or austenitic cast iron with ball graphite after DIN EN 13835/06 with 10 varieties e.g. GJSA-XNiCr20-2 (GGG-NiCr 20 2) with increasing Cr contents or GJSA-XNiSiCr35-5-2 ( trade names Ni resist).
-
Practice knowledge sliding grinding
… filter press, 137 channelization 79, 127 edge profile 90, 161 edge radius, 161 capillary forces, ceramics-abrasive bodies, purification plant, 129 mold casting , 170 complex dissidents, 165 … … water kidnapping, 144 circulation installation , 82 circulation installations, 148 … … 95, 97, 143 circulation economic law Ball polishing works, 114 ball polishing-Compounds, 114 ball bosses, 21, 88, 114 ball polishing result, 114 …
-
Polymer Engineering
… carbon pigments 116 carbon protective layer piston extruders 253 communication costs 544 complete installations 282 compressibility 185 … … 140 chalking types 140 circulation direction 102, 611, rohstoffliche 613-werkstoffliche 611, circulation economy 610 circular disc … Crystallite melting point 23 crystal modifications 113, 121 Krokydolith 152 cryogenic-electronics 144 cryolite 140 kitchens 2 ball pressure hardness 561 ball joints 477 cooling 227 cold … … plastic-metal-hybrid 248 plastic-physics 102, plastic-injection molding parts 538-calculation 538 …
-
wn_g.pl (finlayson-gwc2014.zip)
… g(103978421,'a temporary booth in a polling place which people enter to cast their votes'). g … … excavation that is (usually) filled with water'). g(103982232,'ball used in playing pool'). g(103982331,'a room with pool tables where pool is played'). g(103982430,'game equipment consisting of a heavy … … imitated the techniques of commercial art (as the soup … … the form of a pulverized powder'). g(103994297,'ammunition consisting of gunpowder and bullets for muskets'). g …
Indicates content that may require registration and/or purchase.