-
Supplier: Utmel Electronic Limited
Description: 7 Segment Display RED Common Anode
- Common: Common Anode
- Display Type: Segmented Display
-
Supplier: Newark, An Avnet Company
Description: 7-SEGMENT DISPLAY, 13MM, COMMON ANODE ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: 7-Segment Display, Red, Low Current, 10.9 mm Common Anode, Right Hand Decimal
-
-
Supplier: Allied Electronics, Inc.
Description: Seven Segment Right Hand Decimal Point Displays
-
Supplier: Newark, An Avnet Company
Description: 7-Segment LED Display, 1, 9.1 mm, Red, Common Anode, 7.5 mcd, 20 mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 7-Segment LED Display, 1, 7.6 mm, Red, Common Anode, 5.39 mcd, 20 mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 7-Segment LED Display, Surface Mount, 1, 7 mm, Red, Common Anode, 7.5 mcd, 20 mA RoHS Compliant: Yes
-
Supplier: Broadcom Inc.
Description: The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 586 nm
- Character Height: 7.62 mm
-
Supplier: Broadcom Inc.
Description: see the 7.6 mm Micro Bright Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 626 nm
- Character Height: 7.62 mm
-
Supplier: Broadcom Inc.
Description: The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device.
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 571 nm
- Character Height: 7.62 mm
-
Supplier: Broadcom Inc.
Description: The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices is a common anode device. These displays are ideal for most
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 571 nm
- Character Height: 7.62 mm
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and
- Color Wavelength: 590 nm
- Character Height: 20.32 mm
- Typical Luminous Intensity: 42,000 microCandela
- Character Type: Numeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and
- Color Wavelength: 630 nm
- Character Height: 20.32 mm
- Typical Luminous Intensity: 19,000 microCandela
- Character Type: Numeric
-
Supplier: Allied Electronics, Inc.
Description: Seven Segment Display, 635 nm (Typ.) Peak Wavelength, 0.300 in. Character Height Industry standard size Excellent appearance High light output These devices use an industry standard size package and pinouts. All devices are available as either common anode or
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Development Tools MINI 7-SEGMENT COMMON ANODE
-
Supplier: RS Components, Ltd.
Description: WL-S7DS 7 Segments Display Super_Red
- Color Wavelength: 635 nm
- Character Height: 10 mm
- Common: Common Anode
-
Supplier: DigiKey
Description: "Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.8V 20mA 0.433"" H x 0.291"" W x 0.122"" D (11.00mm x 7.40mm x 3.10mm) 10-SMD, No Lead"
- Number of Characters: 1 #
- Typical Luminous Intensity: 70,000 microCandela
- Common: Common Anode
- LED Color: Green
-
Supplier: Radwell International
Description: LED DISPLAY, 7-SEGMENT, RED, 0.30INCH, COMMON ANODE, LHDP/RHDP, 2.5MCD. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1106716-TDSO1150 Packaging: Bulk Color: Orange-Red Forward Voltage: 2V Millicandela Rating: 3mcd Current - Test: 20mA Wavelength - Peak: 630nm Power Dissipation (Max): 400mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha
- Display Type: Dot Matrix Display
-
Supplier: Radwell International
Description: COMMON ANODE, 7 SEGMENT, 1 DIG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179714-HDSP-0960 Packaging: Bulk Color: Green Millicandela Rating: 1.1mcd Current - Test: 10mA Wavelength - Peak: 568nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.29" (7.37mm) Common
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179743-HDSP-7511 Packaging: Tube Color: Red Millicandela Rating: 1.05mcd Current - Test: 5mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179729-HDSP-3601 Packaging: Bulk Color: Green Millicandela Rating: 2.7mcd Current - Test: 10mA Wavelength - Peak: 566nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common
- Display Type: Dot Matrix Display
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display digit
- Features: Other
- Package Type: PDIP, SOIC
-
Supplier: Renesas Electronics Corporation
Description: and high current digit and segment drivers for either common cathode or common anode displays. The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Voice recognition digital cipher lock for smart vehicles
?-segment decodersldrivers and four 7 - segment common anode displays . the input to the 7-segment decoderldriver respectively.
-
Raspberry Pi LED Blueprints
traffic light controller about 79-81 building 94-100 cascading 101-103 designing 81, 82 types, 7 - segment display common anode (CA) 22 common cathode (CC) 22 .
-
The Essential PIC18® Microcontroller
The common - anode 7 - segment display pinning shown in the diagram is that of the 16-pin Dual In Line (DIL) footprint with both left and right decimal points— lhdp and rhdp.
-
The Quintessential PIC® Microcontroller
The common - anode 7 - segment display pinning shown in the diagram is that of the 16-pin Dual In Line (DIL) footprint with both left and right decimal points—lhdp and rhdp.
-
Design and development of microcontroller based electronic queue control systems
Common anode type 7 - Segment Display is used in this work because of active low DM74LS47N BCD to Seven Segment Decoder.
-
Design of Thyristor Digital Trigger Circuit Based on Microcontroller Unit
According to the size of shift-phase angle, the circuit needs 3-digit 7 - segment common anode LED display .
-
Mikrocontroller
A 7 - segment - display with common anode can be used for the control through a Mikrocontroller.
-
Arduino Development Cookbook
Each 7 - segment display is either common anode (+) or common cathode (-).
-
Measuring electronics and sensors
7 - segment - displays common anodes must show, because, otherwise, the circuit doesn't work.
-
Bill of Materials - Yaskawa CIMR-AB4A0018FAA
7 - Segment Display - Red, Common Anode , 5 Digits & 5 Dots .
Indicates content that may require registration and/or purchase.