Products/Services for Compact Beam Expander With Linear Gratings
-
Lasers - (710 companies)Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser " is an acronym for Light Amplification by Stimulated Emission of Radiation. Lasers are devices that produce intense beams of monochromatic, coherent...Laser TypeLaser OutputLaser Wavelength
-
Beam Expanders - (35 companies)Beam expanders are optical lens assemblies that are used to increase the diameter of a laser beam or other light beam. Types of Beam Expanders. There are two types of products: Kepler and Galileo. Kepler beam expanders, or Keplerian beam expanders...
-
Grating - (227 companies)...are often used as anti-slip or non-slip safety flooring in plants, factories, and processing facilities. Types of Grating. Examples include: grills. grids. grip plates. grip grates. stair treads. expanded metal step covers. road plates. perforated plates...
-
Diffraction Gratings - (38 companies)...at the higher wavelengths and performance drops off. Reflection gratings avoid this issue by the nature of their operation. Both transmission and reflection gratings produce multiple orders of diffracted beams for an incident light beam. The zero-order...
-
Telescopes - (59 companies)Telescopes are lens assemblies designed to magnify and view distant objects.
-
Bus Expanders - (30 companies)Bus expanders are computer boards or cable systems that connect to other interface boards, using only one I/O slot while remaining compliant with the bus standard. Bus expanders allow increased bus loads across all buses while maintaining...
-
Linear Actuators - (754 companies)Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators...
-
Beam Steerers - (9 companies)...speed represent an ideal configuration. Select models offer a compact, inexpensive, and simple construction. Radio equipment employs beam steering instruments for amplifying the field strength of a radiated signal. A similar concept is implemented...
-
Expanded Sheet Materials - (50 companies)How to Select Expanded Sheet Materials. Expanded sheet materials are designed with patterns of diamond-shaped openings and are produced by slitting and stretching the sheet materials. They are used as screens in separators and walkways...
-
Waste Compactors - (266 companies)Industrial compactors, waste and garbage compactors, crushers and other compaction equipment are used to process wastes, textiles, rubber, fibers and other low-density materials into a finished compact shape. Compactors are machines used to reduce...
Product News
-
Avantier Inc.
Beam Expanders Types of Beam Expanders. A beam expander may be formed of prisms, of lenses, or a combination of both. Multi-prism beam expanders. Multi-prism beam expanders are formed from two to five prisms arranged to form an optical system with the desired properties. These prism beam expanders can be described by ray transfer matrices, and the generalized mathematical description is known as multi-prism dispersion theory. Beam expanders that consist of two lenses are known as telescopic beam expanders... (read more) -
Electro Optical Components, Inc.
Objective Lens & Beam Shapers-Expanders for Lasers to change the Gaussian profile of a light source (usually a laser) to a Top-Hat profile. Standard beam shaper designs have a maximum input beam size of 4.6mm and output at 8mm. These include beam shapers for 355nm, 532nm, 1064nm, 10.6um. The output beam is collimated. This allows it to be used with normal lenses after the beam shaper. These beam shapers can be designed for your specific wavelength or application requirements. The most common Beam Expander is Galilean type which usually has one... (read more)Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
Imao-Fixtureworks
Compact Mechanical Linear Actuators Mechanical Linear Actuators. No Part Selection! No Designing! No Assembly!. IMAO's pre-assembled Linear Unit can be used with simple manual adjustments without complex processes of parts selection, design and assembly. The internal parts are protected from dust by its aluminum profile body and dustproof sheet. MAU3222 (Compact Type). Single-Use / Synchro-Use. Stroke 50 Type (Whole Body Length: 117 mm). Stroke 100 Type (Whole Body Length: 167 mm) (read more)Browse Linear Actuators Datasheets for Imao-Fixtureworks -
Ewellix
Ewellix expands assortment of linear ball bearings All sizes of the new generation of D-series linear ball bearings are now available to the market. With outstanding performance, higher load ratings, bigger grease reservoir and simplified mounting marks, it sets a benchmark for world class linear ball bearings. Thanks to the raceway 's optimized geometry and the larger rolling elements, Ewellix has increased the dynamic load rating of the D-series by up to 40 percent. Users can benefit from downsizing options or an increase bearing life of up... (read more)Browse Linear Bearings Datasheets for Ewellix -
FAULHABER MICROMO
Compact, High-Performance Linear Actuators With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large input speed or high output force. It is well-suited for a wide range of applications like robotics, industrial machines and laboratory equipment. A large number of reduction ratios, uniformly distributed, are available to select... (read more)Browse Linear Actuators Datasheets for FAULHABER MICROMO -
Oriental Motor USA
DRLII Series Compact Linear Actuators The DRLII Series is now available with a new Built-in controller (stored data) driver or Pulse input driver, both in an enclosed box. The DRLII Series features improved accuracy and new maximum speed specifications (frame size 28 mm & 60 mm) and a new lead screw pitch of 8 mm (frame size 42 mm) for the ground and rolled screw types. The available drivers can work in traditional applications where step and direction are required. The DRLII Series is both a linear actuator and networking product... (read more) -
CASTECH, Inc.
Optical Transformation: High-Efficiency Gratings Explore CASTECH's high-dispersion reflection grating, meticulously designed for superior diffraction efficiency and uniformity. Ideal for Wavelength Selective Switches (WSS) and optical communication, this technology offers enhanced signal integrity. Key Features: High Diffraction Efficiency: Experience exceptional signal integrity and transmission quality with our grating's superior diffraction efficiency. Precision Engineering: The grating's high-precision design ensures optimal performance... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH, Inc.
DE Reflection Grating for Optical Communication uninterrupted performance in demanding optical communication environments. Versatile Integration: The grating's compact and versatile design allows for easy integration into existing optical systems. It can be seamlessly incorporated into various communication devices and equipment, providing engineers with flexibility and convenience during installation and maintenance. Engage with Excellence: Engineers and buyers in the optical communication industry seeking top-of-the-line solutions can rely... (read more)Browse Diffraction Gratings Datasheets for CASTECH, Inc. -
Suzhou ITG Linear Motor Co., Ltd.
IC40 Series: Compact High-Density Linear Motor The IC40 Series: Where Compact Meets Powerful. In the world of engineering and technology, the quest for compact yet potent solutions often takes center stage. That's where the IC40 Series, an Iron Core Linear Motor, emerges as a game-changer. Unveiling the IC40 Series: Compact Powerhouse: With a force range spanning from 45N to 220N, this linear motor proves that great things come in small packages. Its exceptionally compact size belies the immense force density it offers. Minimal Attraction... (read more)Browse Linear Motors Datasheets for Suzhou ITG Linear Motor Co., Ltd. -
Modern Linear Incorporated
Vector Trio: Compact, Versatile Linear Guide The Vector Trio offers an easy to install alternative to components. This linear guide system incorporates three standard v-groove guide rollers fixed to a narrow carriage plate. The mating rail incorporates two sections of standard single edge track in an U-shaped aluminum extrusion. This linear guide system creates a very compact design, ideal for two rail applications needed to transport large size (wide and long) loads. The Vector Trio utilizes a design feature unique to Modern Linear... (read more)Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated
-
36.3: Flat‐Panel Coherent Backlight for Holographic Displays with Improved Diffraction Efficiency
[10] R. Shechter, Y. Amitai, and A. A. Friesem, “ Compact beam expander with linear gratings ,” Applied optics 41, 1236-1240 (2002).
-
Sensitivity estimation of metamaterial loaded planar waveguide
315, 333–337 (2014) Shechter, R., Amitai, Y., Friesem, A.A.: Compact beam expander with linear grating .
-
Sensitivity of grating coupled graded thin film planar waveguide sensors
Opt. Lett. 18, 1268–1270 (1993) Shechter, R., Amitai, Y., Friesem, A.A.: Compact beam expander with linear gratings .
-
Exit pupil expander with a large field of view based on diffractive optics
Shechter et al. “ Compact beam expander with linear gratings ,” Appl. Opt. 41, No. 7, 1236–1240 (2002).
-
Review and analysis of avionic helmet-mounted displays
R. Shechter, Y. Amitai, and A. Friesem, “ Compact beam expander with linear gratings ,” Appl. Opt. 41(7), 1236–1240 (2002).
-
Efficient beam splitting with continuous relief DOEs and microlens arrays
Shechter, R., Amitai, Y., and Friesem, A.A., " Compact Beam Expander with Linear Gratings ," Appl. Opt., 41, 1236- 1240 (2002) 11.
-
Design and experiments of planar optical light guides for virtual image displays
Y Amitai, and A.A. Friesem, " Compact beam expander with linear gratings ", Appl. Opt. 41, 1236 (2002).
-
Replication of diffractive arrays on planar light guides by soft nanolithography
Y Amitai, and A.A. Friesem, " Compact beam expander with linear gratings ", Appl. Opt. 41, 1236 (2002).
-
Diffractive exit-pupil expander with a large field of view
[6] Shechter, R., Amitai, Y., and Friesem, A. A., “ Compact beam expander with linear gratings ,” Appl. Opt. 41, 1236–1240 (2002).
-
Some peculiarities of designing the optical scheme of tellurium dioxide crystalline cell based acousto-optical spectrometer for the Mexican Large Millimeter Te...
… and the slowest shear elastic mode has been presumed for producing a multi-frequency dynamic diffractive grating . … incident light polarization and increases considerably when the state of polarization varies from linear one to the … This is why we analyze peculiarities of designing the beam -shaping scheme, which includes tunable light polarizers and a multi-prism beam expander . Rather compact scheme realizes expanding the initial laser beam of about 1 mm in diameter to a 60-microsecond modulator aperture with an efficiency of 75% at various visible light wavelengths and provides shaping the eigen-state of elliptic polarization with the …