Products/Services for Compliant Foil Air Bearings

  • Air Bearings-Image
    Air Bearings - (31 companies)
    Air bearings use a thin film of pressurized air to support a load. They do not generate friction. Air bearings use a thin film of pressurized air to support a load. This type of bearing is called a "fluid film" bearing. Fluid film bearings have...
  • Metal Foils and Foil Stock-Image
    Metal Foils and Foil Stock - (175 companies)
    How to Select Metal Foils and Foil Stock. Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock. How...
  • Foil Tapes-Image
    Foil Tapes - (168 companies)
    ...aerospace). Stainless steel foil tapes are available. Types. HVAC tape is a foil tape, typically aluminum in construction with an acrylic adhesive, that is explicitly meant to create air-tight seals in duct work and ventilation systems. This tape...
  • Copper, Brass, and Bronze Alloys-Image
    Copper, Brass, and Bronze Alloys - (597 companies)
    Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
  • Thrust Bearings-Image
    Thrust Bearings - (395 companies)
    ...expensive than rolling element-type bearings, and have exceptionally long working lives. Hydrodynamic. A robust lubricant or air cushion under high pressure supports the axial load, due to bearing geometry and lubricant viscosity. During rotation, the fluid...
  •  
    Ball Bearings - (769 companies)
    Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction...
  •  
    Linear Bearings - (333 companies)
    ...with high repeatability. Linear bearings come in a variety of styles and have wide load capacities. Linear Bearing Types. Choices for linear bearing styles include air, flat ball cage, ball spline, ball bushing, needle roller cage, cam follower...
  •  
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
  •  
    Hydrostatic and Hydrodynamic Bearings - (14 companies)
    Hydrostatic bearings and hydrodynamic bearings are fluid film bearings that rely on a film of oil or air to create a clearance between the moving and stationary elements. Although they may be similar in appearance, hydrostatic and hydrodynamic...
  •  
    Thermal Transfer Ribbons and Foils - (42 companies)
    Hot stamping foils or films are used to emboss a metallic or colored finish onto a surface, usually through a thermal bonding or hot stamping process. Width, thickness and length are important product specifications to consider. Typically, the width...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Competition Chemicals, Inc.
QualiChem, Inc.
Competition Chemicals, Inc.
Competition Chemicals, Inc.