Products/Services for Composite Winding Mandrels

  • Mandrels-Image
    Mandrels - (102 companies)
    ...diameter blade length fishing neck weight Materials Materials of construction include aluminum, steel, and composite materials. Metal mandrels are often tempered, heat-treated, and/or oil-quenched. Available shapes include oval, rectangle, square...
  •  
    Core Shafts and Mandrels - (16 companies)
    Core shafts and mandrels (air shafts) are used to handle winding reels in the processing of web-fed materials. They are used with equipment such as continuous-process printing presses. Core shafts and mandrels are similar to the axles on a car...
  • Composites and Composite Materials-Image
    Composites and Composite Materials - (261 companies)
    Composites and composite materials typically consist of a matrix and a dispersed, fibrous or continuous second phase. The second phase may reinforce the material, alter electrical or magnetic properties, or enhance wear or erosion resistance...
  • Filament Winding Machines-Image
    Filament Winding Machines - (33 companies)
    Filament winding machines place or wind continuous fibers on a mandrel surface in a precise geometric pattern. They are central components in fabric and composite material manufacturing. Filament winding machines place or wind continuous fibers...
  •  
    Fusible Alloys - (15 companies)
    ...of complex aerospace molded composite parts with hollow internal cavities and undercuts. In addition to molding composite applications, fusible mandrels are used in during filament winding and fiber-glass lamination composite fabrication processes. Dental...
  •  
    Metal Coil Winding and Unwinding Equipment - (121 companies)
    Metal coil winding and metal coil unwinding equipment is used to process continuous lengths of metal, or metal wire, sheet or foil in converting, coating, sheeting, and manufacturing applications. Metal coil winding and metal coil unwinding...
  •  
    Spring Winding Services - (262 companies)
    Spring winding services providers fabricate springs to specifications supplied by their customers, often providing design assistance. How to Select Spring Winding Services. Spring winding services fabricate springs to specifications supplied...
  •  
    Electrical Winding Services - (359 companies)
    Companies that specialize in the fabrication of custom wound assemblies for a wide range of electrical applications and industries. Electrical winding services also includes the repair and refurbishing of individual wound components. Electrical...
  •  
    Polymer and Plastic Composites - (359 companies)
    Polymer and plastic composites are strengthened with fibers, fillers, particulates, powders and other matrix reinforcements to provide improved strength and/or stiffness. Examples include fiber reinforced plastics (FRPs), sheet molding compounds...
  •  
    Electrical Coil Winding Machines - (61 companies)
    Electrical coil winding machines are used to wind coils for motors, transformers, inductors and chokes. Electrical coil winding machines are used to wind coils for motors, transformers, inductors, and chokes. Coil winding equipment is used...

Product News

Conduct Research

Hollow composite tube or pipe sections are typically manufactured using a filament winding process. Rotating mandrels are covered with continuous strand glass or carbon fibers which are impregnated with an uncured resin generally an epoxy. After winding, the mandrel covered with the resin and fiber...

Hollow composite tube or pipe sections are typically manufactured using a filament winding process. Rotating mandrels are covered with continuous strand glass or carbon fibers which are impregnated with an uncured resin generally an epoxy. After winding, the mandrel covered with the resin and fiber...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire