Products/Services for Compressed Fiberglass Acoustic Panels
-
Soundproofing and Acoustic Materials - (381 companies)Soundproofing and acoustic materials are used to attenuate, deaden, or control sound and noise levels from machinery and other sources for environmental amelioration and regulatory compliance. Soundproofing and acoustic materials can use either... -
Composite Panels - (163 companies)Specifications. Panels and panel materials carry product specifications such as: height. density. compressive strength. tensile strength. shear strength. shear modulus. flexural strength. flexural modulus. water absorption. R-value. Materials. Panels... -
Honeycombs and Honeycomb Materials - (72 companies)Honeycombs and honeycomb materials are specialized low density, large celled materials used as core materials, architectural panels, sound attenuation, and for other specialized applications. Honeycombs and honeycomb materials are used to fabricate... -
Building Insulation Materials - (257 companies)...to materials that slow heat loss, including cellulose, fiberglass, rock wool, polystyrene, urethane foam, and vermiculite. These materials can be used in various techniques to address heat transfer - specifically conduction, radiation and convection...
-
Foams and Foam Materials - (581 companies)Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities. -
Acoustic Enclosures - (133 companies)...or specialized acoustic enclosures often incorporate vibration attenuation technology. Vibration isolation requires components such as springs, rubber mounts, air cushions, pads or mats, and cork or fiberglass inserts. Acoustic Enclosure by ZAK...
-
Acoustic Horns - (31 companies)Acoustic horns are relatively low-frequency horns that produce vibration at frequencies that will loosen and clean soot or other undesirable particulate buildup on chimneys, catalyst beds, or other process vessels. Acoustic horns produce vibrations...
-
Acoustical Design Services - (107 companies)...noise control and analysis. Acoustical design services may also manufacture and install custom acoustical products such as curtain systems, baffles, pipe wraps, metal enclosures, barrier walls, removable panels, backless panels, fabric-covered...
-
Compressed Air Filters - (512 companies)Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply. In a standard compressed air filter the following components will be found between the point where the compressed air enters...
-
Fiberglass Fabrication Services - (141 companies)...for electrical insulation, insulating wool for thermal and acoustic applications, and special-purpose products made of heat-resistant or lightweight materials. Fiberglass Materials. Fiberglass is a reinforced polymer consisting of small glass fibers...
Product News
-
Isotech, Inc.
Acoustic Panels and Noise Absorption Materials Isotech, Inc. offers a broad range of Sound Absorbers including: Melamine Foams. Perforated Metal Panels. Fabricated covered fiberglass panels. Quilted Fiberglass with Vinyl coverings. Baffles and banners. Isotech, Inc. offers a variety of different materials/products all designed for maximum noise reduction of reverberant airborne noise (aka ECHO). By offering the best selection in each style or category of Sound Absorbers, the customer can be assured that the best or non-compromised solution... (read more)Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
Isotech, Inc.
Control Noise & Vibration w/ Acoustical Materials a broad range of Sound Absorbers including: Melamine Foams. Perforated Metal Panels. Fabricated covered fiberglass panels. Quilted Fiberglass with Vinyl coverings. Baffles and banners. Isotech, Inc. offers a variety of different materials/products all designed for maximum noise reduction of reverberant airborne noise (aka ECHO). By offering the best selection in each style or category of Sound Absorbers, the customer can be assured that the best or non-compromised solution is matched... (read more)Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
Osborne Industries, Inc.
CNC Fiberglass Cutting Osborne Industries, Inc., utilizes a variety of fiberglass types in their Resin Transfer Molded (RTM) thermoset fiberglass-reinforced plastic (FRP) parts for leading equipment manufacturers. Osborne 's team of engineers and molding specialists will work to identify the best glass-reinforcement for your application. Osborne can give your part the reinforcement needed to meet harsh environments in the field. With the recent installation of an Eastman (R) Raptor 75x TM automated, multi-ply cutting... (read more) -
Mid-Mountain Materials, Inc.
Properties of Silicone-Coated Fiberglass Mid-Mountain manufactures a range of ARMATEX (R) Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS. Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Hartzell Air Movement
Long-Term Advantages of Fiberglass Fans 5 Reasons Why FRP Fans Are the Best Choice for Your Corrosive-Resistant Application: Discover the Long-Term Advantages of Fiberglass Fans. By David Long. In the dynamic world of industrial operations, effective air movement is vital for output, efficiency, safety, and cost savings. For chemical plants, wastewater facilities, or manufacturing hubs handling highly corrosive airstreams, FRP fans --fiberglass reinforced plastic --are often the ideal choice. Offering superior durability... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Clean Air Industries
Carbon & Fiberglass Dust: Know the Risks Carbon and fiberglass dust can cause serious respiratory issues, skin irritation, and long-term health risks. Awareness is the first step towards prevention. Clean Air Industries offers solutions that help protect your team from invisible hazards in manufacturing, automotive, aerospace environments, and more. Learn more (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Qualtek Electronics Corp.
Coated Fiberglass Sleeving for Electric Motors QVS-220 Fluoroelastomer Coated Fiberglass Sleeving. Excellent abrasion and cut-through resistance. Resistant to solvents, both aromatic and aliphatic. NEMA Grade A(7000V), B-1(4000V), and C-1(2500V). Operating temperature: -70 C to +220 C. Meets: MIL-I-3190/7 (Grade A). Follow us on: Facebook. YouTube. LinkedIn. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line... (read more) -
Marposs Corp
Acoustic Emission Sensors for Grinders Acoustic Emission Sensors for Grinders. ACOUSTIC SENSORS. The acoustic sensors are one of the components of the monitoring system on grinding machines. They check the noise issued at the point where the part or dresser touch the grinding wheel. The wide range of acoustic sensors can be applied to grinding machines for internal or external grinding, grinding without centres, grinding for planes, grinding for gears or tools, resolving the most disparate application problems. The monitoring... (read more)Browse Sound Level Meters and Noise Dosimeters Datasheets for Marposs Corp -
Technetics Group
FELTMETAL™ Acoustic Media FELTMETAL TM Acoustic Media. Technetics Group FELTMETAL TM Acoustic Media is an engineered, porous material made of sintered metal fibers. Once an acoustic designer has located the dominant frequencies of untreated noise, the size of the fiber, porosity and thickness of the fibers are tuned to optimize noise absorption. Within ducting applications, when a sound is reflected from a hard surface, constructive and destructive interference may occur, resulting in a series of sound waves... (read more)Browse Dynamic Seals Datasheets for Technetics Group -
Kaeser Compressors, Inc.
Compressed Air Engineering Handbook Kaeser's Compressed Air Engineering Handbook: Basic Principles, Tips and Suggestions is a system design engineering guide covering the fundamentals of compressed air technology and highlights ways to improve efficiency in a compressed air system. Topics include: fundamentals of compressed air production, air treatment, efficient controls, optimizing performance to meet actual demand, heat recovery, compressed air audits, piping, ventilation, and much more. (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
-
$100-$200 Noise Control - Safety - Grainger Industrial Supply
• Acoustic Panel , Width 24 In., Length 24 In., Height 1 In., Material Polyester Fabric Wrapped Fiberglass , For Use With Impaling Clips, Coverage 4 sq. ft., Characteristics Acoustically Absorptive Cloth Wrapped Compressed Fiberglass Panel with a Beveled Edge Suitable for Residential and …
-
Popular Products In Recording - Big Bruin
Model: S122OBS 19MP27 Acoustic Panel , Width 24 In., Length 24 In., Height 1 In., Material Polyester Fabric Wrapped Fiberglass , For Use With Impaling Clips, Coverage 4 Sq. Ft., Characteristics Acoustically Absorptive Cloth Wrapped Compressed Fiberglass Panel With A Square Edge Suitable For …
-
Popular Products In Recording - Big Bruin
Model: S122OBS 19MP27 Acoustic Panel , Width 24 In., Length 24 In., Height 1 In., Material Polyester Fabric Wrapped Fiberglass , For Use With Impaling Clips, Coverage 4 Sq. Ft., Characteristics Acoustically Absorptive Cloth Wrapped Compressed Fiberglass Panel With A Square Edge Suitable For …
-
Green Building Materials
… still air; made from crude oil by-products; some toxic pollution during manufacture Fiberglass /rock wool Perlite … Structural Insulated Panels Strong; faster construction than stick-built house; less lumber required; acoustic insulator; moisture-resistant; can create shell of solid insulation around house; little … … types of insulation; also have some toxicity/fire hazard issues Polystyrene Polyurethane Polyisocyanurate Compressed wheat straw Epoxy/polyepoxide .
-
Journal of Aircraft > Noise transmission through an acoustically treated and honeycomb-stiffened aircraft sidewall
Trim panel 5 is a compressed fiberglass with a perforated, thin vinyl cover. The advanced treatment was designed to have optimum acoustic attenuation characteristics with a light vinyl trim panel …
-
Simplified Porous Panel Subsystem for SEA Modeling
They can be made of a fibrous or sintered material that has been compressed , e.g., a fiberglass based headliner substrate or an under instrument panel (IP) close out. DEVELOPMENT The coupling loss factor for an area connected subsystem, such as an acoustic cavity-plate-acoustic …
-
Subject Index
Acoustic emissions, 101,256 Analysis techniques computer graphics imaging, 72, 183 computerized data, 35, 85, 183 cyclic … Compaction operations, 152 Composite applications, aircraft components, 152, 163, 183, 200 butt joints, 137 construction panels , 55 flywheels, 215 foam core blocks, 137 heat exchangers, 3 … … 3 structural, 72 turbines, 3 Composite defect parameters classification, 72 compression , 35, 183, 200 contaminants … … carbon fiber, 85, 183 cellular foam, 137 ceramic matrix, 3 elastomeric binders, 121 fiberglass laminates, 152, 215 …
-
Journal of Aircraft > Structural Verification of a Fiberglass/Polyimide Acoustic Inlet for the DC-10
It was considered necessary, therefore, to verify that the polymide/ fiberglass acoustic panel structure was at least as penetration resistant as existing production panels. Fig. 9 Edgewise compression tests.
-
An underwater towed electromagnetic source for geophysical exploration
The control panel also has readouts of the UCS attitude sensors and signal outputs for auxiliary strip … An acoustic pinger can also be energized during special underwater tracking trials. … 0.23 m OD and 0.6 m long, is mounted in the fiberglass tube forward of … Both end plates are flat and are sealed to the cylinder by standard com- pression O-rings.
-
Metal speaker box? - Page 2
… Shack (or whatever they are called now) marketed the famous small book-shelf acoustic suspension (no ports … The Minimus boxes appeared to be cast aluminum and were stuffed with fiberglass . There is going to be a lot more air compression /expansion in a speaker enclosure that has much larger panels .
Indicates content that may require registration and/or purchase.