Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Panametrics
Description: many types of gas process measurements. Applications: The DigitalFlow GC868 clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive gases Corrosive gases
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: Panametrics
Description: The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 98.4251968503937 to 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 60 to 800 psi
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.3 to 400 ft/sec
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Kurz Instruments, Inc.
Description: control using ammonia Aeration air and Digester Gas for waste water treatment facilities Compressed Air Natural Gas Combustion Air Metering semi-conductor gases Chlorine metering in the paper industry Solvent and VOC recovery Air Sampling General purpose mass flow,
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.3 to 400 ft/sec
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Kurz Instruments, Inc.
Description: and process gas mass flow Combustion air flow measurements Coal-Fired boiler combustion air Incinerator stack mass flow Flare stack metering Aeration air flow and digester off-gas flow Compressed air Natural gas Industrial
-
Supplier: Alpha Moisture Systems
Description: Ensures gas sample is presented in optimum condition for measurement Simple to install and operate Weatherproof enclosures available SS B – basic system for dry gases and compressed air SS NGH – for sampling clean, dry, Natural Gas SS TEG – for sampling Natural
-
Supplier: Alpha Moisture Systems
Description: Ensures gas sample is presented in optimum condition for measurement Custom designed systems for a wide range of process gases, Natural Gas, and Dry Compressed Air From simple systems to complex installations, designed and manufactured to suit your application Simple to
-
Supplier: Roscid Technologies
Description: sample chamber Applications: Medical Aerospace Gas Separator Semiconductors Natural Gas Air Dryers Petrochemical Industrial gas Power Generation Compressed Air
- Dew Point Range: -166 to 68 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
- Display: Digital Readouts
Find Suppliers by Category Top
Featured Products Top
-
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
good accuracy, versatility and low maintenance in the smaller line sizes utilized for natural gas wells. Measurement of wellhead gas flow can pose a challenge for process engineers. To ensure accuracy, the flow meter needs to be installed as closely as possible to the wellhead. This presents (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Effective and reliable natural gas transmission requires a complex network of interconnected metering and compressor stations, processing plants, storage facilities, pipelines, valves, and other equipment. These systems rely on many types of (read more)
Browse Check Valves Datasheets for DFT Inc. -
simplifies wiring and signal processing Mass flow equations - real gas, ideal gas, and AGA-8 algorithms for natural gas Optional BTU measurement for steam and water Fully field configurable Rangeable down to Reynold's number of 5000 Precision platinum RTD (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Shaw Moisture Meters manufacture sample systems for the extraction and analysis of representative samples of gas or general compressed air, which is then either vented off to atmosphere or returned to the process. The (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
-Cone's highly compact, no-moving parts design keeps operating costs down for key applications such as oil production, natural gas production, raw material refining and petrochemical production. McCrometer's versatile V-Cone Flow Meter is compatible with the demanding standards set by the oil/gas (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Thermal Mass Flow Compressed Air Metering
In most industrial facilities Compressed Dry Air (CDA) is a primary component of overall energy use. In fact, compressed air is considered to be the "fourth utility" after electricity, natural gas and water, and its cost is very often higher than the other three when compared by cost per delivered
-
Preventable Mistakes with Vortex Flow Meters
Vortex flowmeter technology is an ideal technology for many applications particularly saturated and supersaturated steam, volumetric water applications as well as flow energy management (natural gas, compressed air, steam, water) in facilities and large campuses. In some of these applications
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
, and steam flow in your major operations, especially in boilers and steam flow systems. Flow energy is defined as "flows that cost money," like natural gas, compressed air, water and steam. Since none of these commodities are "free," VA facilities managers must strive to measure their "energy" usage
More Information Top
-
Consequence Analysis of Major Hazards For Concept Design of LNG-FSRU
The compressed natural gas flow is metered before it is exported from the LNG-FSRU and sent out to the onshore through the turret, riser and subsea pipe line.
-
Advanced Energy and Water Recovery Technology from Low
Grade Waste Heat
Figure 23: Schematic of experimental apparatus: 1 Natural gas flow meter ; 2 Compressed air flow meter; 3 Natural gas combustor; 4 Water injection nozzle; 5 Water flow meter; 6 Flue gas cooling section; 7 Test duct; 8 Porous membrane tube bundle or…
-
Advanced Energy and Water Recovery Technology from Low Grade Waste Heat
Figure 23: Schematic of experimental apparatus: 1 Natural gas flow meter ; 2 Compressed air flow meter; 3 Natural gas combustor; 4 Water injection nozzle; 5 Water flow meter; 6 Flue gas cooling section; 7 Test duct; 8 Porous membrane tube bundle or…
-
Compressed natural gas measurement issues
In January the MMTG also began the process of reviewing drafts of an Examination Procedure Outline (EPO) and a National Type Evaluation Program (NTEP) for compressed natural gas dispensing systems using mass flow meters .
-
Plant Maintenance Product | Onicon's F-5000 Series Thermal Mass Flow Meters measure mass flow directly | Plant Services
Onicon’s F-5000 Series Thermal Mass Flow Meters provide mass flow measurement of natural gas , compressed air and other industrial gases.
-
States > Florida > State > Proposed Regulations > 2014 Documents > January 21‚ 2014 > 5F-2.001 - Standards
…National Institute of Standards and Technology (NIST) Handbook 44 (2014 Edition), Sections 1.10 General Code; 3.33 Hydrocarbon Gas Vapor-Measuring Devices; and 3.37 Mass Flow Meters are hereby adopted by reference for compressed natural gas (CNG) and liquefied natural…
-
States > Florida > State > Regulations > Division 5J - Division of Consumer Services > Chapter 21 - Motor Fuel Specifications and Standards
…National Institute of Standards and Technology (NIST) Handbook 44 (2014 Edition), Sections 1.10 General Code; 3.33 Hydrocarbon Gas Vapor-Measuring Devices; and 3.37 Mass Flow Meters are hereby adopted by reference for compressed natural gas (CNG) and liquefied natural…
-
Development of a Compression Ignition Heavy Duty Pilot-Ignited Natural Gas Fuelled Engine for Low NOx Emissions
Diesel mass flow was measured using a gravimetric method and compressed natural gas flow was measured using a coriolis mass flow meter .
-
ST Series Mass Flow Meters Combine Accuracy And Economy
It is ideal for a wide range air/gas flow measurement applications, including natural gas or methane monitoring, compressed air metering , industrial HVAC systems, nitrogen blanketing and combustion air.
-
FCI Thermal Mass Flow Switches And Flow Meters Receive IEC Approval
It is ideal for a wide range air/gas flow measurement applications, including natural gas or methane monitoring, compressed air metering , industrial HVAC systems, nitrogen blanketing and combustion air.
Indicates content that may require registration and/or purchase.