Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: tecsis LP
Description: Donut load cells are uniquely designed to fit around shafts and bolts to provide a compression force reading. These high capacity load cells are available in submersible configurations for service in wet, splash down, or fully submersed applications over
- Force / Load Rating: 5,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Current
- Package: Donut / Washer
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA255 , 2000 lb , Custom Thru Hole/Donut Load Cell (Compression and Tension) , 25 lb max load in Tension , Material - 2024-T4 , 8.0" [203 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
- Force / Load Rating: 2,000 lbs
- Accuracy: -1 to 1 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Output: Analog Voltage
-
Supplier: Transducer Techniques, LLC
Description: THD SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000, 50,000 lb Our THD Series through hole donut load cells offer an outside diameter of 3.00 inches and up to nine different through hole diameter options per capacity range. These load
- Force / Load Rating: 2,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
-
Supplier: Transducer Techniques, LLC
Description: THA SERIES CAPACITY RANGES: 50, 100, 250, 500 lb Our THA Series through hole donut load cells offer an outside diameter of 1.00 inches and up to two different through hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4
- Force / Load Rating: 50 to 500 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Transducer Techniques, LLC
Description: THB SERIES CAPACITY RANGES: 100, 250, 500, 1,000, 2,000 lb Our THB Series through hole donut load cells offer an outside diameter of 1.50 inches and up to four different thru-hole diameter options per capacity range. These load cells are manufactured from heat
- Force / Load Rating: 100 to 2,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Transducer Techniques, LLC
Description: THC SERIES CAPACITY RANGES: 250, 500, 1,000, 2,000, 3,000, 5,000, 7,500, 10,000 lb Our THC Series through hole donut load cells offer an outside diameter of 2.00 inches and up to six different through hole diameter options per capacity range. These load cells are
- Force / Load Rating: 250 to 10,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: tecsis LP
Description: The miniature Model XLD Series load cell features ranges from 5 to 100,000 lbs. and sizes from Ø1.50" to Ø3.00" in diameter. This load cell is a variation of the compression load cell and features a through-hole design for use as a load washer
- Force / Load Rating: 5 to 100,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Donut / Washer
-
Supplier: tecsis LP
Description: The XLD050 miniature load cell is available in sizes from Ø0.50" to Ø0.75" in diameter and ranges from 100 to 1,000 g. A variation of the compression load cell, the XLD050 features a through-hole design and is widely used for measuring clamping forces, bolt
- Force / Load Rating: 100 to 1,000 lbs
- Operating Temperature: -20 to 200 F
- Output: Analog Voltage
- Package: Donut / Washer, Miniature
-
Supplier: tecsis LP
Description: A variation of a standard compression load cell and featuring a through-hole design, the Model CLD100 load washer is widely used for measuring clamping forces, bolt loading, and overload monitoring. Ranges from 5 to 500 lbs. are available in compact sizes from Ø1.00" to
- Force / Load Rating: 5 to 500 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Donut / Washer, Miniature
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LTH900 , Ch 1: 600000 lb; Ch 2: 600000 lb , Low Profile Compression Load Washer w/ Dual Bridge , Standard , Material - 17-4 PH S.S. , 4.80" [122 mm] ID , 6 Pin Bendix Receptacle, PT02A-10-6P
- Force / Load Rating: 600,000 lbs
- Output: Analog Voltage
- Force Measured: Compression
- Features: Sensor / Transducer, Temperature Compensated
-
Supplier: OMEGA Engineering, Inc.
Description: • FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
- Force / Load Rating: 50 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 225 F
- Output: Analog Voltage
-
Supplier: Radwell International
Description: LOAD CELL COMPRESSION, THROUGH HOLE DONUT, 0-1K LB, COMPRESSION ONLY. FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series LBS Miniature Compression Load Button is the best in class: Temperature compensated Integral Load button Small diameter From 0.12" height More Information The LBS is a smaller less accurate version of the LBM.
- Force / Load Rating: 5 to 1,000 lbs
- Operating Temperature: -65 to 225 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: OMEGA Engineering, Inc.
Description: The LC8313, LC8400 and LC8450 Series Donut Load Cells are a space saving solution to applications requiring a large through-hole with limited space. With their rugged construction and design, these load cells are ideal for applications such as loading forces on
- Force / Load Rating: 500 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The LC8150 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other
- Force / Load Rating: 100 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: piston provide exceptional corrosion resistance and durability A high quality NOSHOK 300 or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a
- Force / Load Rating: 300 to 22,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: to the load cell for precise measurement indication – choose from an all stainless steel dry or liquid filled 400/500 Series pressure gauge, the proven 901 Series Gauge with stainless steel housing, brass internals and liquid fill, or our 100, 200 or 615 Series Transducers for highly
- Force / Load Rating: 76,000 to 250,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 194 F
- Output: Analog Current, Analog Voltage
-
Supplier: Kistler Group
Description: The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically
- Force / Load Rating: 5,000 lbs
- Operating Temperature: -688 to 572 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Stellar Technology
Description: • Low Profile • Tension / Compression • Welded Stainless Steel • 0.50% Accuracy • -65° to 250° F Operation • mV/V Output and Amplified Output Available
- Force / Load Rating: 250 to 30,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: Mecmesin Corporation
Description: The donut sensor, otherwise known as a thru-hole loadcell, is designed for applications where the load or force component needs to pass through the centre of the loadcell. Size, made-to-order High accuracy Tension and compression Applications include measuring tension in bolts,
- Force Measured: Compression, Tension
- Package: Donut / Washer
- Application: Metrology
- Features: Sensor / Transducer
-
Supplier: Gefran
Description: the shear force of the applied load. It is thus possible to make accurate force transducers that are rugged and insensitive to lateral loads. The transducer is machined from a solid block of stainless steel and contains no welds or joints. The electrical circuit is protected by sealed
- Force / Load Rating: 22.05 to 220.5 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: Load Systems International
Description: Direct sequence-spread spectrum-two way communication
- Force / Load Rating: 0 to 100,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -31 to 185 F
- Output: Analog Frequency
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Kistler Group
Description: Properties: Fz ±22 N (5 lbf) to +22 kN (5 klbf) /2.2 kN (500 lbf) Dimensions (L / W / H) 16 / 16 / 12.7 mm Connector KIAG 10-32 neg. Preloaded and precalibrated, ready to measure For compression and tensile forces
- Force / Load Rating: 4,945.6 lbs
- Operating Temperature: -76 to 482 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Kistler Group
Description: The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically
- Force / Load Rating: 20,232 lbs
- Operating Temperature: -320.8 to 392 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Kistler Group
Description: The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically
- Force / Load Rating: 3,147.2 lbs
- Operating Temperature: -4 to 248 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Strainsert
Description: Compression Load Cells
- Force / Load Rating: 500,000 lbs
- Output: Analog Voltage
- Force Measured: Compression
- Features: Sensor / Transducer, Temperature Compensated
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Ring torsional load cell Nominal load: 15t Accuracy class: 0.05 Measuring body: stainless steel Protection class: IP68 to EN 60529 Type of cable: shielded round cable, 4 wire Cable sheath: Polyurethane, RAL 7000 (grey) Length of cable: 5m, free ends
- Force / Load Rating: 30,000 lbs
- Accuracy: 0.05 ±% Full Scale
- Force Measured: Compression
- Application: Other, Weigh Scales
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Adopts high-precision resistance strain principle Supports force measurement in the range of 0-20ton. S structural design, compression and tension, easy to install and flexible. Stainless steel/ Alloy steel material.
- Force / Load Rating: 11.025 to 40,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: ABB Measurement & Analytics
Description: Due to its low impedance and high output signal power the Millmate Roll Force load cells has an extremely low sensitivity to insulation defects and maintains its measuring accuracy down to a 10Ωk insulation level. The load cell output signal is calibrated for full
- Force / Load Rating: 141,624 to 13,488,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 194 F
- Package: Donut / Washer, Pancake, Plate / Platform
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Load cell Nominal load: 1t Accuracy class: 0.1 Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer Cable length: 3m
- Force / Load Rating: 2,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Force Measured: Compression
- Application: Other, Weigh Scales
-
Supplier: Sensata Technologies
Description: Kavlico force transducers consist of precisely machined spring and internally placed LVDT(s). The compression or tension movement of the spring deflects the LVDT. The voltage output and signal is calibrated to correspond to the force input. Force sensors can be supplied as single or multiple
- Force / Load Rating: 2,000 lbs
- Force Measured: Compression, Tension
- Application: Other
- Features: Sensor / Transducer
Find Suppliers by Category Top
Featured Products Top
-
Model RLC Compression Load Cell Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Precision Force Measurement These load cells adopt the high-precision resistance strain principle, delivering accurate readings under both tension and compression. Their S (read more)
Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
Model RLS Single-Point Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLW Industrial Weighing Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. This series of compression load cell is bolted down using the two mounting holes and the (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLC Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A load cell should be mounted on a hard, flat surface. A compression load cell measures the force applied to (read more)
Browse Load Cells Datasheets for RDP Electrosense -
development and affect product performance. The X-C18 Compression Load Cell solves these problems with high-precision strain gauge technology, a (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
X-X09 Compression Load Cell addresses these challenges by offering high precision and robust performance. It supports force measurements in the range of (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Industrial force and weighing applications require sensors that can maintain measurement accuracy while handling repeated loading and challenging operating environments. The XJC Sensor X-BW23 Compression Load Cell uses resistance strain technology and is available in capacities from 5 kg (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC
Conduct Research Top
-
Load Cell Application - Suspension Bridge
Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
-
Load Cell Application - Wind Tower
through internet connection via a cell phone. There fore all activities can be monitored through the internet anywhere and at any time. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low
-
Load Cell Application - Tank Dispensing
. A sound alarm can be connected to the plc, computer or the display to Alarm when the process is completed or the tank is full or empty. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low
-
Load Cell Application - Tank / Silo
it when it reaches a given point. The way it notifies a user can vary, but the overall application is the same. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell
-
Load Cell Application - Closed Loop Feedback
while the pancake load cell at the bottom checks and verifies the actual load being applied in order to control alignment for smooth insertion. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity
-
Load Cell Application - Car Door Test
| Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque
-
Load Cell Application - Dual Tank Level Controller
the instrument built-in alarm set point or interfacing with a PLC computer via instrument Analog output or RS232 & USB. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell
-
Load Cell Application - Bag Filling Machine
and plc or computer system. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor
More Information Top
-
Comparative load-relaxation behaviour of high-aluminium zinc-based alloys
The doughnut - shaped compression load cell had a maximum non- linearity of ±0.5% FS, and its operating temperature range was −54◦ C to +121◦ C.
-
ZCP2012TWROEM0717
The applied load ( compression force) was measured by a donut -shaped load cell as shown in the figure.
-
ZCP2012TWROEM
The applied load ( compression force) was measured by a donut -shaped load cell as shown in the figure.
-
Application of Transglutaminase-Crosslinked Whey Protein/Pectin Films as Water Barrier Coatings in Fried and Baked Foods
Doughnuts , french fries, and taralli were analyzed using an Instron universal testing instrument model no. 5543A (Instron Engineering Corp., Norwood, MA, USA) equipped with a 2 kN load cell in compression mode with a cylindri- cal probe (55 mm in diameter).
-
http://www.iosrjournals.org/iosr-jece/papers/Vol9-Issue1/Version-5/D09152025.pdf
So it was supposed to experience compressive load . Based on the shape, loading mechanism and direction of loading on the load cell , it can be further divided into single point, button, S type, pan cake, shear- beam, donut , and canister type of load cells for various applications.
-
Preparation of Low‐Fat Uptake Doughnut by Dry Particle Coating Technique
Hardness and crispiness of doughnuts were measured by a texture analyzer (TA HD plus, Stable Micro Systems Ltd., U.K.) equipped with 5.1 N load cell . Doughnuts were subjected to single-cycle compression –decompression test to a penetration depth of 10 mm using …
-
Physical Properties of Gluten‐Free Donuts
A two-cycle compression test (50% compression ) using a 1-kN load cell at a crosshead velocity of 100 mm/s was used to measure the mechanical properties of the sample. PHYSICAL PROPERTIES OF GLUTEN-FREE DONUTS .
-
Impact of Infrared Finishing on the Mechanical and Sensorial Properties of Wheat Donuts
A cylinder 8 mm in diameter was cut from the center of each donut . Me- chanical properties of the cylinders were then measured using a 2-cycle compression test (compressing the sample to 8 mm each cycle) using a 1 kN load cell at a crosshead speed of 100 mm/s.
Indicates content that may require registration and/or purchase.