Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TFC Ltd.
Description: Ideal for attaching thermo-plastic knobs to shafts and split metal sleeves Simplify mouldings Low cost, faster, easier assembly Firm hold, yet easy to remove knob from shaft Material: Austempered Carbon Steel Finish: Oil Dipped
- Length: 0.16141741 to 0.24803163 inch
- Inside Diameter: 0.23228359 to 0.46063017 inch
- Insertion Type: Press-in
-
Supplier: Zurn Industries LLC
Description: Supply Tube Compression Ring 1/4" OD Ferrule - Plastic Features And Benefits Ferrules compression ring for supply tube 1/4" to 1/2" OD Polymer
- Connection Type: Compression Fitting
- Features: English
-
Supplier: Accuris
Description: Securing Ring, Compression Tube
-
-
Supplier: SAE International
Description: For decades the operational dynamics of the compression ring during operation, have been subject to debate [ 1 , 2 , 3 , 4 , 5 , 6 , 7 ]. A complex computer simulation, using Design Of Experiments (DOE) methodology, was developed to study the effect of the compression
-
Supplier: Accuris
Description: RING, PISTON, MOLYBDENUM FACING: ENGINE TOP COMPRESSION
-
Supplier: Accuris
Description: Elastomeric Toroidal Sealing Rings, (O Rings) Low Compression Set Fluorocarbon Type (05.82)
-
Supplier: Edwards Vacuum
Description: When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all
- Operating / Bake-out Temperature: 14 to 392 F
- Component Type: Adapter
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), High Vacuum (< 10-3, >10-8 torr)
- ISO Flange Size: NW 10, NW 16, NW 25, NW 40, NW 50
-
Supplier: Accuris
Description: O-Ring Groove Design for Packing Preformed, Elastomeric O-Ring Seals, Static, Axial Compression, Metric
-
Supplier: SAE International
Description: This recommended practice provides the design criteria for static elastomeric O-ring seal applications, axial compression (face type) groove dimensions for aerospace metric O-ring sizes specified in MA2010. The conditions considered to formulate the design criteria are also
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: This specification covers a heat-resistant, low-compression-set silicone rubber in the form of molded rings.
-
Supplier: Newark, An Avnet Company
Description: SEAMLESS UNINSULATED COMPRESSION HEAVY DUTY RING TONGUE TERMINAL 14 WIRE RANGE
-
Supplier: Hi-Tech Seals, Inc.
Description: They are used to retain and locate tubing and casing hangers and connectors. Each ring is molded from Grafoil ribbon pack material with precision dies designed for critical sizing. These die formed Grafoil sets are used in the world's harshest environments.
- Lubrication: Other
- Seal Type: Preformed Ring
-
Supplier: FTL Technology
Description: Graphite rings are die formed, heavily compressed rings of graphite, and can be an exceptional substitute for many types of metal O-ring. Applicable in a wide range of industries such as Food, Pharmaceuticals and Steel, Graphite Rings can be custom made to specific
- Lubrication: Graphite
- Seal Type: Preformed Ring
-
Supplier: Fluorocarbon Limited
Description: coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs. METAL SEALING RINGS Metal O and C rings
- Temperature: 1,562 F
- Pressure: 145,036.839357197 psi
- Outside Diameter: 90 inch
- Seal Type: C-Ring, O-Ring
-
Supplier: bisco industries
Description: Compression Latches
- Latch Types: Compression Latch
- Operation: Pull Ring
-
Supplier: John Crane, Inc.
Description: John Crane PTFE lantern rings are widely used in applications where outside lubrication is necessary in order to keep packing lubricated, cool and flushed of abrasives and chemicals. The use of lantern rings greatly increases the life of compression packing, resulting in less
- Operating Pressure: 1,000 psi
- pH Range: 0 to 14
- Operating Temperature: -121 to 500 F
- Construction: Multi-Braid or Lattice
-
Supplier: Web Seal Inc.
Description: These solid elastomeric rings are static seals in various cross-section configuations, including: D-Rings Delta rings Diamond-shaped rings H-Rings Heart rings Metal seals Rectangular rings T-section rings Tetraseals Trapezoid rings X or
-
Supplier: Boyd
Description: sizes. Various rubber o-rings include: nitrile o-rings, FDA o-rings, silicone o-rings, Viton o-rings and ethylene-propylene diene monomer (EPDM) o-rings. Capabilities Design & engineering Cleanroom manufacturing Multiple manufacturing processes for special
- Inside Diameter (ID): 0.029 to 20.955 inch
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Silicone Rubber (SiR)
-
Supplier: Precision Associates Incorporated
Description: Low Friction Compression Seals – Run Circles Around O-Rings! After years of concentrated research, PAI has perfected synthetic rubber hydraulic and pneumatic seals that are far superior to O-Rings. These packings were designed to overcome the weaknesses of O-Rings – such
-
Supplier: ASTM International
Description: 1.1 This guide establishes minimum standards for devices designated here as pelvic ring circumferential compression stabilization devices(s) (PRCCSD), commonly known as pelvic slings, belts, or binders. The PRCCSD is used as the initial pelvic ring stabilization device on
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form
- Outer Diameter (OD): 1.625 inch
- End Configuration: Closed / Squared Ends, Ground Ends
- Material: Nickel Base Alloy Wire
- Features: Other
-
Supplier: Seal Science, Inc.
Description: vacuum service. Seal Science's fluorocarbon compounds have been compounded to assure maximum resistance to outgassing, extraction and compression set. Seal Science also offers all other O-Ring and seal compunds conforming to most industrial, military and electrical specifications.
- O-ring Size: "AS568" standard sizes (001-475), British Standard metric sizes, JIS standard sizes
- O-ring Hardness (Durometer): 30 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 70 durometer
- Features: Other Rubber Material
- Synthetic Rubbers: Silicone Rubber (SiR)
-
Supplier: Newark, An Avnet Company
Description: F type Compression Connector for RG6 QS Cable with Third O-Ring; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:-; Coaxial Cable Types:RG6; Contact Material:-; Frequency Max:
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK6 ASD” Outside clamping double sealing ring (2 rings = 1 set) In contrast to the single wound laminar seal ring “FK 3”, “FK6” laminar sealing rings are double wound. They are used as grease seals for roller and plain bearings. They are also
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Supplier: Trelleborg Sealing Solutions Americas
Description: A complete range of seals and bearings for pneumatics including the most common dimensions for pistons and rods. The guide rings are made of a specially developed, self-lubricating plastic material to provide low friction, wear resistance, long term compression stability and excellent
- Shaft O.D. or Seal I.D.: 0.3149608 to 9.842525 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Maximum Operating Pressure: 5,801.47357428788 psi
- Operating Temperature: -40 to 230 F
-
Supplier: ASTM International
Description: 1.1 This guide establishes minimum standards for devices designated here as pelvic ring circumferential compression stabilization devices(s) (PRCCSD), commonly known as pelvic slings, belts, or binders. The PRCCSD is used as the initial pelvic ring stabilization device on
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Arizona Sealing Devices, Inc.
Description: to 90. Features: Neoprene can be used in innumerable sealing applications due to its broad base of such desirable working properties as: good resistance to petroleum oils; good resistance to ozone, sunlight and oxygen aging; relatively low compression set; good resilience; outstanding
- Inside Diameter (ID): 19.455 inch
- Outside Diameter (OD): 20 inch
- O-ring Size: Other
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: technical requirements, the laminar ring carriers can be manufactured from steel, cast iron, light alloy or plastics. Types of laminar rings: V-shaped sealing ring: It is an elastic rubber sealing ring with axial action, which is used as a pressureless seal for the
- Material: Alloy Steel (Music Wire)
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: their easier ring installation into the grooves of the ring carriers. Depending on the applications or the technical requirements, the ring carriers can be manufactured from steel, cast iron, light alloy or plastics. Advantages of double turn laminar sealing rings The
- Material: Alloy Steel (Music Wire)
- Features: Other / Specialty
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
Find Suppliers by Category Top
Featured Products Top
-
Our customers know that Smalley is committed to delivering the highest-quality retaining rings and wave springs backed by exceptional service. We are eager to announce a new service channel: the launch of our new online store! After much anticipation, customers will now enjoy a seamless and (read more)
Browse Compression Springs Datasheets for Smalley -
spiral rings, wave springs and self-compensating hose clamps (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
Multi-turn wave springs with shim ends are precision flat-wire compression springs designed for applications requiring axial preload within limited installation space. Compared with conventional coil springs, wave springs provide a compact design by utilizing multiple wave layers to (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
LMS Multi-Turn Wave Springs with Shim Ends are designed for applications requiring axial preload within limited installation space. Flat support rings at both ends provide a larger contact area, helping improve assembly stability and load transfer. (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Lispring also offers wave springs with plain ends. A flat ring at each end provides a larger contact area during assembly and helps improve stability where additional support is required. Custom wave springs can be developed according to required diameter, load, working height, material, and installation space. (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
product? At Smalley, our engineers know the demands called upon by different applications. That is why we offer our rings and springs in various materials to find the right fit for every assembly! As the premier source for retaining rings and wave springs, we have hundreds of (read more)
Browse Compression Springs Datasheets for Smalley -
details. Manufacturing Capability Zhejiang Lisheng Spring Co., Ltd. has developed wave springs, wave spring washers, spiral retaining rings, and related precision components since 2012, positioning itself as a leading wave spring manufacturer in China (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
As external components expand during operation, internal parts like retaining rings, wave springs, and other preload elements can loosen, potentially causing unwanted movement, vibration, and noise. Design engineers address these issues by pre-loading components with (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
The M1 Compression Latch from Southco delivers the ideal combination of style, ease of use and watertight sealing performance. Designed with a sleek flush-mount appearance, it offers an integrated look while providing the secure compression needed to seal out water and dampen vibration, reducing (read more)
Browse Latches Datasheets for Southco -
Save space with Beswick’s easy to install M3 threaded compression fitting. This fitting is designed for use with 1/16” OD stiff plastic or metallic tubing. Two internal ferrules securely connect the tubing OD to the fitting. Two captured O-ring face seals ensure that the (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc.
Conduct Research Top
-
Definition and Applications of Compression Packing
common of these sealing devices is compression packing, so called because of the manner in which it performs the sealing function. Made from relatively soft, pliant materials, compression or jam packings consist of a number of rings which are inserted into the annular space (stuffing box) between
-
Tamper-evident Ring Test
The company wished to perform a compression test on the tamper evident ring, which could measure the maximum force used to â push it offâ the cap. As the tamper-evident closures are fitted onto bottles using a compressive action, this test would provide the company with valuable information
-
Buna O-Rings and Gaskets
Buna, otherwise known as Nitrile, Buna-N or NBR, is an incredibly versatile synthetic rubber. The unique properties of this material make Buna an ideal material for O-rings, vulcanized or spliced O-rings, gaskets, and other sealing applications for various industries. Buna offers many unique
-
Ask the Expert - Wave Spring Substitution, Compression and Performance
Welcome back to the Ask the Expert Blog, where our engineers answer commonly asked ring and spring design questions. This week, our experts field some questions about wave spring substitutions, wave spring compression, and wave spring performance.
-
How to Calculate Installation Stress of a Retaining Ring
Retaining rings are installed by compressing into a bore (for internal rings) or expanding over a shaft(for external rings). This compression or expansion is normal and should not affect ring performance; however, too much compression or expansion may cause a ring to take a permanant set. Since
-
Ask the Expert - Wave Spring Compression and Deflection
Welcome back to the Ask the Expert Blog, where our engineers answer commonly asked ring and spring design questions. This week, our experts field some questions about the performance characteristics of wave springs.
-
The Necessity Of A Plateaued Cylinder Wall Finish (.pdf)
A detailed presentation of several test run engines with performance results of lower blow-by, increased compression, less ring and cylinder wall wear with the Flex-Hone Process. 28 pages.
-
Universal Testing Machine Working Principle
Universal testing machine, a material testing machine integrating tensile, bending, compression, shearing, ring stiffness and other functions. It is mainly used for the mechanical properties test of metal and non-metal materials.
More Information Top
-
Cladding embrittlement during postulated loss-of-coolant accidents.
At much higher ECR values, beta-layer thinning would cause brittle behavior of compressed rings .
-
Page 13. Semiconductor parts with 221 in root number
Compression Ring Tongue Terminal for 4/0 AWG Wire, Stud Size 5/16", Plated, BarrelLength 19.05mm (.750" .
-
Oil hydraulic system
derentsprechendderZylinderzahlalsFünf-oderSiebenkantringausgebildetist contains a pressure ring reibungsarm mounted by means of needle cage on the inner eccentric.
-
Handbook of Workability and Process Design
Measurements of the inside diameters of compressed rings provide a particularly sensitive means of studying interfa- cial friction, because the inside diameter in- creases if the friction is low and decreases if the friction is higher (Fig. 15).
-
Three-dimensional analysis of AP600 standard plant shield building roof
3.3.2 Member Forces in the Tension and Compression Rings ..
-
Dubbel
1 outer housing 7, 2 pressure ring 6, 3 piston ring 5, 4 inner housing, steaming guiding housing, sealing carriers, nozzle .
-
Oil hydraulic system
contains) 1 cos that is formed a pressure ring reibungsarm mounted by means of needle cage on the inner eccentric according to the number of cylinder as five or seven kant ring.
-
Roloff / Matek machine elements
Are two solutions commercial for axial tension of the compound (axial bracing elements): -- clamping elements are braced via a pressure ring (pressure flange) that are drawn with screws against the hub or shaft (image 12-23).
Indicates content that may require registration and/or purchase.