-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than
- Focal Length: 9.5 to 500.00000000000006 mm
- Wavelength Range: 450 to 20,000 nm
- Diameter/Width: 12.699993142003704 to 75.00000000000001 mm
- Thickness: 3.2000000000000006 to 18.4 mm
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than
- Focal Length: 25 to 400 mm
- Wavelength Range: 250 to 20,000 nm
- Diameter/Width: 25.399986284007408 mm
- Thickness: 6.1000000000000005 to 7.6000000000000005 mm
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Dielectric coated mirrors is an optical mirror made of thin layers of dielectric coating layers with 99%(near total reflection) high reflection. We offer dielectric laser mirrors for laser lines, for narrowband or broadband wavelength ranges covering
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
- Mirror Coatings: Dielectric
- Features: Elliptical, Flat Mirror, Other Mirror Material, Rectangular / Square, Round, Spherical Mirror
-
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than
- Wavelength Range: 350 to 1,600 nm
- Diameter/Width: 12.699993142003704 to 101.59994513602963 mm
- Thickness: 6 to 19.1 mm
- Surface Flatness: λ/10
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Optical dome is a lens with two concentric sphere, They are mainly used for Bathyscaphe, Radiometer, Underwater Robot, Submarine.,Camera Image. In an ideal dome, the convex radius equals the sum of the dome thickness and the concave radius, resulting in a naturally strong shape that becomes
- Diameter/Width: 2 to 800 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than
- Diameter, Square Side, or Rectangular Length: 25.399986284007408 to 50.799972568014816 mm
- Rectangular Width: 25 to 36 mm
- Thickness: 1 to 5.000000000000001 mm
- Transmission Range: 400 to 1,200 nm
-
Supplier: Newport MKS
Description: The 10Q50UF.25 ultrafast concave mirror is an 1.0 inch (25.4 mm) mirror with 50 mm EFL. Low GDD dielectric coated ultrafast mirrors can be used with ultrafast lasers like Spitfire, etc. to route and focus the laser beams. This mirror is designed to work
- Focal Length: 50 mm
- Wavelength Range: 700 to 930 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 3 mm
-
Supplier: Newport MKS
Description: The 20Q1000UF.25 ultrafast concave mirror is an 2.0 inch (50.8 mm) mirror with 1000 mm EFL. Low GDD dielectric coated ultrafast mirrors can be used with ultrafast lasers like Spitfire, etc. to route and focus the laser beams. This mirror is designed to work
- Focal Length: 1,000.0000000000001 mm
- Wavelength Range: 700 to 930 nm
- Diameter/Width: 50.800000000000004 mm
- Thickness: 3 mm
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Mirrors are used in a wide range of beam steering, focusing, and collimating applications. Metal Mirrors are intended for applications involving lower power lasers or broadband sources. They are less sensitive to wavelength, polarization and angle of incidence than dielectric
- Mirror Materials: Copper
- Mirror Types: Flat Mirror
- Features: Other, Other Mirror Material
- Mirror Shape: Round
-
Supplier: Qioptiq
Description: Uncoated Suitable for DUV applications Substrate for dielectric or metallic coatings Extreme low scattering losses High surface quality Tolerances: Focal length f' : ± 2 %, Image distance s' : ± 2 % Surface quality: λ/10 for concave surfaces, λ/4 for flat surfaces(P-V). All singlets
- Focal Length: -1,400 to -10.000000000000002 mm
- Diameter: 6 to 25.400000000000002 mm
- Center Thickness: 1 to 6 mm
- Edge Thickness: 2 to 6 mm
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Mirrors are used in a wide range of beam steering, focusing and collimating applications. RMAX Mirrors utilize multi-layer, dielectric thin films. Laser-Line RMAX Mirrors are designed for high reflectance at a single laser wavelength. High power coating designs are
- Surface Flatness: λ/20, λ/4
- Features: 0º Incidence, 45º Incidence, Other, Other Mirror Material
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig
- Mirror Materials: BK7 Glass, Fused Silica, UV Grade Fused Silica
-
Supplier: Advanced Optics, Inc.
Description: In addition to our in-stock optical mirrors, Advanced Optics provides custom fabrication and free engineering services. Our capabilities allow us to: Drill holes. Produce beveled substrates. Fabricate custom sizes and shapes. Manufacture polished concave and convex lenses. Supply
- Wavelength Range: 0.188 to 3,000 nm
- Diameter/Width: 3.174998285500926 to 203.19989027205926 mm
- Thickness: 1 to 38.09997942601111 mm
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: window, sapphire lens, sapphire light block,sapphire dome lens.We manufacture Sapphire lens, Plano Convex lens, Plano Concave Lens, Meniscus Lens, Bi Convex Lens, Bi Concave Lens.
- Diameter/Width: 2 to 800 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Supplier: OptoSigma Corp.
Description: This mirror has a negative dispersion and can be used for pulse compression in a femtosecond laser system. —¦These mirrors are more compact and exhibit a smaller optical loss than the conventional prisms used for pulse compression. —¦Center wavelength is for Ti: Sapphire at 800nm.
- Wavelength Range: 700 to 900 nm
- Diameter/Width: 12.700000000000001 to 30 mm
- Thickness: 5.000000000000001 to 7.000000000000001 mm
- Surface Flatness: λ/10
-
Description: and other thin film coatings are available. The precision, focal lens, lens shape (plano-convex/concave, double-concave, meniscus, etc.), and other specification of the sapphire lens could be tailored.
- Features: Other
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Laser Output Couplers are designed for use as resonator mirrors for low, medium and high power lasers. They divide an incident, monochromatic beam into reflected and transmitted components with the specified intensity ratio. They are coated on one side with an all dielectric, partial
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: optical instruments.If higher reflectivity is required, a multilayer dielectric reflective film can be used. Dielectric reflective film can achieve maximum reflectivity and minimum absorption loss.The incident Angle and wavelength will affect the reflection efficiency of the
- Diameter, Square Side, or Rectangular Length: 2 to 200 mm
- Surface Quality: 10-5 Scratch / Dig, 80-50 Scratch / Dig
- Substrate Material: BK7 Glass, Fused Silica, Germanium, Sapphire, Zinc Selenide
- Filter Type: Bandpass / Interference Filters
Find Suppliers by Category Top
Featured Products Top
-
Its optical properties are similar to those of a concave mirror, but the construction is different. Compared to metallic mirrors, dielectric HR mirrors offer lower absorption loss, higher reflectivity (≥99.9%) and a customizable operating wavelength (read more)
Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
structure and optical properties of spherical concave metallic mirrors Concave coating (commonly used): reflection occurs on the concave side, light convergence or divergence is determined by the radius of curvature. Plano coating: reflection occurs on a plano surface, the concave (read more)
Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
Types of Spherical Mirrors Concave Spherical Mirrors: These mirrors curve inward and have a reflective surface that can focus light. They have a positive focal length and a positive radius of curvature. Concave mirrors magnify (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Properties: All spherical mirrors offered by Avantier have a focal length equal to half their radius of curvature. This property is fundamental to their optical behavior (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
More Information Top
-
Stable, mode-matched, medium-finesse optical cavity incorporating a
microcantilever mirror
The second mirror was a 12.7 mm-diameter concave dielectric mirror .
-
Continuous-wave operation up to 350K of optically-pumped antimony-based midinfrared VCSELs
HR external concave dielectric mirror (Rc=25mm .
-
Strong exciton-photon coupling in open semiconductor microcavities
The dielectric concave mir- rors have RoCs of 19 µm, 16 µm, 12 µm, 10 µm, 7.5 µm and 5.6 µm with the desired RoC mirror placed into the optical path using the xy-stages.
-
A stable fiber-based Fabry-Perot cavity
a fiber-coupled Fabry-Perot (FFP) cavity that employs concave dielectric mirror coatings with small radius of curvature, realized on the fiber tip.
-
Quantum Information Processing in Optical Lattices and Magnetic
Microtraps
They employ concave dielectric mirror coatings with small radius of curvature, realized on the fiber tip.
-
High finesse external cavity VCSELs: from very low noise lasers to dual frequency lasers
We close the cavity with a 50 mm radius of curvature concave dielectric mirror placed at 45 mm from the ½-VCSEL gain chip and reflecting 99 % at the laser wavelength λ = 1 µm.
-
Ultrafast electronic dynamics in polyatomic molecules studied using femtosecond vacuum ultraviolet and x-ray pulses
A dielectric concave mirror (r = 2,000 mm) focuses the second harmonic into a neon gas cell through a Brewster- angled calcium fluoride (CaF2) window (t = 1 mm).
-
Technologies for thermal management of mid-IR Sb-based surface emitting lasers
In our setup the 15 mm long external cavity is closed by a commercial concave dielectric mirror (>99.8% of reflectivity, 15 mm radius of curvature).
-
Thermal Management for High-Power Single-Frequency Tunable Diode-Pumped VECSEL Emitting in the Near- and Mid-IR
The stable optical cavity extends from the hybrid Bragg-Au mirror and a commercial dielectric concave mir- ror with Rc = 15 mm, in order to stabilize the fundamental .
-
Room temperature picosecond mode-locked pulse generation from a 1.55µm VECSEL with an InGaAsN/GaAsN fast saturable absorber mirror
The ½-VCSEL chip has first been assembled in a plane- concave cavity ( concave dielectric mirror , R ~ 99%) for the evaluation of its CW performance at room temperature (RT) under optical pumping.
Indicates content that may require registration and/or purchase.