-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Barrel roller bearings are single row, self-aligning roller bearings. They comprise solid outer rings with a concave raceway, solid inner rings with two ribs and a cylindrical or tapered bore and barrel rollers with cages. The bearings cannot be
- Type: Cylindrical
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Spherical roller bearings are double row, self-retaining units comprising solid outer rings with a concave raceway, solid inner rings and barrel rollers with cages. The inner rings with cylindrical or tapered bores. The symmetrical barrel rollers freely align
- Type: Spherical
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: tolerate misalignment of the shaft relative to the housing. Aligning needle roller bearings are firmly seated in the housing bore. The bore can therefore be produced easily and economically. X-life Aligning needle roller bearings are X-life bearings. In these
- Type: Self-aligning
-
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing
- Bore: 25.590565 inch
- Rated Speed (Oil): 500 rpm
- Static Axial / Thrust Load: 1,771,424 lbs
- Dynamic Axial / Thrust Load: 1,153,224 lbs
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing
- Bore: 5.511814 inch
- Rated Speed (Oil): 3,300 rpm
- Static Axial / Thrust Load: 67,440 lbs
- Dynamic Axial / Thrust Load: 56,874.4 lbs
-
Supplier: SKF/North America
Description: Alignment needle roller bearings have an outer ring with a convex sphered outside surface. Two polymer seat rings with a concave sphered inside surface that is encased in a drawn sheet steel sleeve are fitted over the outer ring, enabling the bearing to align itself.
- Bore: 1.3779535 inch
- Outside Diameter: 2.0472452 inch
- Overall Width: 0.787402 inch
- Rated Speed (Oil): 13,000 rpm
-
Supplier: SKF/Global
Description: Alignment needle roller bearings have an outer ring with a convex sphered outside surface. Two polymer seat rings with a concave sphered inside surface that is encased in a drawn sheet steel sleeve are fitted over the outer ring, enabling the bearing to align itself.
- Bore: 0.787402 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 22,000 rpm
-
Supplier: SKF/Global
Description: Alignment needle roller bearings have an outer ring with a convex sphered outside surface. Two polymer seat rings with a concave sphered inside surface that is encased in a drawn sheet steel sleeve are fitted over the outer ring, enabling the bearing to align itself.
- Bore: 1.1023628 inch
- Outside Diameter: 1.7322844 inch
- Overall Width: 0.787402 inch
- Rated Speed (Oil): 16,000 rpm
-
Supplier: SKF/North America
Description: Alignment needle roller bearings have an outer ring with a convex sphered outside surface. Two polymer seat rings with a concave sphered inside surface that is encased in a drawn sheet steel sleeve are fitted over the outer ring, enabling the bearing to align itself.
- Bore: 0.9842525 inch
- Outside Diameter: 1.6535442 inch
- Overall Width: 0.787402 inch
- Rated Speed (Oil): 18,000 rpm
-
Supplier: SKF/Global
Description: Alignment needle roller bearings have an outer ring with a convex sphered outside surface. Two polymer seat rings with a concave sphered inside surface that is encased in a drawn sheet steel sleeve are fitted over the outer ring, enabling the bearing to align itself.
- Bore: 0.787402 inch
- Outside Diameter: 1.6535442 inch
- Overall Width: 0.787402 inch
- Rated Speed (Oil): 18,000 rpm
-
Supplier: SKF/North America
Description: Alignment needle roller bearings have an outer ring with a convex sphered outside surface. Two polymer seat rings with a concave sphered inside surface that is encased in a drawn sheet steel sleeve are fitted over the outer ring, enabling the bearing to align itself.
- Bore: 1.181103 inch
- Outside Diameter: 2.0472452 inch
- Overall Width: 0.787402 inch
- Rated Speed (Oil): 13,000 rpm
-
Supplier: SKF/Global
Description: Alignment needle roller bearings have an outer ring with a convex sphered outside surface. Two polymer seat rings with a concave sphered inside surface that is encased in a drawn sheet steel sleeve are fitted over the outer ring, enabling the bearing to align itself.
- Bore: 1.3779535 inch
- Outside Diameter: 2.1653555 inch
- Overall Width: 0.787402 inch
- Rated Speed (Oil): 11,000 rpm
-
Supplier: SKF/North America
Description: Alignment needle roller bearings have an outer ring with a convex sphered outside surface. Two polymer seat rings with a concave sphered inside surface that is encased in a drawn sheet steel sleeve are fitted over the outer ring, enabling the bearing to align itself.
- Bore: 1.7716545 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.787402 inch
- Rated Speed (Oil): 10,000 rpm
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic
- Material / Plating: Plastic
Find Suppliers by Category Top
Featured Products Top
-
contribute to the performance of the actuators by providing gear geometry optimized for planetary systems using zero helix angle gears to avoid unbalanced forces caused by helical gears. Our belt drive actuators offer different types of bearings support. Steel concave rollers (DBM) riding on chrome (read more)
Browse Linear Actuators Datasheets for Isotech, Inc.
More Information Top
-
Handbook of Performability Engineering
Bearing failure: This type of failure is similar in nature to the compressive failure and it usually occurs due to a round cylindrical surface bearing on either a flat or a concave surface like roller bearings in a race.
-
Standard Handbook of Electronic Engineering, Fifth Edition > Reliability
However, they are generally caused by a round, cylindrical surface bearing on either a flat or a concave surface like roller bearings in a race.
-
DEVELOPMENT OF PREVENTIVE MEASURES AGAINST EARTHQUAKES: JAPANESE EXPERIENCES
Isolation from the ground is realized by using various devices: concave rails, concave plates, roller bearings with two eccentric circles, coil springs, friction dampers, viscous dampers, and combinations of these.
-
Engineers' Illustrated Thesaurus
K- Roller thrust bearing with concave and convex leveling plates; the concave plate is projecting on the sides.
Indicates content that may require registration and/or purchase.