Products/Services for Concrete Ditch Pavers
-
Pavers - (42 companies)Pavers consist of pre-cast blocks or bricks utilized in exterior hardscaping to create even, unobstructed surfaces for people and vehicles. They are made from a selection of materials, including molded concrete, kiln-fired clay, rubber, grass...
-
Paving Machines - (128 companies)Paving machines are used to pave roadways, walkways, or parking areas. This product area includes all types of construction equipment for preparing, refurbishing, or laying asphalt. Types of Paving Machines. There are three major types of paving...
-
Concrete Blocks and Cement Blocks - (172 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks... -
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures... -
Polymer Concrete and Mortar - (127 companies)Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems... -
Specialty Cement, Concrete, and Mortar - (273 companies)Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...
-
Concrete Mixers - (113 companies)Concrete mixers are used to mix concrete during the processing of water, cement and aggregate media, or during the delivery and final pour preparation. Concrete mixers are used to mix concrete during the processing of water, cement, and aggregate...
-
Concrete Construction and Foundation Services - (619 companies)Concrete construction and foundation services specialize in the installation and formation of structural concrete components, including foundations, subgrade walls, accessways, floors, and footings, as well as building components such as blocks...
-
Precast Concrete Products - (199 companies)Precast concrete products are prefabricated shapes manufactured from cast and cured cement and aggregate mixtures. They are produced in plants and factories and ready for on-site installation. Precast concrete products are made from precast concrete...
-
Earth Moving and Landscaping Machines - (722 companies)...of tracks. Motor graders are landscaping machines that use a blade to push material to the sides. Combat earthmovers are mobile, armored vehicles that support combat operations by breaching berms, preparing ditches, removing roadblocks, and preparing...
Product News
-
McWane Plant and Industrial
Introducing our new Waterman Ditch Gates Introducing MPI 's new Waterman C-2 and C-8 Ditch Gates. MPI is proud to announce the latest addition to our extensive lineup of Waterman water control gates: the C-2 and C-8 ditch gates, featuring: All stainless steel construction. Rated for 2 feet of seating head. Sizes from 4 " to 24 ". These are the first ditch gates in the market to be made entirely from stainless steel, which delivers long?term strength, corrosion resistance, and dependable performance in environments that are constantly... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
McElroy Manufacturing, Inc.
PIT BULL - BUILT FOR THE DITCH The Pit Bull is the workhorse of the McElroy machine line with a marked level of endurance. The carriage alone provides all the muscle you need to fuse small- and medium- diameter pipe when wheeled- and track-mounted vehicles are not necessary. The carriage, heater, insulated heater stand and Hydraulic Power Unit (HPU) are separate components that can be situated in various arrangements to allow flexibility in confined environments. (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
ASTM International
Improved Concrete Production A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International 's committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot notes that the new standard covers the use of ground calcium carbonate... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Kuriyama of America, Inc.
Construction Duty Steel Reinforced Concrete Hose Conqueror TM T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose. Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord Reinforcement - Provides extended service life in heavy duty applications... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MarShield
High Density Concrete Blocks in Medical Facilities High-density concrete blocks are integral to the construction of radiation therapy rooms, providing essential shielding for healthcare workers, patients, and the medical environment. For construction professionals working on projects in hospitals and cancer treatment centers, these blocks are critical in ensuring compliance with safety regulations and protecting against radiation exposure. With MarShield 's high-density concrete blocks, you can achieve superior radiation shielding while... (read more)Browse Radiation Shielding Datasheets for MarShield -
Kuriyama of America, Inc.
Easy-Handling Textile Concrete Pumping Hose in heavy-duty applications. Abrasion Resistant Tube and Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
FORREST Technical Coatings
FIRMmarker® Road Marker Adhesive FIRMmarker (R) Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. Learn more. (read more) -
Triple/S Dynamics, Inc.
Eliminate Conveyor Belt Waste for Good Ditch the inefficiencies of traditional belt conveyors. The Slipstick (R) Industrial Conveyor from Triple/S Dynamics uses gentle horizontal motion to move material without spillage, dust, or product loss, helping you dramatically reduce conveyor belt waste. The seamless pan design prevents material buildup, fluidizing operation, cutting down on cleanup time, and wasted product. With no belts, chains, or exposed moving parts, Slipstick minimizes maintenance while maximizing reliability... (read more)Browse Bulk Handling Conveyors Datasheets for Triple/S Dynamics, Inc.
-
States > Tennessee > State > Regulations > 0800 - Department of Labor and Workforce Development > 3 - Boilers, Elevators, and other Related Rules > [TCAR 800-3...
(ix) " Ditch Paver Machine Operator" means one who operates a self-propelled machine in pouring concrete ditch paving; may oil, grease or otherwise service and make necessary adjustments to equipment as needed; and may perform other related duties.
-
Sustainable Cities Development and Environment Protection
At this time, the paved pavement, side ditch or curbstone can be used as references for the .... Bidirectional-slope double-line: the cross slope of paved concrete slabs is bidirectional and the baselines are on both sides of the paver (double line).
-
Encyclopedic Dictionary of Landscape and Urban Planning
…various heights to allow for occasional drainage on steep slopes); syn. rock-lined ditch [n], rough bed .... (Pavement of roads, trails, courts or squares with natural stone or concrete pavers , cobblestones [US], pebbles, wood blocks, etc.; generic term for ►block paving [US]/sett paving [UK], ►brick paving, ►grass- filled modular paving [US]/grass setts paving [UK], ►inter- locking block…
-
States > Texas > State > Register > 2000 > [TexReg 2000-0225is] 02/25/2000
…prohibits the repair or construction of a slab or other impervious surface of concrete or other impervious … other impervious surfaces associated with the amenity are replaced by wooden decking, brick pavers , or other pervious … major structure including swimming pools, bathhouses, detached garages, cabanas, pipelines, piers, canals, lakes, ditches , artificial runoff channels…
-
States > Maine > State > Regulations > 6 - Environmental Protection‚ Department of > 6-96 - Environmental Protection‚ Department of - General > 501...
Pervious pavement, pervious pavers , pervious concrete and underdrained artificial turf fields are all considered impervious. .... (1) Incidental wetting of soil in ditches , detention basins or the equivalent; .
-
Industrial and Mobile Hydraulic Components Report - 3 Vols - 2013
Drill Rigs, Concrete Pumps, Crawler Loaders, Trenchers, Dozers, Construction Dumpers, Construction Haulers, Rollers, Asphalt Pavers , Motor Graders, Other Construction, Earth Moving Vehicles and Road Building. .... Log loaders, Forwarders, Skidders, Wood Chippers, Other Mobile Forestry Lawn Mowers, GolfEquipment, Ditch Side Cutters, Other TurfCare .
-
Industrial and Mobile Hydraulic Components Report - EMEA - 2013
Drill Rigs, Concrete Pumps, Crawler Loaders, Trenchers, Dozers, Construction Dumpers, Construction Haulers, Rollers, Asphalt Pavers , Motor Graders, Other Construction, Earth Moving Vehicles and Road Building. .... Log loaders, Forwarders, Skidders, Wood Chippers, Other Mobile Forestry Lawn Mowers, GolfEquipment, Ditch Side Cutters, Other TurfCare .
-
States > Texas > City of Houston > Regulations > [TX Houston Reg 47] 47 - Water and Sewers
Drainage means streets, curbs, bridges, catch basins, channels, conduits, creeks, culverts, detention ponds, ditches , draws, flumes, pipes .... Surface materials considered impervious shall include, but not be limited to, bricks, pavers , concrete , asphalt, compacted oil-dirt, compacted or decomposed shale, oyster shell, gravel, or granite, and other similar materials.
Indicates content that may require registration and/or purchase.