Products/Services for Concrete Finishing Robots
-
Robots - (1075 companies)How to Select Industrial Robots Industrial robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices...TypeRobot SystemDrive System -
Painting, Coating, and Finishing System Integrators - (207 companies)Painting, coating and finishing system integrators provide finishing lines, turnkey coating machines and large-scale systems for production finishing operations. Typically, finishing lines are designed to OEM requirements and are installed on site... -
Grinders and Grinding Machines - (993 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding... -
Spray Painting Equipment (Paint Sprayers) - (251 companies)Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment... -
Nailers - (112 companies)...with some nail types using prying tools, especially in finish size range. Nailers are excellent tools for joining wood, composites, shingles, rubber sheet, insulation, foam, concrete and metal sheet to wood or composite structures. Nails can...
-
Polishing and Buffing Machines - (327 companies)Polishers and buffing machines are used to impart a fine (low Ra) surface finish on the exterior of a part. To improve surface finish, they use use abrasive grain slurries or compounds on buffs, bobs, cloth naps, laps, very fine grit nonwovens...
-
Sanders and Sanding Machines - (299 companies)Sanders and sanding machines are used to finish wood, plastic or composites through the application of abrasive belts, discs or sheets. Sanders and sanding machines are used to finish wood, plastic, or composites through the application of abrasive...
-
Coating Services - (1607 companies)...structures. Thermal Spray Coating Process. The following video illustrates thermal spraying utilizing a robot. Thermal spraying. Video Credit: ARC Specialties. Powder coating is a finishing technique in which dry paint particles are electrostatically...
-
Vibratory Finishers and Mass Finishing Machines - (126 companies)Vibratory finishers and mass finishing machines use loose abrasives or tumbling media combined with cleaning or polishing compounds to bulk-finish parts. A mass finishing machine or mass finisher can be used for finishing, cleaning, coloring...
-
Sprayers and Spray Coating Equipment - (401 companies)...and be moved on robots or reciprocators, just as nozzle spray guns are. Disc rotary applicators spin the coating media out radially. Rotating heads that deliver paint horizontally 360 around the head are useful on an omega loop conveyer finishing lines...
Product News
-
Sames North American Corporation
SAMES Robotic Finishing Sprayers Thanks to more than 65 years of experiences, SAMES Technologies has built up a unique know-how in lots of different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions. This know-how is for you the guarantee that we are experienced team members, able to understand your needs and to speak the same language. It is also the guarantee for you to work with technicians that are able to lead... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
ASTM International
Improved Concrete Production a type of limestone) and aggregate mineral fillers used in concrete. "Limestone and fillers can help optimize concrete mix design in terms of workability and finishing by improving packing density, " says Talbot, national technical service manager, Euclid Chemical. "Notably, this will reduce the amount of cementitious product needed for concrete production, making it a more environmentally friendly alternative. ". ?Better packing density improves both plastic and hardened properties, including... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Kuriyama of America, Inc.
Construction Duty Steel Reinforced Concrete Hose Conqueror TM T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose. Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord Reinforcement - Provides extended service life in heavy duty applications... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MarShield
High Density Concrete Blocks in Medical Facilities High-density concrete blocks are integral to the construction of radiation therapy rooms, providing essential shielding for healthcare workers, patients, and the medical environment. For construction professionals working on projects in hospitals and cancer treatment centers, these blocks are critical in ensuring compliance with safety regulations and protecting against radiation exposure. With MarShield 's high-density concrete blocks, you can achieve superior radiation shielding while... (read more)Browse Radiation Shielding Datasheets for MarShield -
Kuriyama of America, Inc.
Easy-Handling Textile Concrete Pumping Hose in heavy-duty applications. Abrasion Resistant Tube and Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Norton Abrasives
Article: Finishing Stainless Steel An overview of common finishes and technological advancements. Michael Radaelli, Product Manager, Norton | Saint-Gobain Abrasives. This article appears in the July/August 2019 edition of The WELDER. Reproduced with permission. Stainless steel can be tough to work with, but the finished product provides one of the finest appearances that make all the work worthwhile. It is widely understood that a finer grit in a sanding sequence removes the previous scratch pattern and improves the finish... (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Eagle Stainless Tube & Fabrication, Inc.
Finish is the First Impression SURFACE FINISH GUIDE. Stainless steel is often chosen for its aesthetic appearance, so make sure to specify the surface finish you need. Finishes can be added to improve functionality and for aesthetic appearance. The most common is the shiny, silvery finish manufacturers refer to as "bright "; alternatively, you can request a "pickled " or dull finish. Polishing and centerless grinding operations can be performed as secondary processes to produce desired RMS (root mean square) finishes... (read more) -
FORREST Technical Coatings
Log Home Finish FORREST'S LOG FINISHER uses a blend of oils and wood preservatives to restore the original natural color to aged logs. With a durable finish, your log home will be protected from drying and weathering while the distinctive grain and definition of wood grain is well-preserved. A log home essential maintenance product!. LOG FINISHER EXTERIOR -- 22D800. Available in 1 Gallon or 5 Gallon Sizes. Contact Us. FORREST World Headquarters * 1011 McKinley Street * Eugene, Oregon USA * 800-537-7201 Retail... (read more)
-
Changing Building Sites: Industrialisation and Automation of the Building Process
Shimizu Corporation, Concrete finishing robot , Kawasaki, Japan, 1987 above top: The robot is deployed on the construction site to finish the concrete floor.
-
http://dspace.mit.edu/bitstream/handle/1721.1/84256/49398601-MIT.pdf?sequence=2
56 Figure 4.6 - Kajima Corporation, Kote-King, Concrete Floor Finishing Robot ..
-
Open-loop velocity control of the troweling robot
The concrete floor finishing robots have been developed in Japan since 1980's.
-
Springer Handbook of Robotics
Table 47.3 Concrete placement and finishing (a) Con- crete surface finishing robot [47.63,64] (b) Programmable, articulated-boom machine for the pumped delivery of fresh concrete [47.65] (c) Auto-leveling concrete screed machine (courtesy Somero Enterprises, Inc.
-
Omni-directional self-propulsive trowelling robot
The concrete floor finishing robot , which is demanded mostly among the construction robots, has been developed in Japan since 1980’s.
-
Volume Contents
265–283 D. HUN SHIN and D. H. HAN / Open-loop Velocity Control of Concrete Floor Finishing Robots .
-
http://dspace.mit.edu/bitstream/handle/1721.1/45703/24586531-MIT.pdf?sequence=2
67 Kimio Kikuchi, Shuzo Furuta, and Takayoshi Imai, "Development and the Result of Practical Works of Concrete Floor Finishing Robot ," The 5th International Symposium on .
-
http://www.iosrjournals.org/iosr-jmce/papers/vol11-issue4/Version-1/A11410106.pdf
This means that the currently used systems and robots, such as concrete floor finishing robots , steel structure welding robots, etc., proved their advantage and managed to survive the economic hardship.
-
Framework for Construction Robot Fleet Management System
An example application of CREMS to a concrete floor finishing robot evaluation is presented.
-
Issues related to the construction industry
Concrete surface finishing robot 2 .
Indicates content that may require registration and/or purchase.