-
Supplier: Optimal Handling Solutions
Description: Protect equipment, electrical panels, and doorways with these sturdy steel columns Bollards, 4" and 6" diameter × 42" high, securely mount to concrete floor with supplied 3/4" concrete wedge anchors Simple installation with only a few tools to drill and install wedge
-
Supplier: Optimal Handling Solutions
Description: safety yellow finish. Anchoring Kit: BOL-ABK-4 (4) 3/4" x 4" concrete anchoring bolts Call for Pricing
-
Supplier: Optimal Handling Solutions
Description: quick and easy installation. Base plate diameter is 8". Anchoring Kit: CBOL-ABK-3 Concrete Anchor bolts (4) 3/8" x 3" Call for pricing
-
-
Supplier: Optimal Handling Solutions
Description: diameter bollards) BOL-ABK-4 Concrete Anchor Bolts (4) 3/4" x 4" (4 1/2" x 5 1/2" diameter bollards)
-
Supplier: Erlau
Description: UNISONO bollard, flat head, 1 groove, 4,33" diameter, fixed Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 35 ½” above finished floor, aluminium head coated to match body. Fixed, for embedding in concrete, with ground rosette. Diameter:
-
Supplier: Erlau
Description: UNISONO bollard, half-round head, 1 groove, 4,33" diameter, fixed Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 35 ½” above finished floor, aluminium head coated to match body. Fixed, for embedding in concrete, with ground rosette.
-
Supplier: TrafficGuard Direct, Inc.
Description: being overly obtrusive. The bollard requires four 4 ¾” concrete anchors to mount it into the surface grade, securing it in place. Once installed, each fixed bollard offers heavy duty, lasting protection on a permanent basis. All TrafficGuard products feature heavy duty USA steel
-
Supplier: Erlau
Description: UNISONO bollard, head bullet form pagwood-inlay, 1 groove, 4,33" diameter, fixed Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 900 mm above finished floor, aluminium head coated to match body. Fixed, for embedding in concrete, with
-
Supplier: U.S. Plastic Corporation
Description: included and can be removed to fill posts with concrete for extra protection. 4" posts plate size is 8"x8"3/8". 5" and 6" posts plate size is 10"x10"x3/8". Our machine guards provide superior protection for facilities and equipment. Create barriers between traffic areas and your valuable
- Height: 36 inch
- Diameter / Width: 5 inch
- Shape: Square Post
- Materials: Steel / Stainless
-
Supplier: Omega Industrial Products
Description: Protect corners from forklift impact and damage. Provides maximum corner protection. Anchors to the floor for easy installation. Heavy-duty, low profile design to protect against front and side forklift impacts. More durable and cost effective than conventional pipes and embedded concrete
-
Supplier: Omega Industrial Products
Description: Protect corners from forklift impact and damage. Provides maximum corner protection. Anchors to the floor for easy installation. Heavy-duty, low profile design to protect against front and side forklift impacts. More durable and cost effective than conventional pipes and embedded concrete
-
Supplier: Omega Industrial Products
Description: and embedded concrete bollards. Easy to replace, if damaged by a forklift. Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish. Floor Anchors (5/8"X4-3/4") included.
-
Supplier: Omega Industrial Products
Description: to the floor for easy installation. Heavy-duty, around the door track protection against front side and above forklift impacts. More durable and cost effective than conventional pipes and embedded concrete bollards. Easy to replace, if damaged by a forklift. Attractive, highly visible
Find Suppliers by Category Top
More Information Top
-
Effects of boundary conditions on the design of anti-ram bollards
tem reaching the Grade K4 in the test will be failed in the actual site condition; (2) The simulation model with 17 bollard pipes which is close to the actual site condition … … stop the truck successfully and can reach the Grade K4 . 3) There is big local deformation in the concrete footing, which is different from the test in …
-
Public Transportation Security: Volume 11: Security Measures for Ferry Systems
Fixed Vehicle Deterrent, Pedestrian Access Bollards , fixed/stationary ( concrete or steel) May be certified anti-ram vehicle barriers have been tested to either Department of State (DOS), U.S. Navy, or U.S. Marshall Service specifications, the later two of which are often … … below are for a 15,000 lb vehicle with impact perpendicular to the barrier: K4 -- 30 mph .
-
Handbook for Blast Resistant Design of Buildings Complete Document
Bollards are usually cylindrical posts spaced close enough to prevent vehicle passage and are typically constructed of steel pipe anchored in a reinforced concrete founda- tion. The bollard shown is capable of a K4 rating.
-
http://dspace.mit.edu/bitstream/handle/1721.1/59767/670718728-MIT.pdf?sequence=2
K12 = 50 mph K8 = 40 mph K4 = 30 mph Bollards are truly the most versatile of perimeter security devices. They can be made of concrete , steel, or other materials, and they can come in any height …
-
Surface Transportation Security, Volume 14: Security 101: A Physical Security Primer for Transportation Agencies
K4 Passive barriers are fixed countermeasures and include bollards ( concrete -filled steel pipe), reinforced street furniture, concrete walls, planters, and berms (see Figure 3-8).
-
Soil Mechanics Of Submarine Ploughs
… deepwater pipeline plough was required to make a trench that could contain a concrete covered 36 inch … … the biggest tug in the Northern Hemisphere, the Smit Rotterdam, with a nominal 180 ton bollard pull. … the machine moves on wheels or. skids. z is the cutting depth and K4 a constant depending …
-
http://dspace.mit.edu/bitstream/handle/1721.1/78831/12118503-MIT.pdf?sequence=2
14 K4 * medium concrete frame 0 ground form; planters, terraces, bollards , .
Indicates content that may require registration and/or purchase.