-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 2 INCH ANCHOR SIZE 1/2 INCH DRILL SIZE 5/8 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL THREAD LENGTH 3/4 INCH TYPE DROP-IN, EXPANSION APPLICATION CINDER BLOCK, CONCRETE, HANGING PIPE, DUCT WORK, MACHINERY WEIGHT 12 LB PER 100 STANDARD PACKAGING QUANTITY
- Hole Size (Diameter): 0.5 inch
- Length: 2 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Peco Fasteners, Inc.
Description: 1-1/2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/4 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE VERTIGO[R] BRAND POINT STYLE ANSI WEDGE-BOLT (OT) USED ON CONCRETE APPLICATION PIPE HANGING, CONDUIT, EYE ROD, CABLE TRAY, LIGHTING SYSTEM, STRUT CHANNEL, OVERHEAD UTILITIES,
- Hole Size (Diameter): 0.375 inch
-
-
-
Supplier: Zurn Industries LLC
Description: Zurn Z1903 Sani-Flor receptor installation stabilizer has a galvanized steel plate with variable pipe opening, four support stud holes, and four nail holes. Features And Benefits Installation stabilizer for securing floor sink prior to concrete pour Adapts to floor sink with
- Drain Type: Sanitary Floor Sink
-
Supplier: Omega Industrial Products
Description: Protect corners from forklift impact and damage. Provides maximum corner protection. Anchors to the floor for easy installation. Heavy-duty, low profile design to protect against front and side forklift impacts. More durable and cost effective than conventional pipes and embedded
-
Supplier: Omega Industrial Products
Description: Protect corners from forklift impact and damage. Provides maximum corner protection. Anchors to the floor for easy installation. Heavy-duty, low profile design to protect against front and side forklift impacts. More durable and cost effective than conventional pipes and embedded
-
Supplier: Omega Industrial Products
Description: Omega Corner-Shield - 48" Tall Protect corners from forklift impact and damage. Provides maximum corner protection. Anchors to the floor for easy installation. Heavy-duty, low profile design to protect against front and side forklift impacts. More durable and cost effective than conventional
-
Supplier: Optimal Handling Solutions
Description: 8" x 8" on the 4.5" and 5.5" units. - Base plate measures 5" x 5" on the 1 3/4" units. - Each unit has four pre-drilled mounting holes. - Mounting kits and replacement caps available. - Welded steel construction. Anchor Kits - Call for Pricing BOL-ABK-3 Concrete Anchor Bolts (4)
-
Supplier: Omega Industrial Products
Description: to the floor for easy installation. Heavy-duty, around the door track protection against front side and above forklift impacts. More durable and cost effective than conventional pipes and embedded concrete bollards. Easy to replace, if damaged by a forklift. Attractive, highly visible
-
Supplier: TelephoneStuff.com
Description: automatic alignment with electrical box knockouts - Low-profile design minimizes snag potential - Secure with powder-actuated tools, self tapping concrete anchor or screw guns Specifications: - 1/2" and 3/4" EMT Conduit - 1/2 Rigid, IMC, PVC SCH 40 - 5/8" abd 3/4" Copper Tube - MC/AC
- Material: PVC
-
Supplier: Polyform Foam Plastics, Inc.
Description: the concrete slab and makes the installation of 1/2" pipes easier (for residential and commercial projects). The HydrofoamTM 360 board is an efficient, high-density insulator offering a high degree of resistance and better flexibility. The board has an interlocking system on all four
- Thickness: 4 inches
- Length: 4 ft
- Application: Building & Construction, Flooring Structure
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: Isotech, Inc.
Description: incorporates two anchor bolt holes for attachment to concrete. The SAB Series requires only one brace per transverse location and one brace per longitudinal location. The braces are installed at 45° from the horizontal place of the equipment and perpendicular to each other at either
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: David Round
Description: to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting bolts the jib
- Load Capacity: 2 tons
- Vertical Available Lifting Height: 18 ft
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting bolts the jib
- Load Capacity: 0.5 tons
- Vertical Available Lifting Height: 12 ft
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting bolts the jib
- Load Capacity: 0.25 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 14 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting bolts the jib
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 18 ft
- Horizontal Available Span: 18 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Tele-Communication, Inc.
Description: or 2 x 4 ft. ceiling tile (a short length of NPT pipe is not included in the kit). The CMA-440 remains completely hidden above the ceiling tile and is securely supported by strand wire, safety cable, turnbuckles, and wood eye bolts or concrete anchors (all components included in
-
Supplier: ASTM International
Description: concrete slab to be poured directly on the fill without a supporting form. In this process the sanitary waste piping is installed by trenching into the fill, and then putting hangers with support rods on the pipes as they are installed. The hanger rods extending upward must be long
-
Supplier: DeZURIK, Inc.
Description: and therefore the headloss of the 37 is higher than other styles of Tideflex® Check Valves. The Series 37 in not only installed in piping systems, but is used extensively in concrete manholes and structures where the valve is inserted into the effluent pipe and the flange is anchored
- Valve Type: Check Valves
-
Supplier: DeZURIK, Inc.
Description: away from the flange, depending on the installation orientation and flow direction. The flangeless Thimble Insert is inserted into a pipe and grout is injected between the pipe I.D. and thimble O.D. to provide a seal. It is also recommended to pin the Thimble Insert to the pipe.
- Valve Type: Check Valves
- Primary Material: Stainless Steel
-
Supplier: Waterman Industries, Inc.
Description: Cast Steel Design Automatic Operation 50 Foot Seating Head Maximum Model F-50F - Flatback for Wall Mounting Model F-50SB - Spigotback for Mounting to Corrugated Pipe Model F-50C for Mounting to Concrete Pipe Model F-50 Gates are designed for use in drainage, flood control, and
- Valve Type: Gate / Knife Valves
-
Supplier: RS Components, Ltd.
Description: Tapper-Pro 6.3x70,Blue Hex Concrete Scrw
- Hole Size (Diameter): 0.18897648 inch
- Length: 2.755907 inch
- Thread Size: 0.24803163 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1600 LB LOAD RATING 3/8 INCH SCREW SIZE 3/8 INCH ANCHOR SIZE 1-3/4 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 5/8 INCH HLS MODEL
- Hole Size (Diameter): 0.375 inch
- Types: Concrete Anchors (Anchor Bolts), Lag Screw Anchors
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Peco Fasteners, Inc.
Description: ANCHOR LENGTH 5 INCH ANCHOR SIZE 3/4 INCH TYPE STRIKE PACKAGING QUANTITY 20
- Hole Size (Diameter): 0.75 inch
- Length: 5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 16 Anchor Bolt Plain
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Pentair, Inc.
Description: " ANCHOR SIZE 3/8 INCH FINISH PLAIN FINISH MATERIAL CARBON STEEL HANGERMATE. BRAND HMZE MODEL APPLICATION SIDE WALL, STEEL, PURLIN "
- Hole Size (Diameter): 0.375 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 12 Anchor Bolt w/Square Washer
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Nelson Fastener Systems
Description: Nelson deformed bar anchors deliver full tension capacity when embedded according to code requirements and provide specified shear strength when embedded at proper edge distances and spacing between bars. Nelson deformed bar anchors are used for deep embedment anchors in such
- Thread Size: 0.375 to 0.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 10 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
Find Suppliers by Category Top
Featured Products Top
-
BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Mining Heavy equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Corrective Action Decision Document/Corrective Action Plan for Corrective Action Unit 547: Miscellaneous Contaminated Waste Sites, Nevada National Security Sit...
• Place concrete pipe anchors at select locations on the U9z crater slope to prevent movement of the pipe during corrective action implementation.
-
Planning and design of additional East Mesa Geothermal Test Facilities. Phase 1B. Volume II. Procurement package
Clearing, excavation, embankment, and compaction o f earth for buried pipeline, f o r concrete pipe anchors and supports, expansion p i t s and drain pits.
-
Savannah River Plant, Project 8980: Engineering and design history of power and electrical facilities. Volume 6
Concrete pipe anchors are provided at all tees and bends .
-
The research of influence Sea Stationary Platforms structure
For research of stability is compressed-bent concrete pipe anchoring piles of OSP basic block in the elastic-creeping medium at long action of loadings, the settlement scheme for various cases burden a complex element of a design in the course of …
-
Closure Report for Corrective Action Unit 547: Miscellaneous Contaminated Waste Sites, Nevada National Security Site, Nevada
Concrete pipe anchors were placed on the YORK crater slope to stabilize the pipe during construction of the cover and prevent future movement of the pipe.
-
Conceptual design report for site drainage control
If pipe slopes exceed 20 percent, concrete pipe anchors will be required every 36 feet.
-
Evaluation of the electromagnetic effects due to direct lighting to nuclear explosive areas at Pantex. Final report
The waste water pipes are supported by concrete anchors and pipe hangers in the interlock, by beamp clamps and pipe hangers in the ramp, and outside by 3"-diameter pipe supports, set in 36"-deep concrete at 10' intervals.
-
Overview on the French OTEC Program in 1983
Concerning the landing of the pipe in the wave zone, a concrete pipe strongly ancho- red looks more feasibile and less expansive than a 400 m tunnel bored in the coral reef.
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - Anchor Testers > [WY Regs dws/at - app] Appendix...
Guy-line anchors, including expanding anchors, pipe anchors , concrete anchors, or other approved techniques shall be used, except that temporary, moveable or driven stakes shall not be used.
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - Oil and Gas Well Drilling > [WY Regs dws/ogd - 7...
(i) Expanding anchors, pipe anchors , concrete anchors, or other approved techniques shall be used, except that temporary, moveable, or driven stakes shall not be used.
Indicates content that may require registration and/or purchase.