-
Supplier: MacDermid Alpha Electronics Solutions
Description: Screen printable conductive adhesive for secure connection of components to flexible and formable circuit tracks. Product Overview XtraForm E7000 is a silver electrically conductive adhesive (ECA) designed for low-temperature substrates such as polyethylene terephthalate (PET) and
- Type: Electrically Conductive
- Features: Electronics
- Industry: Semiconductors / IC Packaging
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as aluminum, gold or silver are deposited via DC or AC magnetron
- Features: EMI / RFI Shielding
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Formable silver inks for printing circuit tracks and pads of formable circuits. Product Overview XtraForm S2000 is a formable conductive silver ink designed for printing on polycarbonate (PC) film before the forming process. It was developed for bonded sensor and In-Mold Electronics
- Features: Conductive
- Industry: Electronics
- Coating Material: Metal / Metal Filled, Silver
-
-
Supplier: Plascore Incorporated
Description: electric insulator • Conductive grades available • Fire resistant • Corrosion resistant • Fungi resistant • Sandwich skins can be melted to core • Use temperature below 200°F • Small cell sizes at high densities • Available transparent and in colors Applications: PC2 polycarbonate
- Cell Size: 0.09375 to 1 inch
- Compressive Strength: 210 to 280 psi
- Applications: Aerospace, Impact / Energy Absorption
- Features: Conductive - Electrical (ESD Control), EMI / RFI Shielding, Flame Retardant / Fire Blocking, Insulating - Electrical / Dielectric, Insulating - Thermal, Waterproof, Weather / UV Resistant
-
Supplier: Conductive Technologies, Inc.
Description: The interactive, momentary contact membrane touch switch by Conductive Technologies is a precise electronic instrument providing accurate and reliable control access to all common microprocessor based logic systems-TTL, CMOS, NMOS, etc. Within its sealed matrix, the switch carries a low
- Industries: Aircraft / Aerospace, Automotive, Building Controls, Communications / Electronics, Financial Services, Manufacturing / Automation, Medical, Retail, Security & Identification
- Features: Backlit Switches, EMI / RFI Protection, ESD Protection, Embossed Switches, Hazardous Environment, LED Indicators, North America, Northeast US Only, Other, Outdoor Environment, United States Only, Vandal Proof, Washdown Capable
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback, Textured Switch Material
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as gold or silver are deposited via DC magnetron sputtering or ion
-
Supplier: Henkel Corporation - Electronics
Description: ACHESON ELECTRODAG PF-007 high quality conductive ink is designed primarily for membrane switch circuitry assembly applications. It can be used for printing over vinyl decorative inks to allow shorting pads to be printed directly on membrane switch nameplates. Compatible for use with
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Structural adhesive for additional bonding of components to flexible and formable circuit tracks. Product Overview XtraForm A9000 is a structural adhesive designed for use with polyethylene terephthalate (PET) and polycarbonate (PC) films to attach active and passive components for in-mold
- Type: Electrically Conductive
- Features: Electronics
- Industry: Semiconductors / IC Packaging
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Acheson ELECTRODAG PF-407A ) LOCTITE EDAG PF 407A E&C is a polymer thick film is designed for production of low voltage circuitry on polyester film and solvent sensitive substrates such as polycarbonate.
- Cure / Dry Temperature: 248 F
- Features: Conductive, Other
-
Supplier: Henkel Corporation - Industrial
Description: substrates such as polycarbonate and PVC. Screen printable Good screen residence time Non-critical, flexible low temperature drying cycles Excellent adhesion to PVC and Polycarbonate Compatible for use with polyester film, polycarbonate film, PVC film, paper or cardboard
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Radwell International
Description: JUNCTION BOX, POLYCARBONATE, EMC COATING IN BASE AND COVER, GASKET OF SILVER/SILICONE, ENCLOSURE MATERIAL IS RAL 7035 LIGHT GRAY OUTSIDE. OPTIONAL PANELS ARE CONDUCTIVE STEEL. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG PF 407C E&C, Thermoplastic, Polymer Thick Film, Conductive Ink LOCTITE® EDAG PF 407C E&C polymer thick film is designed for production of low voltage circuitry on polyester film and solvent sensitive substrates such as polycarbonate. Conductive Screen printable Good
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Safety Glasses USA
Description: Features: Fully recyclable rimless polycarbonate frame with no metal parts. High contour (9 base) dual lens with 180 degree distortion free viewing and superior optical quality Anti-Scratch Lens High impact 2.2mm polycarbonate lens Optimal fit, ultra-lightweight frame Dielectric,
-
Supplier: Legrand
Description: style. Two-piece, non-conductive polycarbonate subplate speeds installation. Automatic alignment pins ensure wall plates fit perfectly. Smooth perimeter eliminates channel that can catch dirt.
- Material: Nickel
- Type: Rocker / GFCI Switch Plate
- Opening / Devices: Two
-
Supplier: State Safety & Compliance
Description: "Features low-profile shape, deep curve for better coverage, and soft temple pads. Made of lightweight non-conductive, high-impact polycarbonate material. Absorbs more than 99.9% of harmful UV light. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx."
-
Supplier: Safety Glasses USA
Description: Features: Fully recyclable rimless polycarbonate frame with no metal parts. High contour (9 base) dual lens with 180 degree distortion free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.2mm polycarbonate lens Optimal fit, ultra-lightweight frame
-
Supplier: Safety Glasses USA
Description: Features: Fully recyclable rimless polycarbonate frame with no metal parts. High contour (9 base) dual lens with 180 degree distortion free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.2mm polycarbonate lens Optimal fit, ultra-lightweight frame
-
Supplier: Underwater Kinetics
Description: ATEX certified US HAZLOC certifications pending Protective rubber lens cover and glare reducer Rubber covered click ON and OFF or momentary switch Electrically non-conductive case Waterproof O-ring seal Molded pocket clip positioned near the head for easy pocket insertion ABS and
- Length: 5.2 inch
- Diameter: 0.95 inch
- Lumen: 35 lm
- Power Source: Alkaline, Battery
-
Supplier: APEM Components, Inc.
Description: The CG Series is activated by the touch of a finger, the switch series is designed for mounting under a non-conductive front face (glass or polycarbonate) and are activated though the front face, transforming the inert facial into an active interface. Available in momentary or
-
Supplier: Safety Glasses USA
Description: Features: High contour (10 base) dual lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact polycarbonate lens Dielectric, non-conductive frame Optimal fit, ultra-lightweight frame 99.99% UVA/UVB light absorption Includes
-
Supplier: Master Bond, Inc.
Description: EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Use Temperature: -80 to 250 F
- Coeff. of Thermal Expansion (CTE): 30,555,555.555555556 to 33,333,333.333333332 µin/in-F
- Tensile Strength (Break): 2,000 to 3,000 psi
-
Supplier: Cole-Parmer
Description: • Stainless steel double-diaphragm pumps that comply to ATEX directives • Prevents electro-static discharge that could ignite in a gaseous explosive environment • Fully conductive and 100% groundable • Excellent for mining operations, chemical and pharmaceutical plants, and areas where
- Maximum Discharge Flow: 105.94319999999999 GPM
- Maximum Discharge Pressure: 125 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Stainless steel double-diaphragm pumps that comply to ATEX directives • Prevents electro-static discharge that could ignite in a gaseous explosive environment • Fully conductive and 100% groundable • Excellent for mining operations, chemical and pharmaceutical plants, and areas where
- Maximum Discharge Flow: 41.976 GPM
- Maximum Discharge Pressure: 125 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Stainless steel double-diaphragm pumps that comply to ATEX directives • Prevents electro-static discharge that could ignite in a gaseous explosive environment • Fully conductive and 100% groundable • Excellent for mining operations, chemical and pharmaceutical plants, and areas where
- Maximum Discharge Flow: 41.976 GPM
- Maximum Discharge Pressure: 125 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Stainless steel double-diaphragm pumps that comply to ATEX directives • Prevents electro-static discharge that could ignite in a gaseous explosive environment • Fully conductive and 100% groundable • Excellent for mining operations, chemical and pharmaceutical plants, and areas where
- Maximum Discharge Flow: 105.94319999999999 GPM
- Maximum Discharge Pressure: 125 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Hubbell Incorporated
Description: ADDER TYPE 2.58 INCH W X 5.7 INCH D X 3.55 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING BDBLHCCOVER COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 4
- Current Rating: 310 amps
- Certifications: CSA, UL
- Features: Other
- Unit Type: Plug Strip
-
Supplier: Hubbell Incorporated
Description: STANDARD TYPE 5.28 INCH W X 5 INCH D X 3.25 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING HINGED COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 3 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR
- Current Rating: 350 amps
- Certifications: CSA, UL
- Features: Other
- Unit Type: Plug Strip
-
Supplier: Allied Electronics, Inc.
Description: high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file
-
Supplier: Allied Electronics, Inc.
Description: high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file
-
Supplier: Allied Electronics, Inc.
Description: resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154.
-
Supplier: Allied Electronics, Inc.
Description: housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226.
-
Supplier: Pexco
Description: (CAB) Conductive Materials FDA Approved Materials Medical Grade Resins Noryl PETG Polycarbonate (Clear, Colored or ESD) Polyethylene (HDPE) Polypropylene Polystyrene (HIPS) Polysulfone (PSU) (Clear, Amber Tinted or White) Propionate Radel Rigid Vinyl (PVC) (Clear or Colored)
- Outside Diameter / Size: 0.125 to 8 inch
- Color / Clarity: Clear, Solid
- Design Units: English
- Application: Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
-
Supplier: Southland Equipment Service
Description: not shown. All models are UL and cUL listed. FOB Shipping Point. Polycarbonate Lamp Head is best for most applications. Super tough and is cool to the touch and is non conductive/non-corrosive. Has a wire lamp guard and is rated for up to 150 watts. 220V/240V head available with CE
- Weight: 18 lbs
- Equipment Type: Dock Light
-
Supplier: E+E Elektronik
Description: polycarbonate or aluminium allows easy mounting and replacement. The measurands are available on two analogue outputs and a serial interface. An optional relay output can be used for alarms and process control. The proprietary coating protects the sensors and their leads against corrosive and
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
- Features: Built in alarm indicator
- Weather Component Sensed: Measures Relative Humidity
-
Supplier: E+E Elektronik
Description: polycarbonate or aluminium allows easy mounting and replacement. The measurands are available on two analogue outputs and a serial interface. An optional relay output can be used for alarms and process control. The proprietary coating protects the sensors and their leads against corrosive and
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Dew Point Range: -40 to 212 F
- Operating Temperature: -40 to 140 F
Find Suppliers by Category Top
More Information Top
-
Tape and Reel Information - RF Modules
1.0 Carrier Tapes ......................................................................................................................................................................................3 1.1 Carrier Tapes – Black Conductive Polycarbonate .........................................................................................................................3 1.2 Carrier Tapes – Black Conductive Polystyrene..............................................................................................................................3 .
-
Facile preparation of transparent and conductive polymer films based on silver nanowire/polycarbonate nanocomposites
One example of commercial material is Stat-Pro R 500 from Entegris Inc., a conductive polycarbonate recommended for thin film applications requiring static protection [21].
-
http://dspace.mit.edu/bitstream/handle/1721.1/87929/880140922-MIT.pdf?sequence=2
An ideal material for this resistive channel was found to be a composite polymer recently successfully drawn inside multimaterial fibers [9], that embeds carbon black nanoparticles inside a Polycarbonate matrix (hereafter: conducting polycarbonate or CPC) [39].
-
Ion exchange in (BO) 2.4 I 3 microcrystals: A method for obtaining colorless, transparent, metallically conductive polymer films
0.12 Figure 5 Diffraction patterns of surface conductive poly- carbonate films with BO: (a) obtained gray PC/BO2.4I3 and (b) film discolored by wet contact with Cu.
-
http://dspace.mit.edu/bitstream/handle/1721.1/71498/796436597-MIT.pdf?sequence=2
Conductive Polycarbonate . . . . . . . . . . . . . . . . . . . . . .
-
The North American Automotive Supplier Report
In the same year, the company developed a transparent conductive polycarbonate film for materials used in automotive.
-
http://dspace.mit.edu/bitstream/handle/1721.1/53173/518032012-MIT.pdf?sequence=2
Close-up ofFiberConductors,showing SemiconductorThin Film and Conductive Polycarbonate .
-
SABIC Innovative Plastics - Global Headquarters
In the same year, the company developed a transparent conductive polycarbonate film for materials used in automotive.
-
Polycarbonate ( PC ) - Conductive Polycarbonate - Properties - Supplier Data by Goodfellow
Polycarbonate ( PC ) - Conductive Polycarbonate - Properties - Supplier Data by Goodfellow .
-
The Advanced Automotive Lighting and Vision Systems Report
In May 2014, SABIC and Cima NanoTech, a Singapore and US-based company, announced the joint development of a transparent conductive polycarbonate film for materials used in consumer electronics, household goods, automotive, architecture and healthcare.
Indicates content that may require registration and/or purchase.