-
Supplier: Newark, An Avnet Company
Description: SUPER SHIELD Nickel Conductive Paint - Liquid
-
Supplier: Newark, An Avnet Company
Description: SUPER SHIELD Silver Conductive Paint / 5 oz Aerosol
-
Supplier: Newark, An Avnet Company
Description: SUPER SHIELD Nickel Conductive Paint - Liquid - UL Recognized
-
-
Supplier: Newark, An Avnet Company
Description: SUPER SHIELD Silver Conductive Paint / 5 fl oz Liquid
-
Supplier: RS Components, Ltd.
Description: Super Shield Silver Epoxy Conductive EMI
-
Supplier: Matexcel
Description: shielding materials. Storage: Store at room Temperature Application: 1. Conductive ink 2. Heat dissipation paint 3. Electrically and thermally conductive polymer materials 4. Electromagnetic shielding materials, etc. Purity: >98% Product overview: Layers: 5-6 Film
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Boyd
Description: Quick turn prototyping Materials Conductive coated fabric, adhesives, paints, silicone, rubber, copper & aluminum foil, conductive foam Absorbing compounds Shielding adhesives & foams Flexible & rigid ferrite
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Features & Approvals: Electrical Insulation / Dielectric, Electrically Conductive, UL Approved / Listed
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
-
Supplier: RS Components, Ltd.
Description: Coated Copper Conductive Shield Paint
- Use Temperature: -40 to 248 F
- Form / Function: Conformal / Encapsulating Coating
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: Carbon Conductive Shielding Paint Pen
- Use Temperature: 248 F
- Industry: Marine
- Features: Other
-
Supplier: icotek Corp
Description: single-row versions EMC-KEL-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. Between the EMC-KEL-U and the metal wall a conductive flat gasket (included) is mounted. The flange surface on the metal wall must be free of
- Number of Cables: 4
- Cable Diameter: 1.3779535 inch
- Application: Industrial
- Features: Other
-
Supplier: EMKA Incorporated
Description: • for painting and contact • high conductive adhesive provides total coverage of painted housings • with anti corrosion coating • length 25 metres
- Operating Temperature: -20 to 220 F
- Grip Size: 0.03149608 to 0.09842525 inch
- Features: EMI / RFI Shielding, Metal Clips, Other
- Material: Ethylene Propylene (EPDM)
-
Supplier: Matexcel
Description: the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials,
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Matexcel
Description: functional inks and functional coatings, and can also be used in the field of composite materials Storage: Store at room Temperature Application: 1. Conductive ink 2. Heat dissipation paint 3. Electrically and thermally conductive polymer materials 4. Electromagnetic
-
Supplier: Southland Equipment Service
Description: Extra heavy duty industrial. 300 lbs. duty rating, Type IA. Orange non-conductive fiberglass side rails with non-irritation fabric outer mat assures a smooth trouble-free surface even after weathering. Structural molded copolymer Tool-Tra-Top® holds quart paint cans and tools --
- Height: 8 ft
- Material: Fiberglass
- Ladder Type: Step Ladder
-
Supplier: C & C Lift Truck, Inc.
Description: Extra heavy duty industrial. 300 lbs. duty rating, Type IA. Orange non-conductive fiberglass side rails with non-irritation fabric outer mat assures a smooth trouble-free surface even after weathering. Structural molded copolymer Tool-Tra-Top® holds quart paint cans and tools --
- Height: 10 ft
- Material: Fiberglass
- Ladder Type: Step Ladder
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies provides in-house, on-demand, fast turn laser cutting of high performance materials used as gaskets and environmental seals for glass components interfaced with metals, plastics, paints, and more. We also provide value-added installation of the gaskets onto coated, screen
- Services Offered: Design Assistance, Prototype Services
- Materials: Foam, Glass, Metals, Plastics
- Features: North America, Other, Southwest US Only, United States Only
- Specialty Cutting: Tapes / Adhesives
-
Supplier: Hammond Manufacturing Company Inc.
Description: minimum thickness of .06” (1.5 mm). Extruded aluminum body includes a recessed area for labels or membrane keypad. Diecast aluminum end panels are rugged - yet easy to machine. Front & rear gasket is a full perimeter conductive foam/fabric made of a Ni/Cu (nickel/copper) and CPSA
- Type: Electronic and Instrument Enclosures
Find Suppliers by Category Top
Featured Products Top
-
plastics provide no shielding unless the conductive paint is coated, the conductive copper coating is preferred to achieve EMC coating thanks to its availability, cost, durability, and ease of application. However, the plastic enclosure must be properly designed, such as reducing the openings, pasting (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD
More Information Top
-
Design of a salisbury screen absorber using frequency selective surfaces to improve bandwidth and angular stability performance
Instead the structure was prototyped using electro- conductive shielding paint , Y SHIELD HSF-54 [20], which was deposited in the conductor gap at the centre of the two printed dipoles in each unit cell where the current magnitude is maximum.
-
Vertical Fracture Height-Its Effect on Steady-State Production Increase
For this last method, a conductive shielding paint was sprayed on a masking-tape base laid on the plastic sheet.
-
Development of a stationary partial discharge monitoring system for high-voltage rotating machine stator windings
The external low-level discharge a c t i v i t y can eventually erode the conductive shielding paint so t h a t s l o t discharge a c t i v i t y w i l l …
-
Synaptic linkage in the vestibulo-ocular and cerebello-vestibular pathways to the VIth nucleus in the rabbit
The monopolar stimulating needle (ms) was shielded with conducting paint (dotted line, Eide, 1971) and then re-insulated (solid line), and the conducting paint shield was earthed.
-
A Comparison of Conductive Coatings for EMI Shielding Applications, Part II
Typical thicknesses used to achieve adequate EMI shielding from conductive paints are summarized in Table 4 .
-
Coil Coating
can unbeschichtet but to be provided also with a conductive rear protection lacquer [4].
-
https://www.duo.uio.no/bitstream/handle/10852/8955/masterpro_FINISHED.pdf?sequence=1
Emf shielding & conductive paint .
-
Improving the accuracy and overall value of stator winding insulation assessments for operational generators, through laboratory based insulation research test...
For this purpose, a number of old stator bars from a rewound Eskom generator were re-coated with conductive corona shield paint in the slot section and overhang stress-grading tape as well as anti- tracking paint on the overhangs.
-
Bureau of Reclamation guidelines regarding high-voltage rotating machine stator winding procurement, installation, and maintenance procedures
Repairs t o the painted semi conductive shielding .
Indicates content that may require registration and/or purchase.