-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal EC-102 is an electronically conductive 60 durometer (Shore A) solid silicone rubber sheet. The silicone line has a unique chemical structure that gives it a high temperature stability and general inertness unavailable in any other elastomer. Applications: Electronic
- Thickness: 0.020078751 to 0.125196918 inch
- Operating Temperature: -99.4 F
- Features: Color Options, EMI / RFI Shielding
- Material: Foam, Silicone Rubber
-
Supplier: Techsil Limited
Description: Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primer less adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for
- Features: Electrically Conductive
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: TE Connectivity
Description: Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 15 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 44.2 MM [1.74 INCH ] Electrical Characteristics Resistance to Petroleum : No
- Width: 1.74015842 inch
- Thickness: 0.06299216 inch
- Operating Temperature: -67 to 320 F
- Features: EMI / RFI Shielding, Other
-
-
Supplier: Techsil Limited
Description: Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for
- Features: Electrically Conductive
- Industry: Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of
- Width: 0.738 to 1.875 inch
- Thickness: 0.032 inch
- Operating Temperature: -55 to 160 F
- Features: EMI / RFI Shielding, Other
-
Supplier: Fujipoly® America Corp.
Description: the applied surface with a tight fitting adhesion. Originally developed for military applications, and now available for general commercial use. SPECIFICATION: MIL-AA-59163 APPLICATION: Conductive Type EMI/RFI shielding Electrostatic discharge Electrical, electronic and general
- Temperature Resistance: -45 to 250 C
- Features: Anti-static / ESD Control, Cable, EMI / RFI Shielding, Electrical, Electrically Conductive, Electronics (PCB, Semiconductor), Permanent, Protective Tape, Specialty / Other, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Boyd
Description: traditional EMI shielding gasket. Solutions EMI shielding at varying shielding effectiveness levels EMI RFI absorption customized to specific frequency ranges: general EMI noise absorption (1MHz – 10GHz, permeability from 20u’ to 200u’), RFID &
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Features & Approvals: Electrical Insulation / Dielectric, Electrically Conductive, UL Approved / Listed
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of
- Inside Diameter (ID): 0.145 to 3.987 inch
- Cross-section: 0.07 to 0.103 inch
- O-ring Hardness (Durometer): 45 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer
- Synthetic Rubbers: Fluorosilicone (FVMQ, FMQ, FPM, FSI), Silicone Rubber (SiR)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE SI 5421, Silicone, Bonding or Gasketing, Flexible, Formed-in-place, Electrically Conductive Adhesive LOCTITE® SI 5421 is used for automotive sensor bonding and gasketing of EMI/RF shielded enclosures. It cures to make a flexible, formed-in-place, electrically
- Thermal Conductivity: 0.81 W/m-K
- Cure / Technology: Room Temp. Cure / Vulcanizing, Single Component System
- Chemical System: Silicone
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of
- Width: 0.1 to 0.327 inch
- Thickness: 0.1 to 0.235 inch
- Operating Temperature: -55 to 160 F
- Features: EMI / RFI Shielding, Other
-
Supplier: Boyd
Description: specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various mechanical
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of
- Width: 0.062 to 0.25 inch
- Thickness: 0.068 to 0.25 inch
- Operating Temperature: -55 to 160 F
- Features: EMI / RFI Shielding, Other
-
Supplier: Techsil Limited
Description: and static ground on seals and O-rings. It can also act as a gasket in EMI shielding applications. Prevents arching, pitting, hotspots and welds. Safe to use on plastics. Supplied in a 7g syringe. Product Benefits Improves electrical connections between irregular or pitted
-
Supplier: Fujipoly® America Corp.
Description: the applied surface with a tight fitting adhesion. Originally developed for military applications, and now available for general commercial use. SPECIFICATION: MIL-AA-59163 APPLICATION: Conductive Type EMI/RFI shielding Electrostatic discharge Electrical, electronic and general
- Temperature Resistance: -45 to 250 C
- Electrical Resistivity: 10,000,000,000 to 1,000,000,000,000,000 ohm-cm
- Features: Cable Tape, Dielectric / Insulating, Electrical Tape, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Permanent, Protective Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Fujipoly® America Corp.
Description: Applications: RFI/EMI gaskets and shielding Electrostatic discharge (ESD) Electrical and Electronic parts used in: - cameras - computers - switches - instrumentation - displays - controls Complex shapes of silicone rubber consisting of different properties such as
- Features: EMI / RFI Shielding, Extrusion Grade Resin
- Type: Elastomer / Rubber
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth. EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket. Suitable for Access Points, Optical
- Length / Height: 2.50000135 to 4.0944904 inch
- Width/Diameter: 3.93701 to 5.511814 inch
- Depth: 5.905515 to 8.661422 inch
- Height: 2.50000135 to 4.0944904 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth. EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket. Suitable for use in a severe
- Length / Height: 2.362206 to 3.93701 inch
- Width/Diameter: 3.93701 to 5.511814 inch
- Depth: 5.905515 to 8.661422 inch
- Height: 2.362206 to 3.93701 inch
-
Supplier: Heilind Electronics, Inc.
Description: FLANGE-EMI/RFI GASKET
- Features: EMI / RFI Shielding
-
Supplier: RS Components, Ltd.
Description: O-Ring SNA 38999 Shell 9 & 10 10pk
- Thickness: 0.07086618 inch
- Operating Temperature: -58 to 320 F
- Features: Other
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 3"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Features: Color Options
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Richardson RFPD
Description: Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multiple fabric plating and core material|•PSA attachment|Applications:|•Commercial enclosures|•Electronic cabinets|•Electrical test units|•Tempest computers and
- Features: EMI / RFI Shielding
-
Supplier: Pexco
Description: Custom Extruded Elastomers for Tailored Performance Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility.
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Gasket Type: Custom Gasket
- Features: EMI / RFI Shielding
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient
- Operating Temperature: -60 to 300 F
- Gasket Type: Formed-in-Place (FIP)
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 1 - 1/2"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NorSeal® r10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression set
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
-
Supplier: Mid-Mountain Materials, Inc.
Description: apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical Insulation Thermal
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tadpole Gasket, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: Pexco
Description: High-performance silicone seals designed to block moisture and dust, protecting lighting assemblies from harsh environment while preserving optical clarity and system integrity.
- Gasket Type: Custom Gasket
- Material: Silicone Rubber
-
Supplier: Southco
Description: The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security
- Features: Color Options
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Precision Polymer Engineering Ltd.
Description: conformity on request. HyClamp™ elastomer gaskets: Available in EPDM, Silicone (VMQ), FKM, FFKM and metal detectable elastomer materials Compliant with FDA, USP Class VI, 3A 18-03 Sanitary Standards and EC1935/EC2023 Free from animal-derived ingredients (ADI-free) Optimal chemical and
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Silicone Rubber
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 1"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Mid-Mountain Materials, Inc.
Description: ARMATEX® Silicone Coated Rope Seals are excellent for use in applications that require a dense product with that does not easily compress. The silicone coating adds extra protection for use in extreme environments.
- Gasket Type: Custom Gasket, Gasket Strip, Trim Seal
- Material: Silicone Rubber
Find Suppliers by Category Top
Featured Products Top
-
delicate (and expensive) RFI/EMI gasket that could be damaged by frequent opening and resealing of the lid. Instead, a patented tooth system guarantees metal-to-metal contact. Unpainted teeth in the base bite into an uncoated rail inside the lid – creating the conductivity needed to shield (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
PCB/flex/chassis grounding Electrostatic discharge (ESD) Shield can lid Medium-pitch flexible circuits and PCBs Sensor grounding EMI Shield and gasket attachment Bond line gap shielding FPC grounding Shielding display wrap Display chip on flex (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
-effective tooling preparation for your proprietary needs. For engineering assistance and more detailed information, please contact customer service. APPLICATIONS: RFI/EMI gaskets and shielding Electrostatic discharge (ESD) Electrical and Electronic parts (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
APPLICATIONS: RFI/EMI gaskets and shielding Electrostatic discharge (ESD) Electrical and Electronic parts used in: cameras computers switches instrumentation displays controls (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
uses a thinner porous conductive matrix suited for rigid, low-profile interfaces. Both help deliver reliable electrical grounding and EMI shielding performance across a wide range of substrate types — without mechanical fasteners or conductive coatings (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
control in challenging environments. They are also ideal for a wide range of other industrial electronics applications. Rugged conTROL’s RFI/EMI shielding does not require expensive and delicate conductive gaskets. Instead, continuous contact is created by a patented tooth system pre (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
-piece construction, it ensures optimal mechanical and conductive contact with the panel cutout, strengthening the grounding path. ?? The EMI gasket enhances this shielding barrier by improving (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
Customer Need Our customer, an EMI shielding manufacturer, was producing a conductive, semi-cured silicone at their local location. They reached out to Budnick in hopes of finding a solution for a new application. The customer’s new thermal interface material (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
gaskets: PUR, silicone, TPE (silicone-free) and EMC. Threaded screw bosses in the base accommodate PCBs, terminal rails and mounting plates. There are 24 sizes ranging from 1.969" x 1.772" x 1.181" to 23.622 x 12.205" x 4.331". The enclosures are powder coated in pebble gray (RAL 7032) as standard (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
standard or (optionally) deep black (RAL 9005). Options and accessories for polyTOP also include IP 67 ingress protection and a silicone gasket (temperature resistance -50°C to +140°C). ROLEC can supply polyTOP fully customized ready for the installation of PCBs. Services include CNC machining, custom colors and materials, printing, engraving, RFI/EMI shielding, membrane keypads and full assembly. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Effect of Thixotropic Agent on the Properties of Conductive Silicone Rubber Gasket for EMI Shielding
• Effect of Thixotropic Agent on the Properties of Conductive Silicone Rubber Gasket for EMI Shielding p.3350 .
-
Scientific.Net: Materials Science
Effect of Thixotropic Agent on the Properties of Conductive Silicone Rubber Gasket for EMI Shielding .
-
Scientific.Net: Materials Science
Effect of Thixotropic Agent on the Properties of Conductive Silicone Rubber Gasket for EMI Shielding .
-
Advanced Materials Research
Effect of Thixotropic Agent on the Properties of Conductive Silicone Rubber Gasket for EMI Shielding .
-
Scientific.Net: Materials Science
Effect of Thixotropic Agent on the Properties of Conductive Silicone Rubber Gasket for EMI Shielding .
-
Manufacturing Technique of Stab-Resistant Laminated Composite Nonwoven Fabrics
• Effect of Thixotropic Agent on the Properties of Conductive Silicone Rubber Gasket for EMI Shielding p.3350 .
-
Odd-Carbon Alkyl-Substituent Effect on Liquid Crystalline Properties of Discotic Hexa-Peri-Hexabenzocoronene Molecule
• Effect of Thixotropic Agent on the Properties of Conductive Silicone Rubber Gasket for EMI Shielding p.3350 .
-
Chemical Composition and Antimicrobial Activity of Volatile Components from Wild Illicium Wardii in China
• Effect of Thixotropic Agent on the Properties of Conductive Silicone Rubber Gasket for EMI Shielding p.3350 .
-
Effect of Heat Treatment on Microstructure and Corrosion Resistance of Ni-P/BN(h) Composite Coatings
• Effect of Thixotropic Agent on the Properties of Conductive Silicone Rubber Gasket for EMI Shielding p.3350 .
-
Enzymatic Hydrolysis Lignin Epoxy Resin Modified Asphalt
• Effect of Thixotropic Agent on the Properties of Conductive Silicone Rubber Gasket for EMI Shielding p.3350 .
Indicates content that may require registration and/or purchase.