-
Supplier: Altech Corp.
Description: Add straight or 90° connectors with seals to complete the installation. POLYFLEX®, PA 6 normal profile conduit Material: Polyamide 6 Upper temperature range: Short-term: 150°C, (302°F) Characteristics: Parallel corrugated Gray available Technical properties: Flame retardant according to
- Diameter: 0.11023628 to 1.87795377 inch
- Operating Temperature: -40 to 12 C
- Features: Other
- Sleeving: Split Wire Loom
-
Supplier: DigiKey
Description: CORRUGATED CONDUIT, SPLITABLE, I
- Length: 393.72 inch
- Operating Temperature: -40 to 130 C
- Features: Other
- Sleeving: Wrap Around Sleeving
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE, DRAW STUD, SLEEVE CONTENTS 10 GAUGE STAINLESS STEEL CAPACITY 4.544 INCH HOLE SIZE 4 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG SPLITTER[R] SC, SLUG SPLITTER[R] BRAND APPLICATION PUNCHING UPTO 10 GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
- Type: Ejector Punch
- Shapes: Round
-
-
Supplier: Greenlee Textron, Inc.
Description: 2-1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (4) PUNCH, (4) DIE, (1) DRAW STUD, (1) SLEEVE, (1) CARRYING CASE CONTENTS RUGGED PLASTIC CARRYING CASE PACKAGE TYPE ROUND PUNCH TYPE NO DRIVER INCLUDED SLUG SPLITTER[R] BRAND APPLICATION PUNCHING UPTO 10 GAUGE
- Type: Ejector Punch
- Shapes: Round
-
Supplier: Acoustical Solutions, Inc.
Description: acoustically seal both ends of the wall penetrations, external firestop gaskets, and wall labels. Sound Sleeves are UL Classified for up to 4 hours and are available in a one piece sleeve/plate design for new cable installations as well as a split design for installation around
- Width: 4 inch
- Height: 4 inch
- Description: Acoustic Barrier / Panel
- Mounting: Brackets
Find Suppliers by Category Top
More Information Top
-
Building technique For building drawers
Conventional damages: - shell fraction - tube offset (with demolition), extracted the rolling ring sealing (by BMR), long sleeve gap , - tube corrosion lower arc, upper arc .
-
III. load case for the static dimensioning of glued Drucklinern, flexural train fraction, through Haft‐ and friction ablation
damaged tubes , low sleeve gap .
Indicates content that may require registration and/or purchase.