-
Supplier: Tolomatic
Description: No Description Provided
- Torque Rating: 0 to 83.33333333333333 Ft-lbs
- Power: 10 HP
- Rotational Speed: 1,750 rpm
- Maximum Pressure: 100 psi
-
Supplier: Tolomatic
Description: No Description Provided
- Torque Rating: 0 to 52.916666666666664 Ft-lbs
- Power: 7.5 HP
- Rotational Speed: 1,745 rpm
- Maximum Pressure: 100 psi
-
Supplier: Tolomatic
Description: No Description Provided
- Torque Rating: 0 to 20.583333333333332 Ft-lbs
- Power: 2.5 HP
- Rotational Speed: 1,745 rpm
- Maximum Pressure: 100 psi
-
-
Supplier: Tolomatic
Description: No Description Provided
- Torque Rating: 0 to 52.916666666666664 Ft-lbs
- Power: 7.5 HP
- Rotational Speed: 1,745 rpm
- Maximum Pressure: 100 psi
-
Supplier: Accuris
Description: Determination of the Dynamic Coefficient of Friction of Cone Clutches
-
Supplier: Radwell International
Description: CONE CLUTCH, 100PSI MAX, 3/4INCH BORE, 1300 SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For representative sample division of solids and suspensions with a division accuracy of 99.9%. Areas of application Rotary Cone Sample Dividers form a symbiosis with high-precision analytical measurement instruments. They are used in every laboratory involved in research, development and
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
- Test Media: Powders / Granular Materials
-
Supplier: Eraser Company, Inc.
Description: The DE600 is a versatile manual dereeler or reeler, for a reel sizes up to 29" (737mmø) in diameter and weighing up to 200 lbs. (90.7 Kg). Adjustable cones and dog allow use of reels with arbor holes from 3/4" (19mmø) to 2-1/8"(54mmø) I.D. An adjustable friction clutch assembly
-
Supplier: Royal Purple, Ltd.
Description: viscosities of Max-Gear are formulated with hypoid friction modifiers necessary for use in clutch or cone type differentials. No additional additives are necessary.
- Kinematic Viscosity (@ 40°C): 144.5 cSt
- Pour Point: -40 F
- Flash Point: 370 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Machine / Gears
Find Suppliers by Category Top
Featured Products Top
-
Lowell Series 700 Ratchet Clutches are self-contained versions of the ancient ratchet-and-pawl mechanism. They can be (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
ring is the basic component of a one-way sprocket, overrunning clutch, (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
wrenches, clutches, specialty tools, and clamps are the standard in many critical utility, industrial and military applications. Lowell Corporation offers a large array of tools to help bring your design to fruition. Lowell Corporation machine components and devices make tough jobs easier for (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
Hicksville, NY – SDP/SI offers a new, low backlash variant on its existing line of multi-plate in-line slip clutches. Both versions feature an all mechanical design, which makes them considerably cheaper than electromechanical alternatives (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery supplies friction, pilot ball, and bronze torque limiters with reliable overload protection and precise torque control. Suitable for conveyors, packaging, agriculture, automation, and industrial machinery, with customized couplings, adapters, and integrated transmission solutions available.
(read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Placid magnetic particle clutches are used for precise torque and tension control. Torque is proportional to input current, and independent of RPM. Rated torque: Small series: 0.3 to 130 lb.-inches; Large series: 15 to 300 lb.-feet. Popular Applications: providing adjustable slip (read more)
Browse Electric Brake and Clutch Assemblies Datasheets for Placid Industries, Inc.
More Information Top
-
Vehicle gear
… Napier / Anderson by means of braking band 1849 2-operation-belt gear, Abb. 1.12 1879 Selden patent Encapsulated sliding gear train with reverse gear and clutch, Darracq Books Abb. Riemengetriebenes 1.12 1885 Marcus cone clutch for motor vehicles 1886 …
-
Roloff / Matek machine elements
The switching during the operation becomes facilitates through synchronism devices (synchronization) that connected cone clutches consist in the principle from.
-
Encyclopedia of Lubricants and Lubrication
Cone Clutch .
-
Machine elements
- Jaw and video tape clutches (by cylindrical rubbing surfaces), - cone or cone clutches (by conical rubbing surfaces), - Einscheiben- and lamella clutches (by annular rubbing surfaces).
-
Development of evolutionary cone type LSD for SUV/RV utilizing the axiomatic approach and the ultrasonic nano crystal surface modification technology
Constructively they can be classified into three forms: a) both sides with clutch packs; b) one side with clutch pack and another side with cone clutch (Figure 1), and c) both sides with cone clutch (Figure 2).
-
http://dspace.mit.edu/bitstream/handle/1721.1/85497/871002370-MIT.pdf?sequence=2
The holding torque achieved in a cone clutch is highly dependent on the surface finish of the mating surfaces.
-
Gear train
Direct operation: The double cone clutch Kd connected to the sun gear 4 becomes with mechanical means (compression springs, printed sheet, axial needle bearing) against the ab- .
-
Roloff / Matek machine elements
The switching during the operation becomes facilitates through synchronism devices (synchronization) that connected cone clutches consist in the principle from.
-
Simulations of drag torque affecting synchronisers in a dual clutch transmission
The success of the mechanisms actuation is governed by torques generated at the cone clutch , blocking chamfers and through drag torque losses generated in the target trans- mission components.
-
Automotive Transmissions
… Planetary transmission with stallable ring gear body using brake belt 1849 Napier/Anderson 2-speed belt transmission (Figure 1.12) 1879 Selden Patent enclosed sliding gear transmission with reverse gear and clutch (Figure 1.12) 1885 Marcus Cone clutch for motor vehicles 1886 …
Indicates content that may require registration and/or purchase.