-
Supplier: Carr Lane Manufacturing Co.
Description: Medium-accuracy tapered locating pin used with the mating bushing shown here. Compensates for considerable misalignment. Can be used for quick assembly of two fixture pieces.
- Diameter / Size: 0.75 to 1 inch
- Pin Type: Cone Locator Pin
- Features: English, Search All Locating and Fixturing Pins
- Material: Steel, Hardened and Ground
-
Supplier: Tooling Technology
Description: Ensure precise trim alignment with Segen cartridge sets. Ensure maximum precision and accuracy every time with Segen's cone locator cartridges. Designed to accurately locate thermoformed sheet for secondary operations; such as trimming, heat-sealing and die cutting. Cone locator
- Features: Search All Locating and Fixturing Pins
-
Supplier: SelfLube, Inc.
Description: Available in a variety of sizes. Pin Diameter (D) +.001 / -.000, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, and Length (L) +.030 / -.000.
- Diameter / Size: 0.093 to 0.75 inch
- Length: 3 to 10 inch
- Pin Type: Cone Locator Pin
- Design Units: English
-
-
Supplier: Imao-Fixtureworks
Description: Supplied With 2 of cone point setscrews(stainless steel), M4×0.7-5L
- Pin Type: Clamping Pin
- Features: Metric, Other, Search All Locating and Fixturing Pins
- Material: Stainless Steel
-
Supplier: Assured Automation
Description: ensure long service life. High Strength 17-4 ph SS Stem provides maximum strength for high-torque applications. Quick-Release Disc Design reduces amount of torque needed to un-seat disc. Disc Taper Pins: Pins are offset from the center of the stem which places them in compression
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
Find Suppliers by Category Top
More Information Top
-
http://www.ctemag.com/pdf/2003/0312-onlocation.pdf
Illustration of bullet-nose (left), round (middle) and cone locating pins .
-
Phenomenology of the color vision
… to dagegene as the sekund ~ reLadung ne, diedurch dieTangentialzelle and the bipolar cell the goes ~%chbarzapfens reduced the energetischen value of the prime ~ rladung nieht, but the Kontrasffarbenempfindung gives that is located the pertaining pin cone in the immediate Naehbarsehaft.
-
Multilayer Ceramic Via Formation Technology
The “A” pick-up head is lowered, aligned by use of cones and locating pins , and picks up the punched green sheet.
-
Energetik of the color vision
X" to be decomposed into its elements, and indeed: a) the Abh ~ ngigkeit of the physiologisehen of the physical irritant, i.e. peripheral Prozel3 localized in the cone of the cone cell ; b) the Abh ~ ngigkeit of the perceived vision …
-
http://dspace.mit.edu/bitstream/handle/1721.1/93344/12rr001_full.pdf?sequence=1
The base for the OMEGA-MRS detector array is a cylindrical tube, which slides upward into the detector housing where the nose cone locates to an alignment pin .
-
The Rapid Installation of a Large North Sea Jacket Over a Subsea Template
Paint marks on the locating cones and jacket mating pins were used to aid identification.
-
Industrial Pins
Cone locator pins are similar to round and diamond locating pins , but have cone -shaped tips.
-
Locating and Fixturing Pins
They are similar to round or diamond locating pins , but have cone -shaped tips.
-
Journal of Aircraft > Conical shock-wave turbulent boundary-layer interaction including suction effects
The centerbody was held at the center of the test section by four support pins located downstream of the cone base.
-
ITAS Final Design Review
2 alignment pins will located ITAS to cone .
Indicates content that may require registration and/or purchase.