-
Supplier: Carr Lane Manufacturing Co.
Description: Medium-accuracy tapered locating pin used with the mating bushing shown here. Compensates for considerable misalignment. Can be used for quick assembly of two fixture pieces.
- Diameter / Size: 0.75 to 1 inch
- Pin Type: Cone Locator Pin
- Features: English, Search All Locating and Fixturing Pins
- Material: Steel, Hardened and Ground
-
Supplier: Tooling Technology
Description: Ensure precise trim alignment with Segen cartridge sets. Ensure maximum precision and accuracy every time with Segen's cone locator cartridges. Designed to accurately locate thermoformed sheet for secondary operations; such as trimming, heat-sealing and die cutting. Cone
- Features: Search All Locating and Fixturing Pins
-
Supplier: SelfLube, Inc.
Description: Available in a variety of sizes. Pin Diameter (D) +.001 / -.000, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, and Length (L) +.030 / -.000.
- Diameter / Size: 0.093 to 0.75 inch
- Length: 3 to 10 inch
- Pin Type: Cone Locator Pin
- Design Units: English
-
-
Supplier: Imao-Fixtureworks
Description: Supplied With 2 of cone point setscrews(stainless steel), M4×0.7-5L
- Pin Type: Clamping Pin
- Features: Metric, Other, Search All Locating and Fixturing Pins
- Material: Stainless Steel
-
Supplier: Assured Automation
Description: ensure long service life. High Strength 17-4 ph SS Stem provides maximum strength for high-torque applications. Quick-Release Disc Design reduces amount of torque needed to un-seat disc. Disc Taper Pins: Pins are offset from the center of the stem which places them in compression
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
Find Suppliers by Category Top
More Information Top
-
Industrial Pins
Cone locator pin .
-
Locating and Fixturing Pins
• Cone locator pins can compensate for a moderate amount of misalignment.
-
Mechanical Assemblies: Their Design, Manufacture, and Role in Product Development
… that carries the door to the car body because the fixture has locating pins on it that … upper locator cone into a precisely located hole in the car .
-
STUDY FOR 250-WATT CONTROLLED REENTRY ORBITING NUCLEAR SYSTEM. VOLUME II. TECHNICAL.
9) RB nose cone latch position. 1) Position locator lock pin actuator switch .
-
http://www.ctemag.com/pdf/2003/0312-onlocation.pdf
Clamps are used to hold a workpiece against the locators . CONE LOCATING PIN .
-
Jigs and Fixtures, Third Edition > Location
The springs should push the conical pins and the support pins upwards to ensure contact between the workpiece and the support pins ; but they should not lift it off the locators (rest pads). The cones angles of the pins match with angular surface machined on wedge pins.
-
Optimisation of Well Economics By Application of Expandable Tubular Technology
RIH locator mandrel, shear pins & initiate expansion Cone stuck High Expansion forces .
-
Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
… looms; gaskets; abrasive strips; insulation blankets; exhaust blankets; brake linings/pads; carbon fiber gaskets; glass; mirrors; fiberglass covers; steel bars/wires/caps/tubes/weldments/fittings/unions/flanges/tanks/accumulators/tie wires/rings/cable strands/springs/bushings; locks; fasteners (screws, bolts, nuts, pins, cotter pins ); spacers; steel rods/clamps/plugs/threaded inserts/gaskets/shackles … … and related assemblies; cups; cones ; shafts; driveshafts; cranks; bushings … … e.g., boxes, fenders, guards); bands; deflectors; machining daggers; heat shields; disks and locators ; levers; door/body templates …
-
http://dspace.mit.edu/bitstream/handle/1721.1/35795/2-875Fall-2002/NR/rdonlyres/Mechanical-Engineering/2-875Mechanical-Assembly-and-Its-Role-in-Product-Develop...
LOCATOR CONES DOOR MOUNTING FIXTURE LOCATING PINS .
-
ZSMFF2012P233
Also called a boss, die post, horn, locator , master, master adapter, master plug, riser, and stool. Also called self-hardening steel. air pin See pressure pin. air spring See pneumatic spring. alloy A … … axisymmetric drawing The drawing of shapes having an axis of symmetry such as cones and round cups .
Indicates content that may require registration and/or purchase.