Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IHS ESDU
Description: ESDU 73024 presents curves for static pressure recovery and total pressure loss for the diffuser with various lengths of upstream and downstream pipes. Curves of the geometries for maximum pressure recovery are included for diffusers of given length and of given area ratio. Various
-
Supplier: IHS ESDU
Description: ESDU 90025 gives performance maps for straight axis diffusers with sharp transition from an inlet pipe with naturally-developing flow. They apply for an inlet Reynolds number (based on pipe diameter) of one million. They plot static pressure recovery against diffuser area ratio
-
Supplier: IHS ESDU
Description: ESDU 76027 gives a comprehensive survey of all aspects of diffuser performance. It introduces the methods used in ESDU Items (73024 for conical diffusers, 74015 for plane-walled diffusers and 75026 for annular diffusers) to present static pressure recovery and
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel Mount Indicator Lamps RED DIFFUSED CONICAL FACE
- Lamp Type: LED Lamps
-
Supplier: Lighting Plastics of Minnesota, Inc.
Description: Product Description Female conical prisms with 3/8" circular base parallel to the sides of the diffuser. Truss shaped prism design means no sagging lenses. Constructed in either .100 and .125 thickness. Available in gold tint specially formulated to eliminate ultraviolet and blue wave
-
Supplier: Allied Electronics, Inc.
Description: indicators can be delivered with 3 different lens shapes: round lens, flat lens, conical lens. The Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal
Find Suppliers by Category Top
Featured Products Top
-
Structure and Design Features of Light Pipes Geometric shape: common configurations include cylindrical, conical, polygonal prism, or custom-designed forms. Surfaces may incorporate textures, prism arrays, or microstructures to optimize light distribution. Material selection (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
Fiber Optic Cylindrical Diffuser
A fiber optic, cylindrical, light diffuser for medical use includes an unclad distal fiber end where the exposed core end has a conical shape. The core end is enclosed by a sleeve which contacts the clad portion of the fiber only and defines a closed chamber with the distal end of the fiber
More Information Top
-
Pipe Flow: A Practical and Comprehensive Guide
… 10.4.1 Surface Friction Loss 10.4.2 Local Loss 10.5 Beveled Contraction 10.6 Smooth Contraction 10.7 Pipe Reducer: Contracting References Further Reading 11 EXPANSIONS 11.1 Sudden Expansion 11.2 Straight Conical Diffuser 11.3 Multistage Conical …
-
ESDU 87015 B - Performance improvement of axial diffusers for incompressible flow.
… 1.1 Effect of vanes on diffuser performance 4.1.2 Design recommendations for vane systems in rectangular diffusers 4.2 Conical Vanes 4.3 Inlet Guide Vanes in Rectangular Diffusers 4.4 Radial Splitters in Conical Diffusers SCREENS AND PERFORATED PLATES …
-
AIAA Journal > Asymptotic velocity defect profile in an incipient-separating axisymmetric flow
… asymptotic mean velocity profile (velocity defect law) was found concomitant with appreciable incipient separation (instantaneous detachment > 20% of the time) and extremely high-turbulence intensities in the final stages of an 8-deg total divergence angle conical diffuser fed with a fully …
-
The structure of instantaneous reversals in highly turbulent flows
angle conical diffuser , the adverse pressure gradient (APG) is strong enough to cause appreciable instantaneous flow .
-
ESDU 76027 B - Introduction to design and performance data for diffusers.
It introduces the methods used in ESDU Items (73024 for conical diffusers , 74015 for plane-walled diffusers and 75026 for annular diffusers) to present static pressure recovery and total head loss and illustrates the effect of geometry including cross-section shape.
-
The effects of momentum diffusers and flow guides on the efficiency of stratified hot water seasonal heat stores
Of all, the different nozzle designs experimented with the conical diffusers with smaller angles of diffusion produced the best overall efficiency.
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 3 Applications of Fluid Dynamics Complete Document
conical diffusers , [Fig. 25.16(b)] .
-
Application of the constant rate of pressure change method to improve jet pump performance
The performance of the jet pump with new diffusers designed by the CRPC method, obtained by CFD methods, was compared with that of the jet pump with traditional conical diffusers .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/12212/1/Cerantola_David_J_201405_PhD.pdf
conical diffuser divergence angle µ .
Indicates content that may require registration and/or purchase.